location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 9-Cell Battery 85W/Hr

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9-Cell Battery 85W/Hr
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
451-10477
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 08:40:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 9-Cell Battery 85W/Hr
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: Dell
  • - Black
Long product name DELL 9-Cell Battery 85W/Hr :
The long product name of DELL 9-Cell Battery 85W/Hr. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9-Cell Battery 85W/Hr
More>>>
DELL 9-Cell Battery 85W/Hr:
The official description of DELL 9-Cell Battery 85W/Hr as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
Always on the go? No more worries about running out of battery power! You can power your Laptop with this Lithium-Ion Battery from Dell™. With a capacity of up to 85 WHr, the battery lets you work seamlessly when you are on the move for business trips or vacations. This battery provides uninterrupted reliable performance you need to get the most out of your system. Lithium-Ion batteries are longer lived than conventional batteries and do not require replacement as often.

- Provides 85 WHr capacity
- Offers reliable power for dependable performance
- Powers up your system for business trips and vacations

Compatible with:
- Inspiron 1520 / 1521 / 1720 / 1721
- Vostro 1500 / 1700

Short summary description DELL 9-Cell Battery 85W/Hr:
This short summary of the DELL 9-Cell Battery 85W/Hr data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 9-Cell Battery 85W/Hr, Battery, Dell

Long summary description DELL 9-Cell Battery 85W/Hr:
This is an auto-generated long summary of DELL 9-Cell Battery 85W/Hr based on the first three specs of the first five spec groups.

DELL 9-Cell Battery 85W/Hr. Type: Battery, Brand compatibility: Dell

Features
Type *
Battery
Brand compatibility *
Dell
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery
Number of battery cells
9
Battery capacity
85 Wh
Other features
Compatible products
Inspiron 1520 / 1521 / 1720 / 1721 Vostro 1500 / 1700
Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 7800mAh Dell Vostro 1500 Battery
(show image)
05053 7800mAh Dell Vostro 1500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)