Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 32Wh 4-Cell Battery rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32Wh 4-Cell Battery
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
451-10409
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
Rechargeable Batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10169
This statistic is based on the 77142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75368 free Open Icecat users .
Info modified on: 14 Dec 2017 16:40:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 32Wh 4-Cell Battery rechargeable battery :
The short editorial description of DELL 32Wh 4-Cell Battery rechargeable battery

32Wh 4-Cell Battery
More>>>
DELL 32Wh 4-Cell Battery rechargeable battery:
The official marketing text of DELL 32Wh 4-Cell Battery rechargeable battery as supplied by the manufacturer

Power up your system for business trips and vacations with this 4-Cell Battery from Dell™. With a capacity of 32 WHr this battery lets you work seamlessly when you are on the move. The integrated battery charge gauge lets you check the charge status of an installed or uninstalled battery at any time. This product has been tested and validated on Dell™ systems to ensure it will work with your computer . It is supported by Dell™ Technical Support when used with a Dell system.

Short summary description DELL 32Wh 4-Cell Battery rechargeable battery:
This short summary of the DELL 32Wh 4-Cell Battery rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 32Wh 4-Cell Battery, 32 Wh, Grey, 1 pc(s)

Long summary description DELL 32Wh 4-Cell Battery rechargeable battery:
This is an auto-generated long summary of DELL 32Wh 4-Cell Battery rechargeable battery based on the first three specs of the first five spec groups.

DELL 32Wh 4-Cell Battery. Number of batteries included: 1 pc(s), Purpose: Notebook/Tablet, Battery capacity (Watt hours): 32 Wh, Colour of product: Grey

Battery
Purpose *
What the product is used for.
Notebook/Tablet
Number of batteries included
The quantity of batteries that come with the product.
1 pc(s)
Battery
Battery capacity (Watt hours)
32 Wh
Number of battery cells
4
Colour of product
The colour e.g. red, blue, green, black, white.
Grey
Compatible products
Other products that can be used with this product.
DELL Latitude D531
Country Distributor
United Kingdom 1 distributor(s)
X