location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 6-cell 53W/HR Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6-cell 53W/HR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
451-10242
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 08:37:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 6-cell 53W/HR Battery :
The long product name of DELL 6-cell 53W/HR Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lithium-Ion, 6-cell, 53W/HR, Grey
More>>>
DELL 6-cell 53W/HR Battery:
The official description of DELL 6-cell 53W/HR Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lithium-Ion batteries are longer lived than conventional batteries and do not require replacement as often. This 6-Cell Lithium-Ion battery from Dell™ helps you power up your system for business trips and vacations. With a capacity of 56 WHr this battery lets you work seamlessly when you are on the move. This product has been tested and validated on Dell™ systems to ensure it will work with your computer and is compatible with Dell™ Notebook. It is supported by Dell™ Technical Support when used with a Dell system.

- Provides 56 WHr capacity
- Offers reliable power for dependable performance
- Powers up your system for business trips and vacations
- This product has been tested and validated on Dell™ systems to ensure it will work with your computer
- Supported by Dell™ Technical Support when used with a Dell™ system

Short summary description DELL 6-cell 53W/HR Battery:
This short summary of the DELL 6-cell 53W/HR Battery data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 6-cell 53W/HR, Battery

Long summary description DELL 6-cell 53W/HR Battery:
This is an auto-generated long summary of DELL 6-cell 53W/HR Battery based on the first three specs of the first five spec groups.

DELL 6-cell 53W/HR. Type: Battery

Features
Type *
Battery
Product colour
Grey
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery
Number of battery cells
6
Battery capacity
53 Wh
Other features
Compatible products
Latitude D500 / D505 / D610 / D510 / D600 Inspiron 510m Precision M20
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)