Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 450-15400 870W Grey power supply unit

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450-15400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
450-15400
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15126
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 14 Nov 2017 12:00:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 450-15400 870W Grey power supply unit :
The short editorial description of DELL 450-15400 870W Grey power supply unit

High Output Power Supply (1 PSU) 870W - Kit
More>>>

DELL 450-15400 870W Grey power supply unit:
The official marketing text of DELL 450-15400 870W Grey power supply unit as supplied by the manufacturer
The Power Supply from Dell provides reliable power for your mission-critical applications. It delivers up to 870 W of power. This standby power supply is designed for use with Dell system. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.
Short summary description DELL 450-15400 870W Grey power supply unit:
This short summary of the DELL 450-15400 870W Grey power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.
DELL 450-15400, 870 W, Server, Grey
Long summary description DELL 450-15400 870W Grey power supply unit :

DELL 450-15400. Total power: 870 W. Purpose: Server. Colour of product: Grey

This is an auto-generated long summary of DELL 450-15400 870W Grey power supply unit based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
870 W
Performance
Purpose *
What the product is used for.
Server
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Polska 1 distributor(s)
X