location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL LTO-5-140 Storage drive Tape Cartridge 1.5 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO-5-140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
440-11839
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063768677
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 09:59:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL LTO-5-140 Storage drive Tape Cartridge 1.5 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - Serial Attached SCSI (SAS)
  • - Data storage type: LTO
  • - Native capacity: 1.5 TB
Long product name DELL LTO-5-140 Storage drive Tape Cartridge 1.5 TB :
The long product name of DELL LTO-5-140 Storage drive Tape Cartridge 1.5 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1500GB, LTO Ultrium 5
More>>>
DELL LTO-5-140 Storage drive Tape Cartridge 1.5 TB:
The official description of DELL LTO-5-140 Storage drive Tape Cartridge 1.5 TB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dell™ LT05-140 SAS Tape Drive is a high-capacity data storage device that is designed to perform backups, store mission-critical data and archive files. With a combination of data compression and compaction, the tape drive provides a formatted cartridge capacity of.This product has been tested and validated on Dell™ systems to ensure it will work with your computer. It is supported by Dell™ Technical Support when used with a Dell system.

Short summary description DELL LTO-5-140 Storage drive Tape Cartridge 1.5 TB:
This short summary of the DELL LTO-5-140 Storage drive Tape Cartridge 1.5 TB data-sheet is auto-generated and uses the product title and the first six key specs.

DELL LTO-5-140, Storage drive, Tape Cartridge, Serial Attached SCSI (SAS), LTO, Black, PowerEdge 1950 PowerEdge 2970 PowerEdge R200 PowerEdge R210 PowerEdge R210 II PowerEdge R220...

Long summary description DELL LTO-5-140 Storage drive Tape Cartridge 1.5 TB:
This is an auto-generated long summary of DELL LTO-5-140 Storage drive Tape Cartridge 1.5 TB based on the first three specs of the first five spec groups.

DELL LTO-5-140. Product type: Storage drive, Media type: Tape Cartridge, Interface: Serial Attached SCSI (SAS). Native capacity: 1.5 TB. Weight: 4.44 kg. Quantity per pack: 1 pc(s)

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
Serial Attached SCSI (SAS)
Internal *
Yes
Data storage type
LTO
Product colour
Black
Performance
Compatible products
PowerEdge 1950 PowerEdge 2970 PowerEdge R200 PowerEdge R210 PowerEdge R210 II PowerEdge R220 PowerEdge R300 PowerEdge R310 PowerEdge R320 PowerEdge R410 PowerEdge R415 PowerEdge R420 PowerEdge R510 PowerEdge R515 PowerEdge R520 PowerEdge R610 PowerEdge R620 PowerEdge R710 PowerEdge R715 Poweredge R720xd PowerEdge R805 PowerEdge R810 PowerEdge R815 PowerEdge R820 PowerEdge R900 PowerEdge R905 PowerEdge R920 PowerEdge T100 PowerEdge T105 PowerEdge T110 Poweredge T110 II PowerEdge T300 PowerEdge T310 PowerEdge T320 PowerEdge T410 PowerEdge T420 PowerEdge T605 PowerEdge T610 PowerEdge T620 PowerEdge T710 PowerVault DL2100 PowerVault DL2200 PowerVault TL2000 PowerVault TL4000
Storage
Native capacity *
1.5 TB
Weight & dimensions
Weight
4.44 kg
Packaging data
Quantity per pack
1 pc(s)
Operational conditions
Relative humidity
20 - 80%
Country Distributor
United Kingdom 2 distributor(s)
Disclaimer DELL LTO-5-140 Storage drive Tape Cartridge 1.5 TB:
Disclaimer

Actual configuration might differ from illustration