location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 440-11179 backup storage device Storage drive RDX cartridge RDX 500 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440-11179
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
440-11179
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060307942187 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 09:59:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 440-11179 backup storage device Storage drive RDX cartridge RDX 500 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive RDX cartridge
  • - Serial ATA
  • - Data storage type: RDX 2:1
  • - Native capacity: 500 GB Compressed capacity: 1 TB
Long product name DELL 440-11179 backup storage device Storage drive RDX cartridge RDX 500 GB :
The long product name of DELL 440-11179 backup storage device Storage drive RDX cartridge RDX 500 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RD1000 HDD, 500GB/1TB, SATA, Black
More>>>
DELL 440-11179 backup storage device Storage drive RDX cartridge RDX 500 GB:
The official description of DELL 440-11179 backup storage device Storage drive RDX cartridge RDX 500 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 500 GB SATA Removable Disk Cartridge from Dell™ is the heart of the RD1000 Removable Disk Drive and combines a tough exterior design and an internal shock absorber. The Cartridge contains Serial ATA hard drive with up to 500 GB of native capacity and 1 TB compressed kit for fast and easy back up of large amounts of information. Simply pop in the removable disk media, select the files or folders you want to protect, then drag-and-drop them into the directory folder. To restore files, you just have to reverse the process. The drag-and-drop capability gives you random access, for quick restoration of the files. This product has been tested and validated on Dell™ systems. It is supported by Dell™ Technical Support when used with a Dell™ system.

Short summary description DELL 440-11179 backup storage device Storage drive RDX cartridge RDX 500 GB:
This short summary of the DELL 440-11179 backup storage device Storage drive RDX cartridge RDX 500 GB data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 440-11179, Storage drive, RDX cartridge, Serial ATA, 2:1, RDX, DELL PowerVault RD1000 DELL PowerEdge 2900 FS/2950/1900/840 FS/2970 FS/SC1430 FS/SC440...

Long summary description DELL 440-11179 backup storage device Storage drive RDX cartridge RDX 500 GB:
This is an auto-generated long summary of DELL 440-11179 backup storage device Storage drive RDX cartridge RDX 500 GB based on the first three specs of the first five spec groups.

DELL 440-11179. Product type: Storage drive, Media type: RDX cartridge, Interface: Serial ATA. Native capacity: 500 GB, Compressed capacity: 1 TB. Quantity per pack: 1 pc(s)

Performance
Product type *
Storage drive
Media type *
RDX cartridge
Interface *
Serial ATA
Internal *
Yes
Data storage type
RDX
Compression ratio *
2:1
Performance
Compatible products
DELL PowerVault RD1000 DELL PowerEdge 2900 FS/2950/1900/840 FS/2970 FS/SC1430 FS/SC440 FS/840/T605 FS
Storage
Native capacity *
500 GB
Compressed capacity *
1 TB
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL 440-11179 backup storage device Storage drive RDX cartridge RDX 500 GB:
Disclaimer

Actual configuration might differ from illustration