Long product name DELL 412-10196 computer cooling system Processor Heatsink/Radiatior Silver
:
Heat Sink for PowerEdge T320/T420 - Kit
The long product name of DELL 412-10196 computer cooling system Processor Heatsink/Radiatior Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Heat Sink for PowerEdge T320/T420 - Kit
More>>>
DELL 412-10196 computer cooling system Processor Heatsink/Radiatior Silver:
The official description of DELL 412-10196 computer cooling system Processor Heatsink/Radiatior Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The PE T420/320 Heat Sink absorbs and dissipates heat from another object using thermal contact. This product has been tested and validated on Dell™ systems. It is supported by Dell Technical Support when used with a Dell system.
Compatibility
This product is compatible with the following systems:
- PowerEdge T320
- PowerEdge T420
Short summary description DELL 412-10196 computer cooling system Processor Heatsink/Radiatior Silver:
This short summary of the DELL 412-10196 computer cooling system Processor Heatsink/Radiatior Silver data-sheet is auto-generated and uses the product title and the first six key specs.
DELL 412-10196, Heatsink/Radiatior, Silver
Long summary description DELL 412-10196 computer cooling system Processor Heatsink/Radiatior Silver:
This is an auto-generated long summary of DELL 412-10196 computer cooling system Processor Heatsink/Radiatior Silver based on the first three specs of the first five spec groups.
DELL 412-10196. Type: Heatsink/Radiatior. Product colour: Silver