DELL logo

DELL Inspiron N411z Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black, Brown

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39684
Info modified on:
23 Jan 2025, 18:59:50
Short summary description DELL Inspiron N411z Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black, Brown:

DELL Inspiron N411z, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 640 GB

Long summary description DELL Inspiron N411z Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black, Brown:

DELL Inspiron N411z. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.