location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron Zino HD 410 AMD Athlon II X2 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inspiron Zino HD 410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
410-9259
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Inspiron Zino HD 410 AMD Athlon II X2 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 65 W
  • - AMD Athlon II X2 2.2 GHz
  • - 4 GB DDR3-SDRAM 1 x 1 + 1 x 2 GB
  • - 1 TB Card reader integrated
  • - AMD Radeon HD 5450 1.02 TB
  • - Ethernet LAN 10,100,1000 Mbit/s
Long product name DELL Inspiron Zino HD 410 AMD Athlon II X2 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Desktop PC Black :
The long product name of DELL Inspiron Zino HD 410 AMD Athlon II X2 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inspiron ZINO HD 410, AMD Athlon II X2 P340, 4GB/1TB, ATI HD5450 1GB, Blu-Ray, Win 7
More>>>
DELL Inspiron Zino HD 410 AMD Athlon II X2 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Desktop PC Black:
The official description of DELL Inspiron Zino HD 410 AMD Athlon II X2 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Not So Ordinary

Feast your eyes on the new ultra small and light InspironTM Zino HD mini desktop. Its modest design breaks the mold with a mighty offering of features that reinvents your home entertaining experience.

A Perfect Square

Designed to fit just about anywhere, the Inspiron Zino HD packs power and entertainment into a 7.8" (20 cm) by 7.8" (20 cm) package. And with the option to interchange a choice of 7 vibrant colours plus 3 unique designs, the Zino HD can either blend in or stand out. Choose the standard Piano Black finish or customise yours with one or more of these optional styles: Flamingo Pink, Formula Red, Tangerine Orange, Plum Purple, True Blue, Spring Green and a choice of 3 patterns by artists Derek Welch, Mike Ming and Brittany Waldner.

Highly Entertaining

Transform your home entertainment center with these show-stopping features.

Hi-def entertainment
Experience all your favorite movies as if they were on the big screen with the optional DVD-RW or Blu-ray DiscTM drive. Or, turn your living room into your own personal theater by connecting to a HD TV using the HDMITM port.

Media card reader
Quickly transfer your digital photos and music from your digital camera with the optional 4-in-1 media card reader.

Ports with potential
Connect to your digital devices with the 4 USB ports, 2 of which are located in the front for convenient access. And with an additional 2 eSATA ports, you can connect to even more devices, like an external hard drive.

Impressive Power

The only thing that’s small about the Zino HD is its size. This mean and lean mini desktop has its fair share of powerful features.

Processor
Be prepared for today and tomorrow. The AMD AthlonTM Dual-Core processors provide outstanding performance in an ever-changing world of technology.

Graphics
Watch your screen come to life with integrated ATI RadeonTM HD3200 graphics3 and optional ATI discrete graphics3.

Storage
See it, love it, save it. Store your favorite music, photos and video with up to a 1TB2 hard drive.

Simple and Smart Services

Dell DataSafeTM Online
Our online backup service offers data protection by enabling customers to back up data to a safe, remote storage site using a broadband connection. Dell DataSafe Online is easy, flexible and secure. After setup, it will automatically back up data and help protect your data in the event of software, hardware or catastrophic failure.

Dell Support Center
Our centrally located, easy-to-use application provides personalised support resources. Conveniently located on your PC’s desktop with quick links to service, support and system resources. Helps keep your system up-to-date and running efficiently through automated fixes for common configuration issues.

Short summary description DELL Inspiron Zino HD 410 AMD Athlon II X2 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Desktop PC Black:
This short summary of the DELL Inspiron Zino HD 410 AMD Athlon II X2 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron Zino HD 410, 2.2 GHz, AMD Athlon II X2, 4 GB, DDR3-SDRAM, 1 TB

Long summary description DELL Inspiron Zino HD 410 AMD Athlon II X2 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Desktop PC Black:
This is an auto-generated long summary of DELL Inspiron Zino HD 410 AMD Athlon II X2 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Desktop PC Black based on the first three specs of the first five spec groups.

DELL Inspiron Zino HD 410. Processor frequency: 2.2 GHz, Processor family: AMD Athlon II X2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 5450. Power supply: 65 W. Chassis type: Desktop. Product type: PC. Weight: 1.6 kg. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II X2
Processor cores
2
Processor frequency *
2.2 GHz
Number of processors installed
1
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Storage
Total storage capacity *
1 TB
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 5450
Discrete graphics card memory
1.02 TB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Design
Chassis type *
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Audio system
HD
Product type *
PC
Power
Power supply *
65 W
Weight & dimensions
Width *
197 mm
Depth *
197 mm
Height *
89 mm
Weight *
1.6 kg
Packaging content
Display included *
No
Other features
Graphics card family
AMD
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:05:21
Uk has collected 17 expert reviews for DELL Inspiron Zino HD 410 AMD Athlon II X2 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Desktop PC Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
itreviews.com
Updated:
2016-11-14 20:05:20
The idea behind Dell's Zino HD 410 - a PC that's attached to your TV - has been round for years. The first flurry of lounge-based PCs appeared when Microsoft launched Windows XP Media Center version in 2002. The Media Center side of things was (and st...
Bottom line The Zino HD 410 is a good-looking piece of kit, but we couldn't help thinking our review sample was more powerful than required. If you're going to task it with little more than media playback, it makes more sense to go for one of the cheaper specifica...
0%
theregister.co.uk
Updated:
2016-11-14 20:05:20
With decent media streamers available for under £150 and many TVs featuring built-in network capabilities, getting content on your telly through a fully-fledged mini desktop PC might seem like a rather expensive way to do things. Still, that hasn’t sto...
Bottom line The Zino HD 410 certainly fulfills its role as a home theatre PC, and with the inclusion of a triple-core CPU, Radeon HD 5450 graphics and optical audio output it’s also far better value than its predecessors. However, although more power is always we...
70%
digitalversus.com
Updated:
2016-11-14 20:05:20
Is a PC like this a good replacement for a dedicated media player?It all depends on how much work you're willing to put in. A media player can do most things by itself, but if you use a mini PC like this, you'll have a lot of setting up to do to make s...
Good Compact, HDMI output for audio and video, Bluray player optional, SPDIF output...
Bad Wireless keyboard and mouse require USB connector, Loud overall, Entirely plastic finish, No Bluray finish in the basic version...
Bottom line Don't choose the Dell Inspiron Zino HD 410 for your front room if all you need is a media player: a dedicated device will be cheaper and better-suited. If you need an extra computer for surfing the web or doing some office work though, it can be a grea...
100%
techadvisor.co.uk
Updated:
2016-11-14 20:05:21
Product Code: D00Z4114 Dell's squarish Dell Inspiron Zino HD 410 compact desktop PC is back, with a few impressive tweaks to make it even stronger than it was before. But the internals of this tiny, black PC aren't the only things that Dell amped up:...
Bottom line The Dell Zino HD 410 is a speedy, connected, Blu-ray-ready system that takes up little more space on your bookshelf than a typical Victor Hugo novel would. You can find better-performing, easier-to-upgrade budget systems. But if a compact design is hi...
90%
kitguru.net
Updated:
2016-11-14 20:05:21
Last week we reviewed the Atom powered which we felt offered a cost effective solution for media computing demands. Today we are looking at a similarly compact, higher specification system from Dell, featuring an AMD Phenom processor with HD5450 mo...
Bottom line A capable, all round system with a tiny physical footprint...
85%
hardwareheaven.com
Updated:
2016-11-14 20:05:21
Today we will put the Zino HD 410 through a selection of tests including Blu-Ray and MKV playback, encoding and even some gaming to find out whether this model meets the needs of consumers looking for a new mini-system.
Bottom line As we noted in the introduction to this article the last version of the Zino HD was an impressive product when it was released however the features and specifications it offers are now more suited towards the budget end of the market. With today's ref...
90%
avrev.com
Updated:
2016-11-14 20:05:21
With the set-top box and Internet-connected televisions dominating the home theater space as of late, dedicated home theater PCs have become less useful from the standpoint of the mainstream user. However, there's still a niche space for those lookin...
Bottom line The Dell Inspiron Zino HD 410 is really an exceptional improvement over the previous model and is finally a viable HTPC option. It's also a great idea for videophiles seeking more specific video controls, especially with Blu-ray discs. I can easily...
0%
pcworld.com_techhive.com
Updated:
2016-11-14 20:05:21
Dell's squarish Inspiron Zino HD 410 compact desktop PC is back, with a few impressive tweaks to make it even stronger than it was before. But the internals of this tiny, black PC aren't the only things that Dell amped up: The price of our configured s...
Good Built-in Blu-ray, Integrated Wireless-N support, Customizable case top...
Bad Pricey for what it offers...
Bottom line For its size, you won’t find a more well-rounded system than Dell’s Compact PC. It’s speedy,connected, and ready for next-generation movie discs...
90%
pcmag.com
Updated:
2016-11-14 20:05:21
You can certainly use the Dell Inspiron Zino HD (Inspiron 410) ($849.99 direct) as the centerpiece in your home-theater setup. This compact desktop takes up about as much shelf space as the recent Apple Mac mini (HDMI) ($699 list, 4.5 stars), even thou...
Good Wireless keyboard and mouse. Quad-core power. Discrete graphics. Blu-ray player. 802.11a/b/g/n 2.4-GHz/5-GHz WiFi. Quiet and compact. Built-in IR receiver. Included MCE remote. Two eSATA ports. HDMI port. 6GB of memory.
Bad Only 30-day trial to McAfee SecurityCenter. Thicker than Mac mini. Not user serviceable. No HDTV tuner. External power brick.
Bottom line The Dell Inspiron Zino HD (Inspiron 410) is the perfect centerpiece in any home-theater setup. Assuming that you already have a cable company DVR, then the system becomes the perfect HDTV companion, so we award it the Editors' Choice for compact deskt...
80%