Long product name DELL 409-BBCX network transceiver module 40000 Mbit/s QSFP+
:
The long product name of DELL 409-BBCX network transceiver module 40000 Mbit/s QSFP+. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
QSFP+ 40GbE Module 2-Port Hot Swap
More>>>
DELL 409-BBCX network transceiver module 40000 Mbit/s QSFP+:
The official description of DELL 409-BBCX network transceiver module 40000 Mbit/s QSFP+ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- Features a compact space-saving design
- Ideal for high-performance network applications
The Quad Small Form-factor Pluggable (QSFP) Adapter Card from Dell is ideal for connecting your server to your network. The Adapter Card proven to be reliable and standards-based solutions.
Short summary description DELL 409-BBCX network transceiver module 40000 Mbit/s QSFP+:
This short summary of the DELL 409-BBCX network transceiver module 40000 Mbit/s QSFP+ data-sheet is auto-generated and uses the product title and the first six key specs.
DELL 409-BBCX, 40000 Mbit/s, QSFP+, Black, Stainless steel, - Dell Networking N4032 - Dell Networking N4032F - Dell Networking N4064 - Dell Networking N4064F...
Long summary description DELL 409-BBCX network transceiver module 40000 Mbit/s QSFP+:
This is an auto-generated long summary of DELL 409-BBCX network transceiver module 40000 Mbit/s QSFP+ based on the first three specs of the first five spec groups.
DELL 409-BBCX. Maximum data transfer rate: 40000 Mbit/s, Interface type: QSFP+. Product colour: Black, Stainless steel, Compatible products: - Dell Networking N4032 - Dell Networking N4032F - Dell Networking N4064 - Dell Networking N4064F...