Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 409-BBCW Internal Ethernet 10000Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
409-BBCW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
409-BBCW
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5397063837748
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 31926
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 05 Feb 2018 21:49:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 409-BBCW Internal Ethernet 10000Mbit/s networking card :
The short editorial description of DELL 409-BBCW Internal Ethernet 10000Mbit/s networking card

4x 10GBase-T Module, Hot Swap, Cat6, for Networking N4032, N4032F, N4064, N4064F
More>>>
DELL 409-BBCW Internal Ethernet 10000Mbit/s networking card:
The official marketing text of DELL 409-BBCW Internal Ethernet 10000Mbit/s networking card as supplied by the manufacturer

The 10GBase T-Module Card from Dell™ is ideal for connecting your server to your network. The 10GBase T-Module four ports Server Adapter proven to be reliable and standards-based solutions. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Compatibility
This product is compatible with the following systems:
DELL NETWORKING N4000 N4032
DELL NETWORKING N4000 N4032F
DELL NETWORKING N4000 N4064
DELL NETWORKING N4000 N4064F

Short summary description DELL 409-BBCW Internal Ethernet 10000Mbit/s networking card:
This short summary of the DELL 409-BBCW Internal Ethernet 10000Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 409-BBCW, Internal, Wired, PCI, Ethernet, 10000 Mbit/s

Long summary description DELL 409-BBCW Internal Ethernet 10000Mbit/s networking card:
This is an auto-generated long summary of DELL 409-BBCW Internal Ethernet 10000Mbit/s networking card based on the first three specs of the first five spec groups.

DELL 409-BBCW. Internal, Connectivity technology: Wired, Host interface: PCI, Interface: Ethernet. Data transfer rate (max): 10000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Internal *
The product is built in.
Yes
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ethernet
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
4
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
10000 Mbit/s
Networking
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10000 Mbit/s
Copper ethernet cabling technology
10GBASE-T
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
Sverige 1 distributor(s)
X