location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 407-BBBP InfiniBand/fibre optic cable 5 m SFP+ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
407-BBBP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
407-BBBP
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:53:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 407-BBBP InfiniBand/fibre optic cable 5 m SFP+ Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - SFP+ Male
  • - SFP+ Male
  • - 10 Gbit/s
  • - Black
Long product name DELL 407-BBBP InfiniBand/fibre optic cable 5 m SFP+ Black :
The long product name of DELL 407-BBBP InfiniBand/fibre optic cable 5 m SFP+ Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SFP+ - SFP+, 5 m, 10 Gbps
More>>>
DELL 407-BBBP InfiniBand/fibre optic cable 5 m SFP+ Black:
The official description of DELL 407-BBBP InfiniBand/fibre optic cable 5 m SFP+ Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Twinaxial Cable from Dell™ is used to connect within racks and across adjacent racks over a short distance. This cable measures 5 m in length. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

- Used to connect within racks and across adjacent racks
- Measures 5 m in length

Short summary description DELL 407-BBBP InfiniBand/fibre optic cable 5 m SFP+ Black:
This short summary of the DELL 407-BBBP InfiniBand/fibre optic cable 5 m SFP+ Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 407-BBBP, 5 m, SFP+, SFP+

Long summary description DELL 407-BBBP InfiniBand/fibre optic cable 5 m SFP+ Black:
This is an auto-generated long summary of DELL 407-BBBP InfiniBand/fibre optic cable 5 m SFP+ Black based on the first three specs of the first five spec groups.

DELL 407-BBBP. Cable length: 5 m, Connector 1: SFP+, Connector 2: SFP+

Features
Cable length *
5 m
Connector 1 *
SFP+
Connector 2 *
SFP+
Features
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Data transfer rate
10 Gbit/s
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL 407-BBBP InfiniBand/fibre optic cable 5 m SFP+ Black:
Disclaimer

Actual configuration might differ from illustration