Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 407-11161 40000Mbit/s Black,Silver network media converter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
407-11161
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
407-11161
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5397063768745
Category
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
network media converters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13743
This statistic is based on the 76071 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74337 free Open Icecat users .
Info modified on: 24 Aug 2017 01:44:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 407-11161 40000Mbit/s Black,Silver network media converter :
The short editorial description of DELL 407-11161 40000Mbit/s Black,Silver network media converter

Networking Transceiver 40GbE QSFP+ ESR 300m Reach on OM3/400m on OM4 - Kit
More>>>
DELL 407-11161 40000Mbit/s Black,Silver network media converter:
The official marketing text of DELL 407-11161 40000Mbit/s Black,Silver network media converter as supplied by the manufacturer

The Dell™ QSFP+ transceiver delivers fiber connectivity to extend the range of your network.

Short summary description DELL 407-11161 40000Mbit/s Black,Silver network media converter:
This short summary of the DELL 407-11161 40000Mbit/s Black,Silver network media converter data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 407-11161, 40000 Mbit/s, 40GBASE-SR, QSFP+, Wired, 300 m, Black, Silver

Long summary description DELL 407-11161 40000Mbit/s Black,Silver network media converter:
This is an auto-generated long summary of DELL 407-11161 40000Mbit/s Black,Silver network media converter based on the first three specs of the first five spec groups.

DELL 407-11161. Data transfer rate (max): 40000 Mbit/s, Converter output interface: 40GBASE-SR. Fiber optic connector: QSFP+, Connectivity technology: Wired. Maximum transfer distance: 300 m. Colour of product: Black, Silver

Networking
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
40000 Mbit/s
Converter output interface
40GBASE-SR
Ports & interfaces
Fiber optic connector *
This terminates the end of an optical fiber, and enables quicker connection and disconnection than splicing. The connectors mechanically couple and align the cores of fibers so light can pass. Better connectors lose very little light due to reflection or misalignment of the fibers. In all there have been about 100 types of optic fiber connectors produced.
QSFP+
Connectivity technology
Wired
Performance
Maximum transfer distance *
The greatest distance over which the data/signal can be transferred.
300 m
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black, Silver
Management features
Hot-swap
Yes
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
France 1 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)
Australia 1 distributor(s)
X