Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 407-10946 100000Mbit/s XFP network transceiver module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
407-10946
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
407-10946
Category
Device comprising both a transmitter and a receiver which are used in computer networks.
network transceiver modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19415
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 04 Jan 2017 11:39:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 407-10946 100000Mbit/s XFP network transceiver module :
The short editorial description of DELL 407-10946 100000Mbit/s XFP network transceiver module

10GbE XFP Optical Transceiver, hot-pluggable, CX4
More>>>
DELL 407-10946 100000Mbit/s XFP network transceiver module:
The official marketing text of DELL 407-10946 100000Mbit/s XFP network transceiver module as supplied by the manufacturer

Dell™ Long-wavelength XFP Optical Transceiver delivers fiber connectivity to extend the range of your network. This hot-pluggable transceiver with XFP (Small Form Factor Pluggable) footprint features LC connector.It provides a unique enhanced digital diagnostic monitoring interface, which allows real-time access to device operating parameters such as transceiver temperature, laser bias current, transmitted optical power, received optical power and transceiver supply voltage. This product has been tested and validated on Dell™ systems to ensure it will work with your computer and is compatible with Dell™ PowerConnect™ switch. It is supported by Dell™ Technical Support when used with a Dell system.

Short summary description DELL 407-10946 100000Mbit/s XFP network transceiver module:
This short summary of the DELL 407-10946 100000Mbit/s XFP network transceiver module data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 407-10946, 100000 Mbit/s, XFP, CX4, DELL PowerConnect

Long summary description DELL 407-10946 100000Mbit/s XFP network transceiver module:
This is an auto-generated long summary of DELL 407-10946 100000Mbit/s XFP network transceiver module based on the first three specs of the first five spec groups.

DELL 407-10946. Data transfer rate (max): 100000 Mbit/s, Interface type: XFP, Fiber optic connector: CX4. Compatible products: DELL PowerConnect

Networking
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
100000 Mbit/s
Interface type *
XFP
Fiber optic connector
This terminates the end of an optical fiber, and enables quicker connection and disconnection than splicing. The connectors mechanically couple and align the cores of fibers so light can pass. Better connectors lose very little light due to reflection or misalignment of the fibers. In all there have been about 100 types of optic fiber connectors produced.
CX4
Performance
Hot-Plug support
Device has hot-plug capability, which means that user can replace system components without shutting down the system.
Yes
Compatible products
Other products that can be used with this product.
DELL PowerConnect
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
France 1 distributor(s)
X