location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 407-10357 network transceiver module 10000 Mbit/s SFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
407-10357
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
407-10357
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 11:47:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 407-10357 network transceiver module 10000 Mbit/s SFP :
The long product name of DELL 407-10357 network transceiver module 10000 Mbit/s SFP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10GbE SR SFP+ Transceiver for Intel 10GbE Dual Port Server Adapter – Kit
More>>>
DELL 407-10357 network transceiver module 10000 Mbit/s SFP:
The official description of DELL 407-10357 network transceiver module 10000 Mbit/s SFP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dell™ Short-wavelength SFP Transceiver delivers fiber connectivity to extend the range of your network. This hot-pluggable transceiver with SFP (Small Form Factor Pluggable) footprint features duplex LC connector and provides up to 1.25 Gbps bi-directional data transfer rate. It supports transmission distances of up to 300 m (984.25 ft) for 62.5/125µm MMF and 500 m (1640.42 ft) for 50/125µm MMF fiber cabling. The transceiver complies with Gigabit Ethernet as specified in IEEE 802.3 and Fiber Channel FC-PH, PH2, PH3 and FC-PI 10.0. Additionally, it provides a unique enhanced digital diagnostic monitoring interface, which allows real-time access to device operating parameters such as transceiver temperature, laser bias current, transmitted optical power, received optical power, and transceiver supply voltage. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Product Highlights:
- Up to 1.25 Gbps bi-directional data links Hot-pluggable SFP footprint
- 850 nm VCSEL laser transmitter
- Duplex LC connector
- Up to 300 m (984.25 ft) for 62.5/125µm MMF and 500 m (1640.42 ft) for 50/125µm MMF fiber cabling
- Metal enclosure, for lower EMI
- Built-in digital diagnostic functions

Compatible with:
- Seclect PowerEdge
- PowerVault NX3000 RACK

Short summary description DELL 407-10357 network transceiver module 10000 Mbit/s SFP:
This short summary of the DELL 407-10357 network transceiver module 10000 Mbit/s SFP data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 407-10357, 10000 Mbit/s, SFP, LC, 500 m, IEEE 802.3

Long summary description DELL 407-10357 network transceiver module 10000 Mbit/s SFP:
This is an auto-generated long summary of DELL 407-10357 network transceiver module 10000 Mbit/s SFP based on the first three specs of the first five spec groups.

DELL 407-10357. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP, Fiber optic connector: LC

Performance
Maximum data transfer rate *
10000 Mbit/s
Interface type *
SFP
Performance
Fiber optic connector
LC
Maximum transfer distance
500 m
Networking standards
IEEE 802.3
Country Distributor
Magyarország 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Disclaimer DELL 407-10357 network transceiver module 10000 Mbit/s SFP:
Disclaimer

Actual configuration might differ from illustration