location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL QLogic QLE8152 Internal Fiber 10000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QLogic QLE8152
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406-BBDJ
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2018 15:35:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL QLogic QLE8152 Internal Fiber 10000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Fiber
  • - 10000 Mbit/s
  • - Internal
Long product name DELL QLogic QLE8152 Internal Fiber 10000 Mbit/s :
The long product name of DELL QLogic QLE8152 Internal Fiber 10000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QLogic QLE8152 Dual Port 10Gbps FCoE Converged Network Adapter
More>>>
DELL QLogic QLE8152 Internal Fiber 10000 Mbit/s:
The official description of DELL QLogic QLE8152 Internal Fiber 10000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dell™ QLE8152 Converged Network Adapter supports simultaneous LAN (TCP/IP) and SAN (Fibre Channel over Ethernet (FCoE), iSCSI) traffic at line-rate, 10Gbps Ethernet speed. Convergence of traffic lowers data center costs by eliminating the need for separate LAN and SAN infrastructure. Data centers now need fewer adapters, cables, and switches, which also means reduced power and cooling costs. In addition, these adapters are fully compatible with existing Fibre Channel and iSCSI storage, providing investment protection for existing infrastructure. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

- Ensures 10 Gbps per-port maximum throughput for high bandwidth storage (SAN) and networking (LAN) traffic
- Supports full hardware offload for FCoE and iSCSI protocol processing
- Featured full support for TCP/IP and Ethernet performance enhancements
- Manage networking, FCoE, and iSCSI with a single, unified management application (GUI and CLI)
- Create virtual adapters with guaranteed bandwidth allocations using unique Switch Independent Partitioning feature

This product is compatible with the following systems:
- PowerEdge 1950
- PowerEdge 2900
- PowerEdge 2950
- PowerEdge 2970
- PowerEdge R410
- PowerEdge R415
- PowerEdge R510
- PowerEdge R515
- PowerEdge R610
- PowerEdge R710
- PowerEdge R805
- PowerEdge R810
- PowerEdge R900
- PowerEdge R905
- PowerEdge T610
- PowerEdge T710
- PowerVault NX3100.

Short summary description DELL QLogic QLE8152 Internal Fiber 10000 Mbit/s:
This short summary of the DELL QLogic QLE8152 Internal Fiber 10000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

DELL QLogic QLE8152, Internal, Wired, Fiber, 10000 Mbit/s, Green

Long summary description DELL QLogic QLE8152 Internal Fiber 10000 Mbit/s:
This is an auto-generated long summary of DELL QLogic QLE8152 Internal Fiber 10000 Mbit/s based on the first three specs of the first five spec groups.

DELL QLogic QLE8152. Internal. Connectivity technology: Wired, Interface: Fiber. Maximum data transfer rate: 10000 Mbit/s. Product colour: Green

Ports & interfaces
Connectivity technology *
Wired
Interface *
Fiber
Fiber ports quantity
2
Fiber optic connector
SFP+
Network
Maximum data transfer rate *
10000 Mbit/s
Networking standards *
IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3ak, IEEE 802.3ap, IEEE 802.3x
Full duplex
Yes
Jumbo frames support
Yes
Supported network protocols
TCP/IP, UDP/IP, iSCSI, ARP
Design
Product colour
Green
Internal *
Yes
Design
Compatible products
Dell: PowerEdge 1950 PowerEdge 2900 PowerEdge 2950 PowerEdge 2970 PowerEdge R410 PowerEdge R415 PowerEdge R510 PowerEdge R515 PowerEdge R610 PowerEdge R710 PowerEdge R805 PowerEdge R810 PowerEdge R900 PowerEdge R905 PowerEdge T610 PowerEdge T710 PowerVault NX3100
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Depth
158 mm
Height
64.5 mm
Packaging data
Quantity
1
Other features
Flow control support
Yes
Fiber Channel over Ethernet
Yes
Country Distributor
United Kingdom 1 distributor(s)