DELL 405-AAMY, SAS, Serial ATA III, PCI Express, 0, 1, 5, 6, 10, 50, 60, 12 Gbit/s, 2048 MB, DDR3
DELL 405-AAMY. Supported storage drive interfaces: SAS, Serial ATA III, Host interface: PCI Express. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 12 Gbit/s, Internal memory: 2048 MB. Voltage: 3.3 V. Width: 167.6 mm, Height: 64.4 mm