location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PERC H710 RAID controller PCI Express x8 2 6 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PERC H710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
405-12174
Category:
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required. A RIAD controller, which is a type of disk array controller, is a device which manages the physical disk drives and presents them to the computer as logical units.
RAID Controllers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2018 19:07:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PERC H710 RAID controller PCI Express x8 2 6 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supported storage drive interfaces: SAS, Serial ATA
  • - Host interface: PCI Express x8
  • - RAID levels: 0, 1, 5, 6, 10, 50, 60
  • - 6 Gbit/s
  • - Number of devices supported: 32
  • - 8 channels
Warranty: 3 years
Long product name DELL PERC H710 RAID controller PCI Express x8 2 6 Gbit/s :
The long product name of DELL PERC H710 RAID controller PCI Express x8 2 6 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PERC H710 Integrated RAID Controller Card-512MB NV Cache, Low Profile Adapter
More>>>
DELL PERC H710 RAID controller PCI Express x8 2 6 Gbit/s:
The official description of DELL PERC H710 RAID controller PCI Express x8 2 6 Gbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PERC H710 Integrated RAID Controller from Dell offers reliability and performance in addition to providing management with the tolerant disk subsystem failures. This RAID controller offers expandable 512MB storage capacity to improve the performance of your server systems. The double module channel provides high-speed connectivity. This product has been tested and validated on Dell systems to ensure compatibility with your computer. It is supported by Dell Technical Support when used with a Dell system.

This product is compatible with the following systems:
- PowerEdge R620

Short summary description DELL PERC H710 RAID controller PCI Express x8 2 6 Gbit/s:
This short summary of the DELL PERC H710 RAID controller PCI Express x8 2 6 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PERC H710, SAS, Serial ATA, PCI Express x8, 0, 1, 5, 6, 10, 50, 60, 6 Gbit/s, LP, 512 MB

Long summary description DELL PERC H710 RAID controller PCI Express x8 2 6 Gbit/s:
This is an auto-generated long summary of DELL PERC H710 RAID controller PCI Express x8 2 6 Gbit/s based on the first three specs of the first five spec groups.

DELL PERC H710. Supported storage drive interfaces: SAS, Serial ATA, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 6 Gbit/s, Form factor: LP. Depth: 167.6 mm, Height: 64.4 mm

Ports & interfaces
Supported storage drive interfaces *
SAS, Serial ATA
Host interface *
PCI Express x8
PCI Express slots version
2
Performance
RAID levels *
0, 1, 5, 6, 10, 50, 60
Data transfer rate
6 Gbit/s
Form factor
LP
Internal memory
512 MB
Number of devices supported
32
Sustained data transfer rate (native)
600 MB/s
Performance
Channels quantity
8 channels
Compatible products
Dell PowerEdge R620
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Weight & dimensions
Depth
167.6 mm
Height
64.4 mm