Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 405-11482 Internal mini SAS interface cards/adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
405-11482
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
405-11482
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5052183503422 show
Category
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 63364
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 16 Dec 2017 14:22:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 405-11482 Internal mini SAS interface cards/adapter :
The short editorial description of DELL 405-11482 Internal mini SAS interface cards/adapter

6Gbps SAS HBA Card - Kit
More>>>

DELL 405-11482 Internal mini SAS interface cards/adapter:
The official marketing text of DELL 405-11482 Internal mini SAS interface cards/adapter as supplied by the manufacturer
The Dell™ PowerEdge 6Gbps SAS HBA cards are part of the third generation of the Dell Serial-Attached SCSI (SAS) controllers. They are compliant with the T10 SAS 2.0 specification, providing up to 6 GB/sec throughput, and improved hardware performance. The 6Gbps SAS HBA, available as a standard half-length/half-height PCI-E card with PCI-E x8 link width, provides support for Dell-supported external SAS tape devices. The card can be used on platforms with either PCI-E x8 or x16 connectors, and communicates with SAS devices using 2x4 mini-SAS external connectors.

- SAS 2.0 compliance, 6Gb/sec throughput
- Support for LT03 060 and LT04 tape drives
- Support for full hardware Transport Layer Retry (TLR), to improve maximum tape throughput
- Mini-SAS connectors, External
- PCI-E 2.0 compliant to key features.

Compatible with
- PowerEdge
- PowerVault

This product is compatible with the following systems:
- PowerEdge 1950
- PowerEdge M610x
- PowerEdge R200
- PowerEdge R210
- PowerEdge R210 II
- PowerEdge R220
- PowerEdge R300
- PowerEdge R320
- PowerEdge R905
- PowerEdge R920
- PowerEdge T110
- Poweredge T110 II
- PowerEdge T300
- PowerEdge T320
- PowerEdge T605
- PowerEdge VRTX
- PowerVault DL2100
- PowerVault DL2300
- PowerVault LTO5 - 140
- PowerVault MD3200
- PowerVault MD3200i
- PowerVault NX3600
- PowerVault TL2000
- PowerVault TL4000.
Short summary description DELL 405-11482 Internal mini SAS interface cards/adapter:
This short summary of the DELL 405-11482 Internal mini SAS interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
DELL 405-11482, PCIe, mini SAS, Half-height (low-profile), 533 MHz, 6 Gbit/s
Long summary description DELL 405-11482 Internal mini SAS interface cards/adapter :

DELL 405-11482. Host interface: PCIe, Output interface: mini SAS, PCI Card form factor: Half-height (low-profile). Chipset: 533 MHz, Bandwidth: 6 Gbit/s

This is an auto-generated long summary of DELL 405-11482 Internal mini SAS interface cards/adapter based on the first three specs of the first five spec groups.
Ports & interfaces
Internal *
The product is built in.
Yes
Host interface *
Interface that enables a host controller to communicate with a driver.
PCIe
Output interface *
The socket (port) where the output connectors are connected.
mini SAS
PCI Card form factor
Design of the PCI Card.
Half-height (low-profile)
Ports & interfaces
External mini-SAS ports
2
Performance
Chipset
Set of electronic components in an integrated circuit that manages the data flow between the processor, memory and peripherals. It is usually found in the motherboard of a computer. Chipsets are usually designed to work with a specific family of microprocessors. Because it controls communications between the processor and external devices, the chipset plays a crucial role in determining system performance.
533 MHz
Bandwidth
6 Gbit/s
Country Distributor
Nederland 2 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
France 2 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
Norway 1 distributor(s)
Sverige 1 distributor(s)
X