Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PERC H700 PCI Express 2.0 6Gbit/s RAID controller

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PERC H700
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
405-11475
Category
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required. A RIAD controller, which is a type of disk array controller, is a device which manages the physical disk drives and presents them to the computer as logical units.
RAID controllers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9963
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 21 Feb 2018 00:51:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL PERC H700 PCI Express 2.0 6Gbit/s RAID controller :
The short editorial description of DELL PERC H700 PCI Express 2.0 6Gbit/s RAID controller

PERC H700 Modular RAID Controller 512MBCache - Kit
More>>>
DELL PERC H700 PCI Express 2.0 6Gbit/s RAID controller:
The official marketing text of DELL PERC H700 PCI Express 2.0 6Gbit/s RAID controller as supplied by the manufacturer

As storage demands expand and processing loads grow, it becomes increasingly more difficult for administrators to achieve maximum performance from their applications. The Dell PowerEdge RAID Controller (PERC) card offers unmatched I/O performance for database applications, streaming digital media environments and storage intensive applications.

This product is compatible with the following systems:
PowerEdge M610
PowerEdge M610x
PowerEdge M710
PowerEdge M710HD
PowerEdge M910
PowerEdge M915

Short summary description DELL PERC H700 PCI Express 2.0 6Gbit/s RAID controller:
This short summary of the DELL PERC H700 PCI Express 2.0 6Gbit/s RAID controller data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PERC H700, SAS, PCI Express, Half-height, 0, 1, 5, 6, 10, 512 MB, 6 Gbit/s

Long summary description DELL PERC H700 PCI Express 2.0 6Gbit/s RAID controller:
This is an auto-generated long summary of DELL PERC H700 PCI Express 2.0 6Gbit/s RAID controller based on the first three specs of the first five spec groups.

DELL PERC H700. Supported storage drive interfaces: SAS, Host interface: PCI Express, PCI Card form factor: Half-height. RAID levels: 0, 1, 5, 6, 10, Internal memory: 512 MB, Data transfer rate: 6 Gbit/s. Windows operating systems supported: Windows 7 Enterprise,Windows 7 Enterprise x64,Windows 7 Home Basic,Windows 7 Home Basic...

Ports & interfaces
Supported storage drive interfaces *
SAS
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI Express
PCI Express slots version
2.0
PCI Card form factor
Design of the PCI Card.
Half-height
Performance
RAID levels *
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 6, 10
Performance
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
512 MB
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
6 Gbit/s
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
4 channels
Technical details
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
600 Mbit/s
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Enterprise,Windows 7 Enterprise x64,Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
X