Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PERC H200 PCI Express 2.0 6Gbit/s RAID controller

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PERC H200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
405-11444
Category
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required. A RIAD controller, which is a type of disk array controller, is a device which manages the physical disk drives and presents them to the computer as logical units.
RAID controllers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9905
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 12 Jan 2017 13:09:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL PERC H200 PCI Express 2.0 6Gbit/s RAID controller :
The short editorial description of DELL PERC H200 PCI Express 2.0 6Gbit/s RAID controller

PERC H200 Modular RAID Controller - Kit
More>>>
DELL PERC H200 PCI Express 2.0 6Gbit/s RAID controller:
The official marketing text of DELL PERC H200 PCI Express 2.0 6Gbit/s RAID controller as supplied by the manufacturer

As storage demands expand and processing loads grow, it becomes increasingly more difficult for administrators to achieve maximum performance from their applications. The Dell PowerEdge RAID Controller (PERC) card offers unmatched I/O performance for database applications, streaming digital media environments and storage intensive applications.

Short summary description DELL PERC H200 PCI Express 2.0 6Gbit/s RAID controller:
This short summary of the DELL PERC H200 PCI Express 2.0 6Gbit/s RAID controller data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PERC H200, SAS, PCI Express, 0, 1, 10, 6 Gbit/s, 600 MB/s, 4 channels

Long summary description DELL PERC H200 PCI Express 2.0 6Gbit/s RAID controller:
This is an auto-generated long summary of DELL PERC H200 PCI Express 2.0 6Gbit/s RAID controller based on the first three specs of the first five spec groups.

DELL PERC H200. Supported storage drive interfaces: SAS, Host interface: PCI Express. RAID levels: 0, 1, 10, Data transfer rate: 6 Gbit/s, Sustained data transfer rate (native): 600 MB/s

Ports & interfaces
Supported storage drive interfaces *
SAS
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI Express
PCI Express slots version
2.0
Performance
RAID levels *
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 10
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
6 Gbit/s
Number of devices supported
The amount of devices that can be used with this product.
4
Performance
Sustained data transfer rate (native)
600 MB/s
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
4 channels
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Yes
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)
X