DELL logo

DELL 400-AMIK internal solid state drive 960 GB 2.5" Serial ATA III MLC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133313
Info modified on:
07 Mar 2024, 15:34:52
Long product name DELL 400-AMIK internal solid state drive 960 GB 2.5" Serial ATA III MLC:

960GB, SATA III, 2.5"

DELL 400-AMIK internal solid state drive 960 GB 2.5" Serial ATA III MLC:

Increase the storage capacity of your Dell™ System with 960GB Solid State Drive from Dell. It boasts a storage capacity of up to 960GB, enabling users to store large amounts of data. This drive delivers enhanced data transfer speed of up to 6Gbps .

- Offers up to 960GB storage capacity
- Equipped with SATA interface which delivers high data transfer rate
- Solid State design offers ruggedness and fast data access

Benefits of SSD over spin drives:
- More Durable: Feature a non-mechanical design of NAND flash mounted on circuit boards, and are more shock resistant.
- Faster: Faster data access, boot ups, file transfers, and an overall quicker computing experience than hard drives.
- Quieter: Run at near silent operation unlike loud, whirring hard disc drives.
- Lighter: Flash-based SSDs weigh considerably less.
- Cooler: SSDs require little power to operate, resulting in less heat output by your system.
- More Efficient: Consume less power at peak load.

Short summary description DELL 400-AMIK internal solid state drive 960 GB 2.5" Serial ATA III MLC:

DELL 400-AMIK, 960 GB, 2.5", 0.6 Gbit/s

Long summary description DELL 400-AMIK internal solid state drive 960 GB 2.5" Serial ATA III MLC:

DELL 400-AMIK. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 0.6 Gbit/s, Component for: Server/workstation

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL 400-AMIK internal solid state drive 960 GB 2.5" Serial ATA III MLC 400-AMIK:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.