location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 400-ALFF internal solid state drive 1.8" 480 GB Serial ATA TLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-ALFF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-ALFF show
Show alternative article codes used in the online market place
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 400-ALFF internal solid state drive 1.8" 480 GB Serial ATA TLC :
The long product name of DELL 400-ALFF internal solid state drive 1.8" 480 GB Serial ATA TLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

480 GB Solid State Hard Drive uSerial ATA Read Intensive Slim TLC Hot-plug Drive, PM863
More>>>
DELL 400-ALFF internal solid state drive 1.8" 480 GB Serial ATA TLC:
The official description of DELL 400-ALFF internal solid state drive 1.8" 480 GB Serial ATA TLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Offers up to 480 GB storage capacity
- Equipped with Serial ATA interface which delivers high data transfer rate
- Solid State design offers ruggedness and fast data access

Benefits of SSD over spin drives:
- More Durable: Feature a non-mechanical design of NAND flash mounted on circuit boards, and are more shock resistant.
- Faster: Faster data access, boot ups, file transfers, and an overall quicker computing experience than hard drives.
- Quieter: Run at near silent operation unlike loud, whirring hard disc drives.
- Lighter: Flash-based SSDs weigh considerably less.
- Cooler: SSDs require little power to operate, resulting in less heat output by your system.
- More Efficient: Consume less power at peak load.

Increase the storage capacity of your Dell™ System with 480 GB Solid State Hard Drive from Dell. It boasts a storage capacity of up to 480 GB, enabling users to store large amounts of data. Featuring Serial ATA interface, this hard drive delivers enhanced data transfer speed of up to 6 Gbps.

This product is compatible with the following systems:
- PowerEdge C4130
- PowerEdge FC430
- PowerEdge FC630
- PowerEdge FC830
- PowerEdge M630
- PowerEdge M830
- PowerEdge R630
- PowerEdge R730XD
- PowerEdge T330.

Short summary description DELL 400-ALFF internal solid state drive 1.8" 480 GB Serial ATA TLC:
This short summary of the DELL 400-ALFF internal solid state drive 1.8" 480 GB Serial ATA TLC data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 400-ALFF, 480 GB, 1.8", 6 Gbit/s

Long summary description DELL 400-ALFF internal solid state drive 1.8" 480 GB Serial ATA TLC:
This is an auto-generated long summary of DELL 400-ALFF internal solid state drive 1.8" 480 GB Serial ATA TLC based on the first three specs of the first five spec groups.

DELL 400-ALFF. SSD capacity: 480 GB, SSD form factor: 1.8", Data transfer rate: 6 Gbit/s

Features
SSD form factor *
1.8"
SSD capacity *
480 GB
Interface *
Serial ATA
Memory type *
TLC
Data transfer rate
6 Gbit/s
Hot-swap
Yes
Windows operating systems supported
Yes
Features
Linux operating systems supported
Yes
Compatible products
Dell: PowerEdge C4130 PowerEdge FC430 PowerEdge FC630 PowerEdge FC830 PowerEdge M630 PowerEdge M830 PowerEdge R630 PowerEdge R730XD PowerEdge T330
Other features
Product colour
Grey
Internal
Yes
Host transfer rate
600 MB/s
Country Distributor
United States 1 distributor(s)