Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 400-26678 internal solid state drive 2.5" 400 GB Serial ATA II MLC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-26678
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-26678
Category
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5218
This statistic is based on the 93555 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91454 free Open Icecat users.
Info modified on: 08 Jan 2019 15:59:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 400-26678 internal solid state drive 2.5" 400 GB Serial ATA II MLC :
The short editorial description of DELL 400-26678 internal solid state drive 2.5" 400 GB Serial ATA II MLC

Value 400GB, MLC, SATA II, Hotplug 2.5"
More>>>
DELL 400-26678 internal solid state drive 2.5" 400 GB Serial ATA II MLC:
The official marketing text of DELL 400-26678 internal solid state drive 2.5" 400 GB Serial ATA II MLC as supplied by the manufacturer

Dell's solid-state drive portfolio.

Dell offers different solid-state drive (SSD) solutions to meet different customer needs. Enterprise SSDs as a class are unique to client or consumer-based SSD in terms of reliability, performance and architecture. While consumer-based SSDs, such as those utilized in notebooks are designed with a focus on consumer-based workloads, rigidity and battery life, enterprise-class SSDs are designed around enterprise application I/O (input/output) requirements with the primary attribute focus being on random I/O performance and reliability.

Short summary description DELL 400-26678 internal solid state drive 2.5" 400 GB Serial ATA II MLC:
This short summary of the DELL 400-26678 internal solid state drive 2.5" 400 GB Serial ATA II MLC data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 400-26678, 400 GB, 2.5", 3 Gbit/s

Long summary description DELL 400-26678 internal solid state drive 2.5" 400 GB Serial ATA II MLC:
This is an auto-generated long summary of DELL 400-26678 internal solid state drive 2.5" 400 GB Serial ATA II MLC based on the first three specs of the first five spec groups.

DELL 400-26678. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 3 Gbit/s

Features
SSD form factor *
The size of the solid-state drive, given in inches
2.5"
SSD capacity *
The Solid State Drive's data storage capacity.
400 GB
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA II
Memory type *
Type of memory in the device e.g. DDR3, SRAM (Static RAM).
MLC
Features
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
3 Gbit/s
S.M.A.R.T. support
Yes
Hot-swap
Yes
Other features
Internal
The product is built in.
Yes