location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 400-23985 internal solid state drive 200 GB 2.5" SAS SLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-23985
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-23985
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 400-23985 internal solid state drive 200 GB 2.5" SAS SLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200 GB 2.5" SAS
  • - SLC
  • - S.M.A.R.T. support
Long product name DELL 400-23985 internal solid state drive 200 GB 2.5" SAS SLC :
The long product name of DELL 400-23985 internal solid state drive 200 GB 2.5" SAS SLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mainstream 200GB, SLC, SAS 6Gbps, Hotplug 2.5"
More>>>
DELL 400-23985 internal solid state drive 200 GB 2.5" SAS SLC:
The official description of DELL 400-23985 internal solid state drive 200 GB 2.5" SAS SLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dell's solid-state drive portfolio.

Dell offers different solid-state drive (SSD) solutions to meet different customer needs. Enterprise SSDs as a class are unique to client or consumer-based SSD in terms of reliability, performance and architecture. While consumer-based SSDs, such as those utilized in notebooks are designed with a focus on consumer-based workloads, rigidity and battery life, enterprise-class SSDs are designed around enterprise application I/O (input/output) requirements with the primary attribute focus being on random I/O performance and reliability.

Short summary description DELL 400-23985 internal solid state drive 200 GB 2.5" SAS SLC:
This short summary of the DELL 400-23985 internal solid state drive 200 GB 2.5" SAS SLC data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 400-23985, 200 GB, 2.5", 6 Gbit/s

Long summary description DELL 400-23985 internal solid state drive 200 GB 2.5" SAS SLC:
This is an auto-generated long summary of DELL 400-23985 internal solid state drive 200 GB 2.5" SAS SLC based on the first three specs of the first five spec groups.

DELL 400-23985. SSD capacity: 200 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s

Features
SSD capacity *
200 GB
SSD form factor *
2.5"
Interface *
SAS
Memory type *
SLC
Features
Data transfer rate
6 Gbit/s
S.M.A.R.T. support
Yes
Hot-swap
Yes
Other features
Internal
Yes