Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 400-19745 600GB SCSI internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-19745
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-19745
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13960
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 19:15:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name DELL 400-19745 600GB SCSI internal hard drive :
The short editorial description of DELL 400-19745 600GB SCSI internal hard drive

600GB HDD, 15000 rpm, 8.89 cm (3.5 ") , SCSI, SED, Silver/Grey
More>>>

DELL 400-19745 600GB SCSI internal hard drive:
The official marketing text of DELL 400-19745 600GB SCSI internal hard drive as supplied by the manufacturer
Increase the storage capacity of your Dell™ system with this 600 GB Hard Drive from Dell. It boasts a storage capacity of 600 GB, enabling users to store large amounts of data. This hard drive features a Serial Attached SCSI interface and it offers a maximum rotational speed of 15,000 RPM. This product has been tested and validated on Dell systems and is compatible with select Dell Systems. It is supported by Dell Technical Support when used with a Dell system.

Highlights:
- 600 GB formatted capacity for applications that require enhanced performance.
- Offers a data transfer rate of up to 6 Gbps.
- Serial Attached SCSI interface delivers optimum data transfer rates.
- This product has been tested and validated on Dell systems to ensure it will work with your computer.
- Supported by Dell Technical Support when used with a Dell system.
Short summary description DELL 400-19745 600GB SCSI internal hard drive:
This short summary of the DELL 400-19745 600GB SCSI internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
DELL 400-19745, 3.5", 600 GB, 15000 RPM, SCSI
Long summary description DELL 400-19745 600GB SCSI internal hard drive :

DELL 400-19745. Hard drive size: 3.5", Hard drive capacity: 600 GB, Hard drive speed: 15000 RPM, Hard drive interface: SCSI

This is an auto-generated long summary of DELL 400-19745 600GB SCSI internal hard drive based on the first three specs of the first five spec groups.
Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
600 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SCSI
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
15000 RPM
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Hard drive
Component for *
What this product is used as a part of (component for).
Notebook
Other features
Internal
The product is built in.
Yes
USB powered
The device can be powered via a USB connection.
No
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
X