Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 146GB SAS Hard Drive 146GB SAS internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
146GB SAS Hard Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
341-4732
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5711045034206
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14830
This statistic is based on the 77183 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75386 free Open Icecat users .
Info modified on: 19 Mar 2018 00:15:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 146GB SAS Hard Drive 146GB SAS internal hard drive :
The short editorial description of DELL 146GB SAS Hard Drive 146GB SAS internal hard drive

146GB SAS Hard Drive Hot Plug 2.5"
More>>>
DELL 146GB SAS Hard Drive 146GB SAS internal hard drive:
The official marketing text of DELL 146GB SAS Hard Drive 146GB SAS internal hard drive as supplied by the manufacturer

146GB SAS Hard Drive Hot Plug 2.5" HD Single Port (SP).

Short summary description DELL 146GB SAS Hard Drive 146GB SAS internal hard drive:
This short summary of the DELL 146GB SAS Hard Drive 146GB SAS internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 146GB SAS Hard Drive, 2.5", 146 GB, 10000 RPM, SAS

Long summary description DELL 146GB SAS Hard Drive 146GB SAS internal hard drive:
This is an auto-generated long summary of DELL 146GB SAS Hard Drive 146GB SAS internal hard drive based on the first three specs of the first five spec groups.

DELL 146GB SAS Hard Drive. Hard drive size: 2.5", Hard drive capacity: 146 GB, Hard drive speed: 10000 RPM, Hard drive interface: SAS

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
146 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SAS
Hard drive
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Hard drive size *
The amount of data that the hard drive can store.
2.5"
Component for *
What this product is used as a part of (component for).
Server/workstation
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
X