location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Intel Xeon E5-2630L v4 processor 1.8 GHz 25 MB Smart Cache

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E5-2630L v4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
338-BJEQ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063831197
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Intel Xeon E5-2630L v4 processor 1.8 GHz 25 MB Smart Cache
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 v4 E5-2630LV4 1.8 GHz
  • - 25 MB Smart Cache LGA 2011-v3
  • - Processor cores: 10 14 nm 64-bit 55 W
  • - Maximum internal memory supported by processor: 1.54 TB DDR4-SDRAM
Long product name DELL Intel Xeon E5-2630L v4 processor 1.8 GHz 25 MB Smart Cache :
The long product name of DELL Intel Xeon E5-2630L v4 processor 1.8 GHz 25 MB Smart Cache. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Processor E5-2630L v4(25M Cache, 1.80 GHz)
More>>>
DELL Intel Xeon E5-2630L v4 processor 1.8 GHz 25 MB Smart Cache:
The official description of DELL Intel Xeon E5-2630L v4 processor 1.8 GHz 25 MB Smart Cache as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Conflict Free
“Conflict free” means “DRC conflict free”, which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.

Intel® Virtualization Technology for Directed I/O (VT-d)
Intel® Virtualization Technology for Directed I/O (VT-d) continues from the existing support for IA-32 (VT-x) and Itanium® processor (VT-i) virtualization adding new support for I/O-device virtualization. Intel VT-d can help end users improve security and reliability of the systems and also improve performance of I/O devices in virtualized environments.

Intel® TSX-NI
Intel® Transactional Synchronization Extensions New Instructions (Intel® TSX-NI) are a set of instructions focused on multi-threaded performance scaling. This technology helps make parallel operations more efficient via improved control of locks in software.

Intel® 64
Intel® 64 architecture delivers 64-bit computing on server, workstation, desktop and mobile platforms when combined with supporting software.¹ Intel 64 architecture improves performance by allowing systems to address more than 4 GB of both virtual and physical memory.

Short summary description DELL Intel Xeon E5-2630L v4 processor 1.8 GHz 25 MB Smart Cache:
This short summary of the DELL Intel Xeon E5-2630L v4 processor 1.8 GHz 25 MB Smart Cache data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Intel Xeon E5-2630L v4, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, Intel, E5-2630LV4, 1.8 GHz

Long summary description DELL Intel Xeon E5-2630L v4 processor 1.8 GHz 25 MB Smart Cache:
This is an auto-generated long summary of DELL Intel Xeon E5-2630L v4 processor 1.8 GHz 25 MB Smart Cache based on the first three specs of the first five spec groups.

DELL Intel Xeon E5-2630L v4. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1.54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S. Compatibility: - PowerEdge C4130 - PowerEdge C6320 - PowerEdge FC430 - PowerEdge FC630 - PowerEdge M630 -...

Processor
Processor manufacturer *
Intel
Processor model *
E5-2630LV4
Processor base frequency *
1.8 GHz
Processor family *
Intel® Xeon® E5 v4
Processor cores *
10
Processor socket *
LGA 2011-v3
Component for
Server/workstation
Processor lithography *
14 nm
Processor series
Intel Xeon E5-2600 v4
Processor threads
20
System bus rate
8 GT/s
Processor operating modes *
64-bit
Processor boost frequency
2.9 GHz
Processor cache
25 MB
Processor cache type
Smart Cache
Thermal Design Power (TDP)
55 W
VID Voltage Range
0 - 0 V
Stepping
R0
Bus type
QPI
Number of QPI links
2
Memory bandwidth supported by processor (max)
68.3 GB/s
Processor codename
Broadwell
Processor code
SR2P2
Processor ARK ID
92978
Memory
Maximum internal memory supported by processor
1.54 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133 MHz
Memory channels *
Quad-channel
ECC
Yes
Graphics
On-board graphics card *
No
Discrete graphics card *
No
On-board graphics card model *
Not available
Discrete graphics card model *
Not available
Features
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Market segment
Server
Features
Maximum number of PCI Express lanes
40
PCI Express slots version
3.0
Supported instruction sets
AVX 2.0
Scalability
2S
Physical Address Extension (PAE)
Yes
CPU configuration (max)
2
Embedded options available
No
Physical Address Extension (PAE)
46 bit
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Turbo Boost Technology
2.0
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Idle Technology
Yes
Intel® vPro™ Platform Eligibility
Yes
Operational conditions
Tcase
62 °C
Other features
Compatibility
- PowerEdge C4130 - PowerEdge C6320 - PowerEdge FC430 - PowerEdge FC630 - PowerEdge M630 - PowerEdge R430 - PowerEdge R530 - PowerEdge R630 - PowerEdge R730 - PowerEdge R730XD - PowerEdge T430 - PowerEdge T630
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL Intel Xeon E5-2630L v4 processor 1.8 GHz 25 MB Smart Cache:
Disclaimer

Actual configuration might differ from illustration