location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerVault MD3220i disk array 0.292 TB Rack (2U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerVault
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
MD3200i
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD3220i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3220-1510
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerVault MD3220i disk array 0.292 TB Rack (2U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U) Black
  • - HDD Storage drives installed 0.292 TB
  • - 600 W
Warranty: 3 Years
Long product name DELL PowerVault MD3220i disk array 0.292 TB Rack (2U) Black :
The long product name of DELL PowerVault MD3220i disk array 0.292 TB Rack (2U) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerVault MD3220i - iSCSI Raid 24 Bays Array with Dual Controller, 2x 146GB SAS 15k 2.5", 600W, Black
More>>>
DELL PowerVault MD3220i disk array 0.292 TB Rack (2U) Black:
The official description of DELL PowerVault MD3220i disk array 0.292 TB Rack (2U) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Consolidate data storage with PowerVault™ MD3 1 gigabyte array series, designed for high availability and affordable expansion across Ethernet networks.

Effectively consolidate storage to support the value of your existing iSCSI environment with performance to meet the needs of high bandwidth applications with the MD3220i array. Keep pace with the needs of a virtual environment with optional software features.

- Up to twenty-four (24) 2.5 inch SAS, Near-line SAS and SSD
- Supports up to 64 hosts
- Up to 768TB² of raw capacity when expanding with 192 HDDs using MD1200 or MD1220 expansion enclosures
- Single- or dual-controller options.

² Based on using 4TB HDDs; Premium feature needed to scale beyond 120 HDDs; GB means 1 billion bytes and TB equals 1 trillion bytes; actual capacity varies with preloaded material and operating environment and will be less.

Short summary description DELL PowerVault MD3220i disk array 0.292 TB Rack (2U) Black:
This short summary of the DELL PowerVault MD3220i disk array 0.292 TB Rack (2U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerVault MD3220i, 0.292 TB, HDD, Serial Attached SCSI (SAS), 2.5", Rack (2U), Black

Long summary description DELL PowerVault MD3220i disk array 0.292 TB Rack (2U) Black:
This is an auto-generated long summary of DELL PowerVault MD3220i disk array 0.292 TB Rack (2U) Black based on the first three specs of the first five spec groups.

DELL PowerVault MD3220i. Total installed storage capacity: 0.292 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U). Number of storage drives supported: 24, Supported storage drive types: HDD & SSD. Width: 446.3 mm, Depth: 508 mm, Height: 86.8 mm, Weight: 24.2 kg. Product colour: Black

Storage
Storage drives installed *
Yes
Installed storage drive type *
HDD
Number of storage drives installed *
2
Total installed storage capacity *
0.292 TB
Supported storage drive types *
HDD & SSD
Number of storage drives supported *
24
Maximum supported storage capacity *
38.4 TB
Storage drive capacity
146 GB
Storage drive interface
Serial Attached SCSI (SAS)
Storage drive size
2.5"
RAID levels
0, 1, 5, 6, 10
HDD speed
15000 RPM
Design
Chassis type *
Rack (2U)
Design
Internal
Yes
Product colour
Black
LED indicators
Yes
Supported network protocols
iSCSI
Power
Power supply unit (PSU) capacity
600 W
Number of power supply units
1
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
446.3 mm
Depth
508 mm
Height
86.8 mm
Weight
24.2 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Operating altitude
-16 - 3048 m
Country Distributor
United Kingdom 1 distributor(s)