Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31727211-POS1
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5195
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:17
The date of the most recent change of this product data-sheet in Icecat.
User manual (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name DELL Vostro 15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black :
The short editorial description of DELL Vostro 15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black

Intel Pentium 3825U (2M Cache, 1.90 GHz), 4GB DDR3L 1600MHz, 500GB SATA HDD, 15.6" LED HD 1366 x 768, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 7 Professional 64-bit / Windows 10 Pro 64-bit
More>>>
DELL Vostro 15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:
The official marketing text of DELL Vostro 15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer

Made for small business. Made for you.
Meet the laptop devoted to small business. Vostro 15 3000 Series is designed to keep your workday running smoothly.

Performance that drives productivity
Powerfully efficient: Work through your day quickly and conveniently with the latest Intel® Core™ processor. This ultra-low voltage processor delivers power and an efficient performance.

Anti-glare for optimal viewing: A 15.6 " anti-glare screen with optional Full HD resolution gives you the clarity you crave, so you can work comfortably in any environment.

A boost in multitasking: Increase the performance of graphics-rich applications with up to 2GB of discrete graphics that make everything look clearer, from Excel spreadsheets to video editing.

Room for growth: Save and access presentations, documents and media without worry of space limitations with up to a 1TB HDD.

Features that help you succeed
Simple data entry: Breeze through spreadsheets with a 10-key number pad.

Easy video conferencing: Take your meetings online with a built-in HD webcam and the impressive clarity of Waves MaxxAudio®.

Sophisticated, practical design: The micro-striped, textured cover is less prone to scratches and easy to grip, so your laptop will stay looking sleek and professional.

Easy connectivity: Simplify connections to projectors and external monitors with a VGA output . Connect to your external media with three USB ports and an SD card reader, or download files quickly with a built-in optical drive and Gigabit Ethernet.

Short summary description DELL Vostro 15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the DELL Vostro 15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 15, Intel® Pentium®, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Vostro 15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of DELL Vostro 15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

DELL Vostro 15. Product type: Notebook, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3825U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
200 cd/m²
Pixel pitch
0.2265 x 0.2265 mm
Processor
Processor manufacturer *
Intel
Processor model *
3825U
Processor frequency *
1.9 GHz
Processor family *
Intel® Pentium®
Processor cores *
2
Processor threads
4
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L3
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Pentium 3000 series for Mobile
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4,4x1
Memory
Internal memory *
4 GB
Internal memory type *
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
850 MHz
On-board graphics adapter DirectX version
11.2/12
Audio
Audio chip
Realtek ALC3234
Audio system
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Optional operating system supplied
Windows 10 Pro
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
SSE4.1,SSE4.2
Processor code
SR24B
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
86348
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity (Watt-hours) *
40 Wh
Battery voltage
14.8 V
Battery life (max)
8.5 h
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.31 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Weight & dimensions
Width *
380 mm
Depth *
260.4 mm
Height
23.7 mm
Weight *
2.24 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Technical details
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Small Business
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:19
Uk has collected 19 expert reviews for DELL Vostro 15 Notebook 39.6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:19
Nl heeft 19 proffesionele recensies verzameld voor DELL Vostro 15 Notebook 39,6 cm (15.6") 1366 x 768 Pixels Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Zwart. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:19
Fr a recueilli 19 avis d’experts pour DELL Vostro 15 Ordinateur portable 39,6 cm (15.6") 1366 x 768 pixels Intel® Pentium® 4 Go DDR3L-SDRAM 500 Go Disque dur Windows 7 Professional Noir et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:19
De hat 19 Expertenmeinungen über DELL Vostro 15 Notebook 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB Festplatte Windows 7 Professional Schwarz eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:19
Testseek ha raccolto 19 recensioni da parte di esperti per DELL Vostro 15 Computer portatile 39,6 cm (15.6") 1366 x 768 Pixel Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Nero e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:19
Es ha coleccionado 19 opiniones de expertos para DELL Vostro 15 Portátil 39,6 cm (15.6") 1366 x 768 Pixeles Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB Unidad de disco duro Windows 7 Professional Negro y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:19
Dk har samlet 19 ekspertanmeldelser for DELL Vostro 15 Notebook 39,6 cm (15.6") 1366 x 768 pixel Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Sort og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:19
Testseek получил 19 экспертных оценок для DELL Vostro 15 Ноутбук 39,6 cm (15.6") 1366 x 768 пикселей Процессор Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB Жесткий диск Windows 7 Professional Черный, средний экспертный рейтинг составляет 75 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
75%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:19
Se har samlat in 19 experttester för DELL Vostro 15 Bärbar dator 39,6 cm (15.6") 1366 x 768 pixlar Intel® Pentium® 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Svart och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Review comments Score
notebookcheck.nl
Updated:
2017-03-01 07:14:19
Volhoudend. De Dell Vostro 3558 is een betaalbare zakelijke notebook die vooral als werkpaard is ontworpen. Deze claim wordt ondersteund door lange looptijden en fatsoenlijke invoerapparaten. Het is jammer dat Dell het apparaat niet heeft uitgerust met ee...
Good Mat beeldscherm, Meestal zeer stil, Beperkte opwarming, Goede looptijden, Onderhoudspaneel...
Bad 12 maanden garantie, Geen digitale video-uitgang...
77%
notebookcheck.biz
Updated:
2017-03-01 07:14:19
Un grand souffle. Le Dell Vostro 3558 est un ordinateur portable bureautique à petit prix conçu essentiellement pour travailler. A ce propos, l'autonomie et les périphériques d'entrée ont été soignés à cet effet. Dommage que Dell ait choisi de ne pas inté...
Good Dalle matte, Très silencieux en général, Chauffe contenue, Bonne autonomie, Trappe de maintenance...
Bad Garantie de 12 mois, Pas de sortie vidéo numérique...
77%
notebookcheck.com
Updated:
2017-03-01 07:14:19
Ausdauernd. Dell bietet mit dem Vostro 3558 ein niedrigpreisiges Office Notebook, das primär als Arbeitsgerät zu sehen ist. Gute Akkulaufzeiten und ordentliche Eingabegeräte unterstreichen diesen Anspruch. Leider hat Dell dem Rechner keinen digitalen Vide...
Good Matter Bildschirm, Arbeitet meistens leise, Erwärmt sich nur wenig, Gute Akkulaufzeiten, Wartungsklappe...
Bad 12 Monate Garantie, Kein digitaler Videoausgang...
Bottom line Das Dell Vostro 15 3558, zur Verfügung gestell von Dell Deutschland.Das Dell Vostro 3558 will in erster Linie ein günstiges Arbeitsgerät für Unternehmen bzw. berufliche Nutzer sein. Das Notebook bietet genügend Rechenleistung für den Alltag. Es arbeit...
77%
tomshw.it
Updated:
2017-03-01 07:14:19
Dell ha annunciato la disponibilità di laptop della serie Vostro, il Vostro 15 5000 e il Vostro 15 3000, progettati con l'obiettivo di soddisfare le esigenze specifiche delle piccole imprese. In particolare, ha evidenziato Dell, sono stati sviluppati per...
0%
notebookcheck.it
Updated:
2017-03-01 07:14:19
Duraturo. Il Dell Vostro 3558 è un dispositivo da ufficio progettato principalmente come macchina da lavoro. Questa affermazione è supportata da una buona autonomia della batteria e da decenti dispositivi di input. Sfortunatamente Dell non monta sul dispo...
Good Display matto, di solito molto silenzioso, si scalda poco, buona autonomia della batteria, cover per la manutenzione...
Bad 12 mesi di garanzia, nessuna uscita video digitale...
77%
notebookcheck.org
Updated:
2017-03-01 07:14:19
Aguanta. El Dell Vostro 3558 es un portátil de oficina low-cost diseñado principalmente como dispositivo de trabajo. Esto lo apoyan una buena duración de batería y unos dispositivos de entrada decentes. Por desgracia, Dell no equipó el dispositivo con una...
Good display mate, normalmente muy silencioso, calentamiento limitado, buena duración de batería, escotilla de mantenimiento...
Bad 12 meses de garantía, sin salida digital de vídeo...
77%
notebook-center.ru
Updated:
2017-03-01 07:14:19
Л инейка Vostro за годы существования пережила не одно обновление. Однако все время под этим названием выходили в свет ноутбуки которые нельзя было упрекнуть т.к. они уверенно справлялись не только с бизнес-задачами. Dell Vostro 15 (3558) входит в 3000...
Bottom line Заплатив порядка $600, вы сможете рассчитывать на стабильную ежедневную работу в которой поможет вам ноутбук Dell Vostro 15 (3558). Производитель создавал его для тех кому нужны хорошие вычислительные способности и не ошибся. Выбирая эту рабочую лошад...
0%
Laptopmag.com
Updated:
2017-03-01 07:14:19
Designed for business professionals on a budget, the Dell Vostro 15 3000 ($349 as tested) aims to deliver all of the essentials you need for cranking out reports, keeping up with email and getting other tasks done. It partially succeeds on that front, off...
Good Impressive keyboard, Loud speakers, Decent battery life...
Bad Subpar performance, No full HD display, Cheap design...
Bottom line The Dell Vostro 15 3000 offers an impressive keyboard and decent battery life for a low price, but it's not the sharpest or most attractive laptop in its price range...
60%
laptopmedia.com
Updated:
2017-03-01 07:14:19
Dell have sent out some mixed signals about its small business Vostro series. There have been a few reports of company reps saying the series will be discontinued, with some devices remaining available in select markets. It is now clear that the Vostro se...
Good Nice clean looks, Sturdy build, No throttling or excessive heat under high load, Good specs for the price...
Bad Not a very comfortable trackpad, Just 57% coverage of the sRGB color gamut...
Bottom line Dell Vostro 3558 (15 3000) is an affordable business notebook that is primarily set up as a working device. With the Core i3-4005U, 4GB RAM and spacious 1TB HDD it offers good performance for office tasks and business applications . The low price of the d...
0%
notebookcheck.net
Updated:
2017-03-01 07:14:19
Enduring. The Dell Vostro 3558 is a low-cost office notebook that is primarily designed as a working device. This claim is supported by good battery runtimes and decent input devices. It is unfortunate that Dell did not equip the device with a digital vid...
Good matte display, usually very quiet, limited warming, good battery runtimes, maintenance hatch...
Bad 12 months warranty, no digital video output...
Bottom line The Dell Vostro 3558 primarily wants to be an inexpensive working device for companies and business users. It is powerful enough for common tasks; the device is usually very quiet and gets hardly warm. You also get decent input devices and good battery ru...
77%
notebookcheck.info
Updated:
2017-03-01 07:14:19
Resistente. O Dell Vostro 3558 é um portátil de escritório econômico projetado principalmente como um aparelho de trabalho. Esta afirmação é sustentada pelas boas durações da bateria e bons dispositivos de entrada. É uma pena que a Dell não tenha equipado...
Good Tela mate, Normalmente muito silencioso, Aquecimento limitado, Boas durações da bateria, Escotilha de manutenção...
Bad 12 meses de garantia, Sem saída de vídeo digital...
77%
notebookcheck-cn.com
Updated:
2017-03-08 01:47:41
持久。 戴尔Vostro 3558是一台为办公用途设计的低价商务笔记本电脑。优秀的电池续航时间和不错的输入设备充分地证明了这一点。遗憾的是戴尔没有为它配备数字视频输出接口。» Notebookcheck多媒体笔记本电脑Top 10排名 » Notebookcheck游戏笔记本电脑Top 10排名 » Notebookcheck低价办公/商务笔记本电脑Top 10排名 » Notebookcheck高端办公/商务笔记本电脑Top 10排名 » Notebookcheck工作站笔记本电脑Top 10排名 »...
Good 磨砂屏幕, 大部分时间非常安静, 发热量低, 优秀电池续航, 维护底盖...
Bad 12个月质保, 无数字视频输出接口...
77%
notebookcheck.se
Updated:
2017-03-01 07:14:19
Uthållig. Dell Vostro 3558 är en billig kontorsdator som främst riktar sig till företag, något som bekräftas av bra batteritider och hyggliga inmatningsenheter. Tyvärr har Dell inte utrustat enheten med någon digital videoutgång...
Good Matt skärm, Vanligtvis riktigt tyst, Blir inte särskilt varm, Bra batteritid, Underhållslucka...
Bad 12 månaders garanti, ingen digital videoutgång...
77%
kuzniewski.pl
Updated:
2017-03-01 07:14:19
Vostro to podstawowa seria notebooków biurowych Della. Ostatnio straciła ona na znaczeniu na rzecz linii Latitude 3000, ale od czasu do czasu na naszym rynku pojawia się kolejna generacja ciekawych laptopów pod tą marką.Jakiś czas temu testowaliśmy Vostro...
Good napęd optyczny, dobre warunki gwarancyjne, matowa matryca, klawiatura z osobnym blokiem numerycznym, obudowa i podzespoły nie przegrzewają się...
Bad brak wyjścia HDMI lub DisplayPort...
Bottom line Dell Vostro 3558 to modelowy przedstawiciel tej serii. W przystępnej cenie otrzymujemy laptopa biurowego w obudowie o przeciętnej jakości, ale posiadającego kilka atutów. Wśród nich warto wymienić szeroki wybór dostępnych konfiguracji czy matową powierzch...
0%
notebookcheck-tr.com
Updated:
2017-03-01 07:14:19
Dayanıklı. Dell Vostro 3558 düşük fiyatlı ofis cihazı ve daha çok ofis çalışmaları düşünülerek tasarlanmış. Bu iddia iyi batarya süreleri ve arayüzler ile destekleniyor...
Good Mat ekran, Genellikle çok sessiz, Sınırlı ısınma, İyi batarya süreleri, Bakım kapağı...
Bad 12 ay garanti, Dijital video çıkışı yok...
77%
pasonisan.com
Updated:
2017-03-01 07:14:19
15.6インチ・ビジネスノートのVosteo 15 3000シリーズ(3558)をレビューする。導入コストを下げたCeleronやPentium(2015年の最新Broadwell設計)を始め、スペックをやや高めにしたいユーザーにはHaswell設計のCore i3やi5(Uシリーズ)が選べる。このUシリーズは、超低電圧・低消費電力なのでバッテリーの持ちがいい。光学ドライブを搭載し、基本的なインターフェースを実装したスタンダード装備。モニタ出力にはVGA端子があるので、古い機器が使われるオフィスでも対応で...
0%
ykr.ykr414.com
Updated:
2017-03-01 07:14:19
デルが販売するノートPC、Vostro 15 3000(3558)シリーズのレビューです。Vostro 15 3000(3558)は、15.6型液晶を搭載するビジネス向けのノートPC。ビジネス向け製品のラインアップのなかでも特に高いコストパフォーマンスを実現したモデルで、下はPentiumやCeleronといったCPUを搭載したモデルから、上はCore i3やCore i5などややパワーを必要とする用途にも利用できる構成を揃えています。落ち着いたデザインに加え、テンキーや非光沢液晶を搭載するなど実用性重視...
0%
websosanh.vn
Updated:
2018-04-29 01:58:59
Thiết kế Dell Vostro V3558Sử dụng ngôn ngữ thiết kế thường thấy trên những dòng laptop của Dell, Vostro V3558 sở hữu vẻ bề ngoài chắc chắn với đường viền máy cứng cáp và mạnh mẽ. Phần thân và vỏ máy được làm bằng nhựa nhưng vẫn đảm bảo độ chắc chắn cần...
Bottom line Dell Vostro 3558 với thiết kế chắc chắn và cấu hình ổn định sẽ là sự lựa chọn hợp lý cho người dùng doanh nghiệp. Với mức chi phí cao bạn sẽ sở hữu sự mạnh mẽ để hoàn thành tốt các công việc nhanh chóng và mượt mà. Việc thiếu đi cổng kết nối HDMI cũng khô...
0%
touchit.sk
Updated:
2017-11-17 01:47:51
Notebooky na prácu majú trochu odlišný koncept a jednotlivé modely si roky držia svoj klasický dizajn aj konštrukciu. To býva aj dôvodom, prečo u nich podnikoví zákazníci zostávajú. Tu naozaj nie je prioritou ružová farba alebo lesklý dizajn. Podstatné je...
Good odolné telo, klávesnica, podnikové technológie, dokovací konektor, matný displej...
Bad žiadne podstatné...
Bottom line Dell Vostro 15-3558 je kancelársky stroj pre nenáročných používateľov. Vieme si ho predstaviť ako kúpu pre štandardného používateľa, najmä ak potrebuje firma kúpiť takýchto počítačov viac. Silnou stránkou je výdrž v kancelárskom režime používania. Lenovo...
0%