Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 310-7849 power adapter/inverter 130 W Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
310-7849
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
310-7849
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4338
This statistic is based on the 95176 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92991 free Open Icecat users.
Info modified on: 04 Apr 2019 11:10:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 310-7849 power adapter/inverter 130 W Black :
The short editorial description of DELL 310-7849 power adapter/inverter 130 W Black

310-7849, 3 prong, AC Adapter 130W, 2m, Black
More>>>
DELL 310-7849 power adapter/inverter 130 W Black:
The official marketing text of DELL 310-7849 power adapter/inverter 130 W Black as supplied by the manufacturer

Stop lugging your AC adapter back and forth between home and office. Get a second AC adapter for your Laptop and keep one in the office and one for home or travel. The Dell™ 130-Watt AC adapter enables you to operate your Laptop or charge the battery from electrical power outlets. This product has been tested and validated on Dell™ systems to ensure it will work with your computer and is compatible with Dell™ Precision™ M90 Workstation. It is supported by Dell™ Technical Support when used with a Dell™ system.

Highlights
- Enables you to operate your notebook or charge the battery using electrical power outlets;
- This product has been tested and validated on Dell systems to ensure it will work with your computer;
- Supported by Dell Technical Support when used with a Dell system;
- 6ft power cord.

Short summary description DELL 310-7849 power adapter/inverter 130 W Black:
This short summary of the DELL 310-7849 power adapter/inverter 130 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 310-7849, 130 W, Dell Precision M90/ M6300 Mobile Workstations, Black, 2 m

Long summary description DELL 310-7849 power adapter/inverter 130 W Black:
This is an auto-generated long summary of DELL 310-7849 power adapter/inverter 130 W Black based on the first three specs of the first five spec groups.

DELL 310-7849. Output power: 130 W, Compatibility: Dell Precision M90/ M6300 Mobile Workstations. Product colour: Black. Cable length: 2 m

Features
Output power *
The power that the device can produce.
130 W
Compatibility
The other products, software and hardware this product can be used with.
Dell Precision M90/ M6300 Mobile Workstations
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Cable length
How long the cable is.
2 m
Country Distributor
Australia 1 distributor(s)