This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 310-6580 power adapter/inverter 130 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
310-6580
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
310-6580
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2018 14:37:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name DELL 310-6580 power adapter/inverter 130 W Black :
The short editorial description of DELL 310-6580 power adapter/inverter 130 W Black

310-6580, 130 Watt 3 Prong AC Adapter 1m, black
More>>>
DELL 310-6580 power adapter/inverter 130 W Black:
The official marketing text of DELL 310-6580 power adapter/inverter 130 W Black as supplied by the manufacturer

Computing power is never far away when you've got a Dell™ 130 Watt AC adapter specially designed to meet the power needs of your Dell system. The adapter enables you to operate your system or charge the battery from electrical power outlets. You can connect the AC adapter with your laptop turned either on or off. Packed with 130 watts of power, this lightweight and easy-to-carry power adapter proves to be an optimized portable power source wherever you are — at home, in office or on the road. For true simplicity, leave one AC Adapter at your desk and keep another in your carrying case for quick access. This adapter has a 3 wire cord that includes a 3 prong wall plug. This product has been tested and validated on Dell systems to ensure it will work with your computer. It is supported by Dell Technical Support when used with a Dell system.

Highlights
- Enables you to operate your laptop or charge the battery using electrical power outlets;
- Offers 130 Watts - enough to power and charge your laptop;
- Converts AC power into DC power.

Short summary description DELL 310-6580 power adapter/inverter 130 W Black:
This short summary of the DELL 310-6580 power adapter/inverter 130 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 310-6580, 130 W, 19.5 V, Dell Inspiron XPS Gen 2/XPS M170, Black, 2 m, 408 g

Long summary description DELL 310-6580 power adapter/inverter 130 W Black:
This is an auto-generated long summary of DELL 310-6580 power adapter/inverter 130 W Black based on the first three specs of the first five spec groups.

DELL 310-6580. Output power: 130 W, Output voltage: 19.5 V, Compatibility: Dell Inspiron XPS Gen 2/XPS M170. Product colour: Black. Cable length: 2 m, Weight: 408 g. Dimensions (WxDxH): 66 x 170 x 38 mm

Features
Output power *
130 W
Output voltage *
19.5 V
Compatibility
Dell Inspiron XPS Gen 2/XPS M170
Design
Product colour *
Black
Weight & dimensions
Cable length
2 m
Weight
408 g
Other features
Dimensions (WxDxH)
66 x 170 x 38 mm
Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 04086 power adapter/inverter 130 W Black
(show image)
04086 04086 0.00
(excl. VAT)
0 (incl. VAT)