location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 310-4180 power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
310-4180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
310-4180
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2018 04:46:24
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name DELL 310-4180 power adapter/inverter Black :
The long product name of DELL 310-4180 power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

310-4180, 130 Watt 3 Prong AC Adapter with 6-ft Power Cord
More>>>
DELL 310-4180 power adapter/inverter Black:
The official description of DELL 310-4180 power adapter/inverter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Operate your system or charge your laptop battery from electrical power outlets with the Dell™ 130 Watt AC adapter. Packed with 130 watts of power, this lightweight and easy-to-carry power adapter proves to be an optimized portable power source wherever you are — at home, in remote office or on the road. For true simplicity, leave one AC Adapter at your desk and keep another in your carrying case for quick access. Specially designed to meet the power needs of your Dell system, computing power is never far away when you've got a Dell 130-Watt AC adapter. So no more climbing under the desk to unplug! This adapter has a 3 wire cord that includes a 3 prong wall plug. This product has been tested and validated on Dell systems to ensure it will work with your computer. It is supported by Dell Technical Support when used with a Dell system.

Highlights
- Enables you to operate your laptop or charge the battery using electrical power outlets
- Offers 130 Watts power output enough to charge your laptop’s battery
- Charges the battery and maintains its charge when the system is off

Short summary description DELL 310-4180 power adapter/inverter Black:
This short summary of the DELL 310-4180 power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 310-4180, 19.5 V, Dell Inspiron 5150/5160 Laptops, 130 W, Black, 408.24 g, 63.5 x 170.18 x 38.1 mm

Long summary description DELL 310-4180 power adapter/inverter Black:
This is an auto-generated long summary of DELL 310-4180 power adapter/inverter Black based on the first three specs of the first five spec groups.

DELL 310-4180. Output voltage: 19.5 V, Compatibility: Dell Inspiron 5150/5160 Laptops. Capacity: 130 W. Product colour: Black. Weight: 408.24 g. Dimensions (WxDxH): 63.5 x 170.18 x 38.1 mm

Features
Output voltage *
19.5 V
Compatibility
Dell Inspiron 5150/5160 Laptops
Power
Capacity
130 W
Design
Product colour *
Black
Weight & dimensions
Weight
408.24 g
Other features
Dimensions (WxDxH)
63.5 x 170.18 x 38.1 mm
Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 04086 power adapter/inverter 130 W Black
(show image)
04086 04086 0.00
(excl. VAT)
0 (incl. VAT)