location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 3059 Intel® Core™ i3 i3-6100U 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 A335 Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3059
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3059-R1708
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
DELL 3059-R1708 user manual (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 3059 Intel® Core™ i3 i3-6100U 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 A335 Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 65 W
  • - Intel® Core™ i3 i3-6100U 2.3 GHz
  • - 49.5 cm (19.5") HD+ 1600 x 900
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - AMD Radeon R5 A335 2 GB Intel® HD Graphics 520
  • - 0.92 MP 1280 x 720 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name DELL Inspiron 3059 Intel® Core™ i3 i3-6100U 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 A335 Windows 10 Home Black :
The long product name of DELL Inspiron 3059 Intel® Core™ i3 i3-6100U 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 A335 Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-6100U (3M Cache, 2.30 GHz), 4GB DDR3L 1600MHz, 1TB SATA HDD, 19.5" LED HD+ 1600 x 900, AMD Radeon R5 A335 2GB, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit
More>>>
DELL Inspiron 3059 Intel® Core™ i3 i3-6100U 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 A335 Windows 10 Home Black:
The official description of DELL Inspiron 3059 Intel® Core™ i3 i3-6100U 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 A335 Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy to use. Easy to set up.
With an easy setup and space-saving design, the Inspiron 20 3000 Series (Intel®) All-in-One desktop is the perfect fit for your family.

A perfect fit for everyone in your home
Screen performance: Whether it’s a spreadsheet or video, you can get sharp visuals on a 19.5" anti-glare or TruLife display with HD+ resolution. Choose the edge-to-edge touch screen option with multi-touch for a smooth and incredibly interactive user experience.

Simple set up, out of the box: The one-cord set up allows quick and easy arrangement in any room. Featuring a modern thin panel with a sturdy easel stand in black or silver color options, the Inspiron 20 fits any décor in your home.

All-in-One performance: With a 19.5" HD+ display, the responsive performance of a computer, built-in speakers and webcam, all in an attractively thin design PC, the Inspiron 20 is an easy to use All-in-one desktop that’s a smart buy for the family.

Get the fully-featured All-in-One experience
Immerse yourself: Take your movies and games to a whole new level with the latest Intel® processors. It’s engineered for uncompromising graphics and powerful performance with discrete graphics that make your favorite media even more enjoyable.

Room to run: Available with an up to 1 TB hard drive and optional optical disk drive, the Inspiron 20 gives you plenty of space to store the whole family’s movies, memories, school projects and more while still providing a consistently smooth, lag-free performance.

Connect to what matters: The Inspiron 20 is outfitted with faster and longer-range IEEE 802.11ac wireless technology for a stable connection. You can chat with friends and family or stream music and movies quickly and securely.

Advanced audio: Built-in stereo speakers tuned with Waves MaxxAudio® solution and a widescreen HD Webcam allow crisp, clear online Skype/chat sessions with your family and friends.

Short summary description DELL Inspiron 3059 Intel® Core™ i3 i3-6100U 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 A335 Windows 10 Home Black:
This short summary of the DELL Inspiron 3059 Intel® Core™ i3 i3-6100U 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 A335 Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 3059, 49.5 cm (19.5"), HD+, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home

Long summary description DELL Inspiron 3059 Intel® Core™ i3 i3-6100U 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 A335 Windows 10 Home Black:
This is an auto-generated long summary of DELL Inspiron 3059 Intel® Core™ i3 i3-6100U 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 A335 Windows 10 Home Black based on the first three specs of the first five spec groups.

DELL Inspiron 3059. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon R5 A335. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Display
Display diagonal *
49.5 cm (19.5")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0.2745 x 0.2745 mm
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100U
Processor cores
2
Processor threads
4
Processor frequency *
2.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
4 GT/s
Thermal Design Power (TDP)
15 W
Configurable TDP-down frequency
0.8 GHz
Configurable TDP-down
7.5 W
PCI Express slots version
3.0
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
D1
Bus type
QPI
Processor codename
Skylake
Processor series
Intel Core i3-6100 series
Maximum number of PCI Express lanes
12
PCI Express configurations
1x4, 4x1
Processor code
SR2EU
Tjunction
100 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, LPDDR3-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1866, 2133, 1600 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory *
16 GB
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD interface
SATA III
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon R5 A335
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
NVIDIA G-SYNC
No
NVIDIA GameWorks VR
No
CUDA
No
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Built-in speaker(s) *
Yes
RMS rated power
3 W
Speakers manufacturer
Waves
Built-in microphone
Yes
Audio chip
Realtek ALC3661
Audio system
Waves MaxxAudio Pro
Camera
Built-in camera *
Yes
Total megapixels
0.92 MP
Camera resolution
1280 x 720 pixels
Optical drive
Optical drive interface
SATA
Disc types supported
CD, DVD
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Microphone in
No
Combo headphone/mic port
Yes
Audio output
Yes
FireWire 800
No
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Wall mountable
Yes
Performance
Product type *
All-in-One PC
HDD user password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88180
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Weight & dimensions
Width (with stand)
480.5 mm
Depth (with stand)
34.2 mm
Height (with stand)
317.6 mm
Weight (without stand)
3.43 kg
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Drivers included
Yes
Power cord included
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2017-01-19 01:11:54
Uk has collected 3 expert reviews for DELL Inspiron 3059 Intel® Core™ i3 i3-6100U 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 A335 Windows 10 Home Black and the average expert rating is 45 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
45%
Source Review comments Score
apcmag.com
Updated:
2019-12-23 03:15:45
Removing the need for a large box tucked away under the desk, AIOs have benefitted from the miniaturisation of technology used in mobile computing, allowing more powerful components to be tucked away into the rear of their displays. While the AIOs of the...
50%