location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 3040m Intel® Core™ i3 i3-6100T 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3040m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3040-9961
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:12
The date of the most recent change of this product data-sheet in Icecat.
DELL 3040-9961 user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 3040m Intel® Core™ i3 i3-6100T 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 65 W
  • - Intel® Core™ i3 i3-6100T 3.2 GHz
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name DELL OptiPlex 3040m Intel® Core™ i3 i3-6100T 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black :
The long product name of DELL OptiPlex 3040m Intel® Core™ i3 i3-6100T 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-6100T (3MB Cache, 3.2 GHz), 4GB DDR3L 1600MHz, 128GB SSD, Gigabit LAN, WLAN, Bluetooth, Windows 7 Professional 64-bit
More>>>
DELL OptiPlex 3040m Intel® Core™ i3 i3-6100T 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black:
The official description of DELL OptiPlex 3040m Intel® Core™ i3 i3-6100T 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small, secure and simply managed.
Ultracompact, energy efficient desktop with versatile deployment and custom mounting options.

Small but mighty.
Powerfully efficient: Powered by 6th generation Intel® Core™ processors.

Multitask smoothly: Up to 16GB of DDR3 memory for seamless workflow across multiple apps.

Support for two displays DisplayPort, HDMI and optional VGA connectivity allows greater visibility of your tasks.

Seamless manageability
World’s most manageable: Manipulate BIOS settings and configure systems with ample flexibility that organizational IT infrastructures require.

You hold the keys: Dell Client Command Suite free tools allow flexible and automated BIOS or system configurations for your desktop fleet.

Offsite? No sweat: Remotely manage your desktop fleet with optional Intel® vPro™ technology plus Dell unique capabilities for out-of-band BIOS management.

Packaged to perform: Receive automatic update notifications from factory-installed Dell Command | Update.

Serves organizations of all sizes: Dell KACE System Management solutions available to meet demanding IT management needs.

The best security, right out of the box
The world’s most secure desktops are armed with Dell Data Protection hardware and software along with additional optional features.

Centralized remote management: Meet compliance regulations right out of the box and protect data on any device with Dell Data Protection | Encryption.

Authentication options: Ensure only authorized users have access to your data with FIPS 201-certified smart card, fingerprint readers or contact-less smart card reader.

Secure credential storage: FIPS 140-2-certified TPM and Dell ControlVault add extra layers of hardware security by isolating user passwords and credentials on a separately controlled hardware chip.

Stop advanced malware: Dell Data Protection | Protected Workspace launches apps in a virtualized container and restores a safe environment in only 20 seconds.

Single console security: Dell Data Protection | Endpoint Security Suite offers comprehensive threat protection, authentication and access management, and encryption, all centrally managed.

Short summary description DELL OptiPlex 3040m Intel® Core™ i3 i3-6100T 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black:
This short summary of the DELL OptiPlex 3040m Intel® Core™ i3 i3-6100T 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 3040m, 3.2 GHz, Intel® Core™ i3, i3-6100T, 4 GB, 128 GB, Windows 7 Professional

Long summary description DELL OptiPlex 3040m Intel® Core™ i3 i3-6100T 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black:
This is an auto-generated long summary of DELL OptiPlex 3040m Intel® Core™ i3 i3-6100T 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black based on the first three specs of the first five spec groups.

DELL OptiPlex 3040m. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100T. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6100T
Processor cores
2
Processor threads
4
Processor frequency *
3.2 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6100 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
35 W
Tcase
66 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8, 1x8+2x4, 1x16
Number of processors installed
1
Stepping
S0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
Yes
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3L-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Number of SSDs installed
1
SSD capacity
128 GB
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
No
HDMI ports quantity *
1
HDMI version
1.4
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Line-out
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Volume
1.2 L
Placement supported
Horizontal/Vertical
Water cooling system
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® H110
Password protection
Yes
Product type *
Mini PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, AVX 2.0, SSE4.2
Processor code
SR2HE
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
90734
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
65 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Weight & dimensions
Width *
36 mm
Depth *
176 mm
Height *
182 mm
Weight *
1.41 kg
Packaging content
Display included *
No
Manual
Yes
Other features
Intel segment tagging
Enterprise, Small Business