location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3020-9744
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:13:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year NBD
Long product name DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black :
The long product name of DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4590 (3.30 GHz), 4GB DDR3-1600MHz, 500GB SATA HDD 7200RPM, DVD-ROM, Intel HD Graphics 4600, 2x USB 3.0, 6x USB 2.0, VGA, DisplayPort 1.2, Gigabit LAN, Windows 7 Professional/Windows 8.1, 6.0kg, Black
More>>>
DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:
The official description of DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great performance. Outstanding value.
Get the job done with business-ready desktops offering superb value with strong performance, exceptional security and easy serviceability.

Ready to perform
- Power through challenging jobs with up to 4th Gen Intel® Core™ i5 processors.
- Windows 7 Professional or Windows 8 Pro.
- Easily run multiple applications simultaneously with up to 16GB of memory.
- Boost performance and support dual monitors with integrated Intel® Graphics (HD4600).
- Boot up quickly with an optional high-performance solid-state hybrid drive (SSHD).
- Store plenty of data with up to 2TB internal storage (available in mini tower configuration).

Best-in-class security
- Stop advanced threats and zero-day attacks with Dell Data Protection | Protected Workspace — a proactive, real-time solution for malware protection.
- Store credentials securely with an integrated Trusted Platform Module (TPM).
- Ensure authorized access through multifactor, single sign-on (SSO) and preboot authentication with Dell Data Protection | Security Tools.
- Tighten security with smart card options.
- Protect data on virtually any device, on external media and in public cloud storage with Dell Data Protection | Encryption.

Easy to deploy and manage
- Maximize IT resources with OptiPlex desktops that support automatic deployment and updates with included in-band management capabilities.
- Streamline administration with integration into Dell KACE appliances, Microsoft System Center and industry-standard tools.
- Simplify lifecycle management — from configuration and deployment through resale and recycling — with Dell Services.
- Deploy with flexibility through multiple chassis options. Select the small form factor chassis, optimized for constrained workspaces, or the expandable mini tower with support for up to four PCIe cards.
- Help reduce maintenance time and costs with easily serviceable, toolless chassis designs.

Smart Selection
Get up and running quickly with our Smart Selection program that lets you choose from our well-stocked assortment of most-requested configurations.

Short summary description DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:
This short summary of the DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 3020, 3.3 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-ROM, Windows 7 Professional

Long summary description DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:
This is an auto-generated long summary of DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black based on the first three specs of the first five spec groups.

DELL OptiPlex 3020. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 255 W. Chassis type: SFF. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4590
Processor cores
4
Processor threads
4
Processor boost frequency
3.7 GHz
Processor frequency *
3.3 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
6 MB
Processor cache type
L3
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4500 Desktop Series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD-ROM
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
2 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
SFF
Placement supported
Vertical
Water cooling system
No
Number of 3.5" bays
1
Number of 5.25" bays
1
Cable lock slot
Yes
Product colour *
Black
Performance
Motherboard chipset
Intel® H81
Compatible processor series
Intel Pentium G
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Software
Operating system architecture
64-bit
Operating system language
English
Recovery operating system
Windows 8.1
Trial software
Microsoft Office
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1QJ
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
80815
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
2.0
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
255 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
93 mm
Depth *
312 mm
Height *
290 mm
Weight *
6 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Cables included
AC
Manual
Yes
Other features
Optical drives quantity
1
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:59:53
Uk has collected 2 expert reviews for DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)