location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp 2408WFP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2408WFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2408WFPB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL UltraSharp 2408WFP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 61 cm (24")
  • - Full HD 1920 x 1200 pixels 16:10
  • - 6 ms 400 cd/m²
  • - 57 W
Warranty: 3-year Premium Panel Exchange service
Long product name DELL UltraSharp 2408WFP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black :
The long product name of DELL UltraSharp 2408WFP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UltraSharp 2408WFP, Black, 24'', LCD WUXGA(1920x1200), 6ms, 3000:1, 400cd/m2
More>>>
DELL UltraSharp 2408WFP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:
The official description of DELL UltraSharp 2408WFP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At a Glance
-24-Inch WUXGA 1920 x 1200 Display – View approximately 30%1 more on-screen content compared to Dell 20-inch monitor.
-6 Millisecond Response Time (typical) – Reduces ghosting and imaging associated with movement for fluid motion.
-3000:1 Dynamic Contrast Ratio – Get dark blacks, sharp images, crisp text, brilliant colour saturation and greater life-like detail.
-110%2 Colour Gamut (CIE 1976) - With Dell TrueColor Technology, you’ll see more colour than average monitor of 72% colour gamut.
-Full HD 1080p – Supports higher definition than HD television and a wide array of HD connection options like HDMI, Display Port, DVI-D with HDCP and HDMI 2.1 Audio Out.

Overview
The 24-inch display gives you the space you need to visualise your entire creation. With about 30% more on-screen real estate than a Dell 20-inch wide screen monitor display, you can view two complete pages side-by-side and edit text without toggling or squinting. Get amazing 1920 x 1200 resolution for stunning detail, fast 6 millisecond (grey to grey) response time for fluid motion, and high 3000:1 dynamic contrast ratio.

(More Than) High Definition Ready
The 1920 x 1200 resolution is greater than High Definition, which is defined as 1920 x 1080 for 1080p. With a variety of connection options you can connect to Blu-ray DiscTM DVD players, HD-DVD players, cable boxes or your favorite gaming console for an amazing HD experience in superb sound thanks to the HDMI 2.1 Audio Out connection.

Adjustable, Expandable
UltraSharp monitors are designed to fit just about any situation and give you a comfortable viewing experience. Adjust the height, tilt the panel forward and backward, swivel it left-to-right, or even pivot from landscape mode to portrait mode to fit your optimal viewing position. Convenient USB 2.0 ports and media card readers help you avoid the hassle of running out of USB ports on your PC or reaching around the back to access them.

Save the Environment and Money
The Dell UltraSharp 2408WFP is Energy Star compliant. It consumes less electricity, uses fewer raw materials and generates less heat than a CRT. Flat panels are slimmer and need less packaging which helps to save trees and lower costs. Dell also uses recyclable materials and offers free collection and recycling for Dell branded products.

The Premium Panel Guarantee
Dell monitors are designed and built to our highest standards, providing the quality and reliability you expect when you see the Dell logo. Each has been exhaustively tested and comes backed by a Dell Limited Warranty3. Unyielding commitment to quality and the satisfaction of our customers has driven Dell to offer a Premium Panel Guarantee ensuring replacement of UltraSharp series monitors with zero bright pixels. Even if only one bright pixel is found, a free panel exchange is guaranteed during the limited warranty period, so you can rest assured your investment is protected.

Short summary description DELL UltraSharp 2408WFP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:
This short summary of the DELL UltraSharp 2408WFP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp 2408WFP, 61 cm (24"), 1920 x 1200 pixels, Full HD, LCD, 6 ms, Black

Long summary description DELL UltraSharp 2408WFP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black:
This is an auto-generated long summary of DELL UltraSharp 2408WFP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black based on the first three specs of the first five spec groups.

DELL UltraSharp 2408WFP. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
Full HD
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
6 ms
Supported graphics resolutions
1920 x 1200 (WUXGA)
Aspect ratio
16:10
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.27 x 0.27 mm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
2
HDMI ports quantity
1
HDCP
Yes
Composite video in
1
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
S-Video inputs quantity
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Swivelling
Yes
Swivel angle range
0 - 45°
Tilt adjustment
Yes
Tilt angle range
3 - 21°
Power
Power consumption (typical) *
57 W
Power consumption (standby) *
2 W
Power consumption (max)
110 W
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2 A
Weight & dimensions
Weight (with stand)
6.74 kg
Width (without stand)
559.7 mm
Depth (without stand)
207.6 mm
Height (without stand)
396.8 mm
Packaging data
Package weight
11.7 kg
Thin Client
Thin client installed
No
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2012-01-07 01:41:09
Uk has collected 35 expert reviews for DELL UltraSharp 2408WFP computer monitor 61 cm (24") 1920 x 1200 pixels Full HD Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
digitalversus.com
Updated:
2012-01-07 01:40:23
The 2408WFP has been updated. Between the version released in 2007 and the model were testing, the name has stayed the same but some of the components have changed. Thats why were testing it again, in the hope that some of the problems we found la...
Good Hardware, Contrast, Responsive, Power consumption 25%down compared to the previous version...
Bad Colours arent accurate by default and cant be improved...
100%
macworld.co.uk
Updated:
2012-01-07 01:40:37
Well known as a system builder, Dell’s monitors have been gaining an independent reputation of their own recently. With that in mind, we took a look at the latest of these, the 24in 2408. For a budget offering, then, the Dell is impressive indeed, a...
Good Comprehensive selection of connectors, built-in card reader, cables...
Bad Stand not as substantial as some on test...
80%
pcauthority.com.au
Updated:
2012-01-07 01:40:40
Stunning image quality and every feature imaginable on a LCD, and the price is just about affordable too Hot on the heels of the superb Samsung SyncMaster 245T comes another superior S-PVA monitor, this time from Dell. The Ultrasharp 2408WFP with TrueC...
83%
custompc.co.uk
Updated:
2012-01-07 01:40:43
The Ultrasharp 2408WFP is the latest in a long line of impressive, high-quality large monitors from Dell. Its predecessor earned a great deal of praise and this TFT improves on it in every way. The gulf in quality between this screen and cheaper 24in...
Bottom line The Ultrasharp 2408WFP is the latest in a long line of impressive, high-quality large monitors from Dell. Its predecessor earned a great deal of praise and this TFT improves on it in every way. The gulf in quality between this screen and cheaper 24in...
90%
alphr.com
Updated:
2012-01-07 01:40:43
The dearest 24in monitor this month by some distance at £388, Dell's Ultrasharp 2408WFP justifies its premium price by cramming practically every feature imaginable into its admirably sleek chassis. This starts with the fully adjustable stand, which li...
Bottom line Versatile, well-equipped and superb image quality - but it'll cost you...
83%
techadvisor.co.uk
Updated:
2012-01-07 01:40:44
The Dell UltraSharp 2408WFP is a well-designed, fully adjustable 24in monitor whose ports and features comfortably justify its price. Framing the Dell UltraSharp 2408WFPs display is a thin black bezel highlighted with silver accents on the top and...
Bottom line The Dell UltraSharp 2408WFPs high-end performance, myriad features, and input selection come at price. But at around £450 inc VAT its far from over priced. Greg Adler...
90%
expertreviews.co.uk
Updated:
2012-01-07 01:40:56
When 22 inches just arent enough... A stunning, huge and fully featured monitor. Large format monitors are becoming increasingly popular as high definition video finally gets a foothold. Prices are falling and quality is rising, making even huge 24...
80%
zdnet.co.uk
Updated:
2012-01-07 01:40:58
The 24in. Dell UltraSharp 2408WFP delivers across the board in performance, design and features. Its not only an excellent choice as an entertainment display, but is also great for everyday Windows tasks.
Good Strong overall performance, Triedandtrue design is both aesthetically pleasing and practical, Video connections galore...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line The 24in. Dell UltraSharp 2408WFP delivers across the board in performance, design and features. Its not only an excellent choice as an entertainment display, but is also great for everyday Windows tasks...
87%
goodgearguide.com.au
Updated:
2012-01-07 01:40:58
Dells UltraSharp 2408WFP is one of the best monitors on the market offering stunning image quality at a fairly good price.
Good Sharp images, great colours, impressive blacks, incredible contrast...
Bad Some minor ghosting, cant adjust colour temperature The Final Word Dells UltraSharp 2408WFP is one of the best monitors on the market offering stunning image quality at a fairly good price.
Bottom line Dells UltraSharp 2408WFP is one of the best monitors on the market offering stunning image quality at a fairly good price.
90%
alphr.com
Updated:
2012-01-07 01:41:01
Hot on the heels of last month's superb Samsung SyncMaster 245T comes another superior S-PVA monitor, this time from Dell. The Ultrasharp 2408WFP uses the same panel type, with TrueColor Technology allowing it to display 110% of the NTSC colour gamut a...
Bottom line Stunning image quality and every feature imaginable on a TFT, and the price is just about affordable too...
100%
Zdnet.com.au
Updated:
2012-01-07 01:41:04
Design Here it is -- the latest 24-inch iteration of Dells multi-input monitor. From the start things dont look to have changed much -- indeed it uses the exact same form factor as 2407WFP-HC, or near enough as we can tell. The menu system has remain...
Good Great black levels, 1080p over component, Huge number of inputs, Comparatively inexpensive...
Bad Buttons and menu are still awkward, Undersaturated sRGB preset...
Bottom line While the 2408wfp is more evolution than revolution, when all this goes for under AU$1,000 its hard to pass up, especially if youre looking for something in the size range.
85%
brighthub.com
Updated:
2012-01-07 01:40:26
The Dell UltraSharp 2408WFP is a relatively new monitor for 2008, and with a bigger price tag than many exceptional models currently offering dazzling visuals and clean aesthetics. Can the UltraSharp 2408WFP make an impression in the ultra competitive...
Bottom line The Dell UltraSharp 2408WFP is a relatively new monitor for 2008, and with a bigger price tag than many exceptional models currently offering dazzling visuals and clean aesthetics. Can the UltraSharp 2408WFP make an impression in the ultra competitive...
100%
xbitlabs.com
Updated:
2012-01-07 01:40:28
LCD monitors with TN+Film matrixes have been pushing their opponents out of the market thanks to low pricing, so there are very few models with matrix types other than TN+Film available today. And although modern TN matrixes are not as bad as they used...
Bottom line The Dell 2408WFP is a good product indeed. It features a neat, attractive and ergonomic design, superb functionality, a generous selection of connectors, a high-contrast S-PVA matrix with good viewing angles, and neat setup. All of this makes it a good...
0%
pcmag.com
Updated:
2012-01-07 01:40:31
REVIEW If youre looking to make the move to a 24-inch desktop monitor, put the Dell UltraSharp 2408WFP ($689 direct) on your short list. Overall image quality on this versatile display is outstanding, and it offers an unusually large variety of mult...
0%
maximumpc.com
Updated:
2012-01-07 01:40:32
Dell’s 2408WFP is the latest in the company’s line of 24-inch panels, following on the heels of the much-beloved Dell 2407WFP (reviewed September 2006). Unfortunately for Dell, improving upon its predecessor isn’t enough to push the 2408WFP above other...
Good Plenty of inputs; great grayscales; huge color gamut.
Bad Too saturated; less detail than we'd like.
80%
gcn.com
Updated:
2012-01-07 01:40:34
GCN Lab Reviews indexGCN Lab TV index GCN The Dell Ultrasharp 2408WFP is a high-quality LCD with a ton of extras. Although not as perfect as the two specialized high-end image LCDs in this review, its quality is excellent. In addition to a ton of extr...
0%
techworld.com
Updated:
2012-01-07 01:40:45
The Dell UltraSharp 2408WFP is a well-designed, fully adjustable 24in monitor whose ports and features comfortably justify its price.Framing the Dell UltraSharp 2408WFP's display is a thin black bezel highlighted with silver accents on the top and the...
Bottom line The Dell UltraSharp 2408WFP's high-end performance, myriad features, and input selection come at price. But at around £450 inc VAT it's far from over priced...
0%
pcworld.com_techhive.com
Updated:
2012-01-07 01:40:45
Dell assembles a winning combination of good performance and great specifications including a memory card reader and display port connection.
Good Vast number of inputs, Memory card reader...
Bad No builtin speakers, Expensive...
Bottom line Dell assembles a winning combination of good performance and great specifications including a memory card reader and display port connection.
85%
hothardware.com
Updated:
2012-01-07 01:40:48
We’re willing to bet that many of you have wildly varied opinions of Dell. Some no doubt consider them a huge, monolithic corporation who pushes out generic computers without a soul; while others consider them to be pioneers of the low-cost PC movem...
Bottom line Dell has once again raised the bar for the display industry with the release of their Ultrasharp 2408WFP. While its price tag ($619 currently) puts it in the “luxury” class of 24” displays on the market currently, its feature-set puts it...
0%
Digitaltrends.com
Updated:
2012-01-07 01:40:49
Video Review: The Dell UltraSharp 2408WFP 24-inch monitor is a full HD, 1920x1200 monitor that offers lots of connection options. Its like getting a HDTV for a great price. Categories: Monitors, TV Date: June 2, 2008 Duration: 00:01:21 Keywords: dell...
0%
trustedreviews.com
Updated:
2012-01-07 01:40:49
For the advanced computer user, 24in monitors are probably the sweet spot right now, offering the ideal combination of price, resolution and desk space. WUXGA (1,920 x 1,200) resolutions are only just making their way into panel sizes below 23in (at least...
Bottom line In conclusion, we have a monitor that's not suitable for graphics professionals, but most other people ought to be well pleased. The 2408WFP still has the same excellent ergonomics as its predecessor, offers reasonable image quality and more inputs than a...
80%
Digitaltrends.com
Updated:
2012-01-07 01:40:52
While most early adopters and Gen Y-ers are used to the idea of watching TV on their PC using services like Bebo, Hulu, Joost or a million alternatives, now the rest of the world is finally catching up. Have yet to join the party? It’s about tim...
Good Excellent picture quality, Top marks in nearly all viewing categories, Numerous connections and input options...
Bad Needs some color adjustment out of the box, Stand tends to wiggle, 1, 2, 3, | Next Page --», *, *, Print, Shopping Matches, Related Reviews, Gateway FHD2400, HP w2408, ViewSonic VX2255wmb, HP w2207, Gateway FPD2275W, Related...
Bottom line In summary, the Dell UltraSharp 2408WFP display performed better than expected, and we actually noticed a significant improvement over last year’s model. Although 6ms is not a blazing fast reponse rate, we are forgiving considering the monitors...
85%