Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 5040 i7-6700 Mini Tower 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux PC Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5040
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-MT5040-I7L
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5099
This statistic is based on the 96226 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94029 free Open Icecat users.
Info modified on: 10 Nov 2020 20:08:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name DELL OptiPlex 5040 i7-6700 Mini Tower 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux PC Black :
The short editorial description of DELL OptiPlex 5040 i7-6700 Mini Tower 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux PC Black

Intel Core i7-6700 (8M Cache, 3.4 GHz), 8GB DDR3L 1600MHz, 500GB SATA HDD, DVD Super Multi, Gigabit LAN, Linux
More>>>
DELL OptiPlex 5040 i7-6700 Mini Tower 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux PC Black:
The official marketing text of DELL OptiPlex 5040 i7-6700 Mini Tower 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux PC Black as supplied by the manufacturer

More space & performance.

OptiPlex 5040 Series desktops deliver the performance, manageability and security you need in a space-saving design that promotes business productivity.

With Windows 10 Home – get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.

Big productivity, smaller footprint
Mighty powerful: Powered by 6th Generation Intel® Core™ processors

Support for triple displays: DisplayPort and HDMI connectivity (with optional additional video out) offer greater visibility.

Plenty of memory: Up to 16GB of DDR3 memory technology coupled with new PCIe solid-state drives.

Seamless manageability
World’s most manageable: IT can manipulate BIOS settings and configure systems with ample flexibility that organizational IT infrastructures require.

You hold the keys: Dell Client Command Suite free tools allow flexible and automated BIOS or system configurations for your desktop fleet.

Packaged to perform: Factory installed with Dell Command | Update automatically presents updates.

Serves organizations of all sizes: Dell KACE System Management solutions available to meet demanding IT management needs.

The best security, right out of the box
Our most secure desktops are armed with Dell Data Protection hardware and software along with additional optional features.

Centralized remote management: Meet compliance regulations right out of the box and protect data on any device with Dell Data Protection | Encryption.

Authentication options: Ensure only authorized users have access to your data with FIPS 201-certified smart card, fingerprint readers or contact-less smart card reader.

Secure credential storage: FIPS 140-2-certified TPM and Dell ControlVault add extra layers of hardware security by isolating user passwords and credentials on a separately controlled hardware chip.

Stop advanced malware: Dell Data Protection | Protected Workspace launches apps in a virtualized container and restores a safe environment in only 20 seconds.

Single console security: Dell Data Protection | Endpoint Security Suite offers comprehensive threat protection, authentication and access management, and encryption, all centrally managed.

Short summary description DELL OptiPlex 5040 i7-6700 Mini Tower 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux PC Black:
This short summary of the DELL OptiPlex 5040 i7-6700 Mini Tower 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 5040, 3.4 GHz, 6th gen Intel® Core™ i7, 8 GB, 500 GB, DVD±RW, Ubuntu Linux

Long summary description DELL OptiPlex 5040 i7-6700 Mini Tower 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux PC Black:
This is an auto-generated long summary of DELL OptiPlex 5040 i7-6700 Mini Tower 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux PC Black based on the first three specs of the first five spec groups.

DELL OptiPlex 5040. Processor frequency: 3.4 GHz, Processor family: 6th gen Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics adapter model: Intel® HD Graphics 530. Operating system installed: Ubuntu Linux. Power supply: 240 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Processor
Processor manufacturer *
Intel
Processor model *
i7-6700
Processor family *
6th gen Intel® Core™ i7
Processor cores *
4
Processor frequency *
3.4 GHz
Processor boost frequency
4 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
Processor threads
8
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
65 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8,1x8+2x4,1x16
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM,DDR4-SDRAM
Memory clock speeds supported by processor
1333,1600,1866,2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type *
DDR3L-SDRAM
Maximum internal memory *
16 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
Serial ATA
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated *
No
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 530
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
Maximum on-board graphics adapter memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port *
No
HDMI ports quantity *
1
DisplayPorts quantity
2
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports *
1
Microphone in *
No
Line-out
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x4 slots
1
PCI Express x16 slots
2
PCI slots
1
Design
Chassis type *
Mini Tower
Placement supported
Horizontal/Vertical
Design
Water cooling system
No
Number of 3.5" bays
1
Number of 2.5" bays
2
Cable lock slot
Yes
Product colour *
Black
Performance
Motherboard chipset
Intel® Q170
Password protection
Yes
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Ubuntu Linux
Drivers included
Yes
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1,AVX 2.0,SSE4.2
Processor code
SR2BT
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88196
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
240 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Weight & dimensions
Width *
154 mm
Depth *
274 mm
Height *
350 mm
Weight *
8 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Cables included
AC
Manual
Yes
Other features
Optical drives quantity
1
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:09:42
Uk has collected 4 expert reviews for DELL OptiPlex 5040 i7-6700 Mini Tower 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux PC Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:09:42
Nl heeft 4 proffesionele recensies verzameld voor DELL OptiPlex 5040 i7-6700 Mini Tower Zesde generatie Intel® Core™ i7 8 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux PC Zwart. Het gemiddelde van deze proffesionele recensies is 60 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:09:42
Fr a recueilli 4 avis d’experts pour DELL OptiPlex 5040 i7-6700 Mini Tower Intel® Core™ i7 de 6e génération 8 Go DDR3L-SDRAM 500 Go Disque dur Ubuntu Linux PC Noir et la note moyenne est de 60 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:09:42
De hat 4 Expertenmeinungen über DELL OptiPlex 5040 i7-6700 Mini Tower Intel® Core™ i7 der sechsten Generation 8 GB DDR3L-SDRAM 500 GB Festplatte Ubuntu Linux PC Schwarz eingeholt. Das duchschnittliche Epertenrating ist 60 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:09:42
Testseek ha raccolto 4 recensioni da parte di esperti per DELL OptiPlex 5040 i7-6700 Mini Tower Intel® Core™ i7 della sesta generazione 8 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux PC Nero e la valutazione media da parte degli esperti è di 60 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:09:42
Es ha coleccionado 4 opiniones de expertos para DELL OptiPlex 5040 i7-6700 Mini Tower 6ª generación de procesadores Intel® Core™ i7 8 GB DDR3L-SDRAM 500 GB Unidad de disco duro Ubuntu Linux PC Negro y la calificación media es 60 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:09:42
Dk har samlet 4 ekspertanmeldelser for DELL OptiPlex 5040 i7-6700 Mini Tower 6th gen Intel® Core™ i7 8 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux PC Sort og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:09:42
Testseek получил 4 экспертных оценок для DELL OptiPlex 5040 i7-6700 Mini Tower Процессор Intel® Core™ i7 6-го поколения 8 GB DDR3L-SDRAM 500 GB Жесткий диск Ubuntu Linux ПК Черный, средний экспертный рейтинг составляет 60 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
60%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:09:42
Se har samlat in 4 experttester för DELL OptiPlex 5040 i7-6700 Mini Tower 6:e generationens Intel® Core™ i7 8 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux PC Svart och det genomsnittliga betyget är 60 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Review comments Score
itpro.co.uk
Updated:
2017-03-01 07:09:42
Dell's office desktop PCs are some of the most versatile in the business, and that's no different with the Optiplex 5040. This machine is small yet easily upgradeable – and the wider Optiplex 5040 line is stacked with different configurations and form fac...
Good Subtle, versatile physical design, High build quality, Good feature set...
Bad Bare minimum memory, Small, slow hard disk...
Bottom line It has a neatly expandable design, but this small, smart PC doesn't have the power to go beyond mid-range office applications...
60%
topnewreview.com
Updated:
2018-04-06 03:13:16
Look around any electronics shop, and you'll find the computers they sell from the shelves aren't the same ones they use on the counter. That's because most big PC brands make entirely different ranges for consumers and businesses. Read our Dell 's Optipl...
0%
ykr.ykr414.com
Updated:
2017-03-01 07:09:42
デルが販売するデスクトップPC、OptiPlex 5040シリーズのレビューです。OptiPlex 5040シリーズは、第6世代Coreプロセッサを採用する省スペース型のビジネスデスクトップPC。コンパクト・スリムなスモールフォームファクタ(SFF)と、小型ながらも拡張性を提供するミニタワー型とが提供されており、今回掲載するのはミニタワー型の筐体を採用したモデルとなります。少し前に、 OptiPlex 7040 というシリーズのSFF採用モデルを掲載しましたが、OptiPlex 7040が最上位のシリーズ...
Bottom line ・設置しやすい構造、サイズのミニタワー筐体を採用・第6世代のCore i3をはじめ、上はCore i7の構成も選択可能(2016年2月29日時点)・サイズの割に拡張性が高い・メンテナンスのしやすい構造を採用・3年保証が標準付属、加えて追加できるサポートやソフトウェア等が充実しているやや小ぶりのミニタワー筐体を採用した、ビジネス向けのデスクトップPCです。筐体サイズがコンパクトであることに加え、縦置きや横置きが可能となるなど自由な設置が可能となった扱いやすい製品です。下は第6世代のCore i3から、上はC...
0%
pasonisan.com
Updated:
2018-07-13 05:39:36
OptiPlex 5040シリーズでは、スモールとミニタワーのモデルがある。どちらもPCI Expressスロットを持ち、グラフィックカードなどの拡張カードが搭載できる機構だが、レビュー時点ではDELLの搭載サポートはない。必要に応じて自前の搭載となる。OptiPlex 5040ミニタワーでは、スモールよりもドライブベイが多く、PCI Expressスロットも多い拡張タイプ。なお、上位姉妹機種OptiPlex 7040シリーズのスモールとミニタワーとは、各筐体デザインが共通。しかし、OptiPlex 50...
0%