location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VEP1425
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AREH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184224618
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL VEP1425
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Atom C3558 4 core
  • - 8GB RAM, 16G eMMC, 120GB SSD
  • - 6 x 1GbE, 2 x 10GbE SFP+
Warranty: 1 Year POW
Long product name DELL VEP1425 :
The long product name of DELL VEP1425. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom C3558 4 core, 8GB RAM, 16G eMMC, 120GB SSD, 6 x 1GbE, 2 x 10GbE SFP+
More>>>
DELL VEP1425:
The official description of DELL VEP1425 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High value open uCPE
High value purpose-built open fixed compact form factor uCPE platform series to host VNFs (virtual networking functions). Ideal edge platform for SD-WAN, and other VNFs.

Short summary description DELL VEP1425:
This short summary of the DELL VEP1425 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL VEP1425, Rack-mounted, 1.5U, Black, Silver, Intel Atom®, Intel, C3558

Long summary description DELL VEP1425:
This is an auto-generated long summary of DELL VEP1425 based on the first three specs of the first five spec groups.

DELL VEP1425. Chassis type: Rack-mounted, Rack capacity: 1.5U, Product colour: Black, Silver. Processor family: Intel Atom®, Processor manufacturer: Intel, Processor model: C3558. Ethernet LAN interface type: 10 Gigabit Ethernet, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: Wi-Fi 5 (802.11ac). AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 208 mm, Depth: 200 mm, Height: 52 mm

High value-based uCPE
High value-based uCPE

The Dell EMC Networking Virtual Edge Platform 1405 series is optimized to host VNFs (Virtual Network Functions) and is ideal for SD-WAN. The fixed form factor is perfect for the service provider edge or enterprise branch, in a deployment where high-value, low power, compactness and large number of configuration options are design considerations.

- High-value fixed form factor
- Compact dimensions
- Intel Atom C-3000 processor, designed for low power
- Quick Assist Technology (QAT) to accelerate security encryption, and Data Plane Development Kit (DPDK) to accelerate packet processing
- Many configuration options, including up to 16 cores
- Complements high-performance modular Virtual Edge Platform 4600

Validated choice
Validated choice

The VEP1405 brings you simplified deployment and maximum choice with validated hardware and software options.
- Multiple hardware configurations offer choices in cores, storage and memory
- Validated choice of leading SD-WAN and VNF software: Versa, Adva
- Improved ordering with Dell EMC’s global world-class supply chain

Design
Chassis type *
Rack-mounted
Rack capacity
1.5U
Product colour
Black, Silver
Performance
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
C3558
Processor cores
4
Processor frequency
2.2 GHz
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Storage drive capacity *
120 GB
Storage media
SSD
Intel QuickAssist Technology
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN interface type *
10 Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
6
10G Ethernet ports quantity
2
SFP+ module slots quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
208 mm
Depth
200 mm
Height
52 mm
Weight
1.4 kg
Country Distributor
France 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Disclaimer DELL VEP1425:
Disclaimer

Actual configuration might differ from illustration