DELL EMC ML3, Storage auto loader & library, Tape Cartridge, Serial Attached SCSI (SAS), 3U, Serial Attached SCSI (SAS), LTO-8
DELL EMC ML3. Product type: Storage auto loader & library, Media type: Tape Cartridge, Interface: Serial Attached SCSI (SAS). Power requirements: 100 - 240 VAC, 50 - 60 Hz, Power consumption (typical): 300 W. Width: 480 mm, Depth: 885 mm, Height: 133 mm