location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P2217WH computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LED White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2217WH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-ALRL
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:37:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (7.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P2217WH computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LED White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 55.9 cm (22") LED TN
  • - WSXGA+ 1680 x 1050 pixels 16:10
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - 18 W
Long product name DELL P2217WH computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LED White :
The long product name of DELL P2217WH computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LED White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" (1680 x 1050, LED, TN), 250 cd/m2, 16:10, 5 ms, 1000:1, 16.7 Mil., VESA, 1 x DisplayPort, 1 x HDMI, 1 x VGA, 2 x USB 2.0, 3 x USB 3.0 (1 x Upstream)
More>>>
DELL P2217WH computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LED White:
The official description of DELL P2217WH computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LED White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Purposefully designed for comfort and convenience.
Easily adjust your monitor to your desired angle, height, and position so you can enjoy great visuals across multiple monitors with no hassle.
A more seamless workflow: Slim borders create a smoother and less obstructed visual experience when working across multiple monitors.
Versatility you can count on: Enjoy full adjustability to pivot, tilt, adjust the height, and swivel your monitor to your exact preference.
More ways to stay connected: Multiple connectivity ports on the bottom and side of the monitor allow you to easily connect to various devices.


Enhanced viewing experience
The Dell 22 Monitor | P2217Wh is perfect for professionals who work long hours and depend on a monitor that will display stunning visuals without inducing eye fatigue.
Complete clarity: Get excellent picture quality with consistent colour representation across an ultrawide viewing angle and a high 4million: 1 dynamic contrast ratio.
Work comfortably with less stress: Dell's ComfortView feature helps to reduce harmful blue light emission onscreen and with direct current, a flicker-free viewing experience is enabled.
Auto Mode and PowerNap: Colour settings of your applications are now customizable and allow for presets. And with PowerNap, you can worry less about wasting energy when you’re away from your computer.

Reliable and Responsible
Enjoy peace of mind with Dell services and eco-conscious features designed to keep you moving forward.

Dell 22 Monitor - P2217Wh | The #1 Monitor BrandThe #1 Monitor Brand
Enjoy peace of mind with unmatched reliability from the makers of the number 1 monitor brand worldwide1.
Dell 22 Monitor - P2217Wh | Premium Panel GuaranteePremium Panel Guarantee
The Dell Premium Panel Guarantee allows a free panel replacement during the Limited Hardware Warranty period even if only one bright pixel is found.
Dell 22 Monitor - P2217Wh | Advanced Exchange ServiceAdvanced Exchange Service
Your Dell monitor comes with a 3-year Advanced Exchange Service so that, if necessary, a replacement monitor will be shipped to you the next business day within its 3-Year Limited Hardware Warranty.
Dell 22 Monitor - P2217Wh | Reliable and ResponsibleReliable and Responsible
Our eco-conscious design meets the latest regulatory and environmental standards such as ENERGY STAR, EPEAT Gold, TCO Certified Displays, CEL, CECP.

Short summary description DELL P2217WH computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LED White:
This short summary of the DELL P2217WH computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LED White data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P2217WH, 55.9 cm (22"), 1680 x 1050 pixels, WSXGA+, LED, 5 ms, White

Long summary description DELL P2217WH computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LED White:
This is an auto-generated long summary of DELL P2217WH computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LED White based on the first three specs of the first five spec groups.

DELL P2217WH. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: White

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
HD type *
WSXGA+
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1680 x 1050 (WSXGA+)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
4000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.282 x 0.282 mm
Pixel density
90 ppi
Horizontal scan range
30 - 81 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
47.4 cm
Viewable size, vertical
29.6 cm
Viewable size diagonal
55.9 cm
Colour gamut
84%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
White
Certification
RoHS
Compliance industry standards
TCO
Ports & interfaces
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Power
Power consumption (typical) *
18 W
Power consumption (standby) *
0.3 W
Power consumption (max)
45 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
15.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
503.4 mm
Depth (with stand)
180 mm
Height (with stand)
497.4 mm
Weight (with stand)
5.33 kg
Width (without stand)
503.4 mm
Depth (without stand)
50.3 mm
Height (without stand)
330.4 mm
Weight (without stand)
3 kg
Packaging data
Package weight
7.03 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No