DELL logo

DELL S Series S2218H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120197
Info modified on:
14 Mar 2024, 19:36:41
Short summary description DELL S Series S2218H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

DELL S Series S2218H, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 6 ms, Black

Long summary description DELL S Series S2218H LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

DELL S Series S2218H. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.