location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P2314T computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Touchscreen Tabletop Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2314T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AEUM
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL P2314T computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Touchscreen Tabletop Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 58.4 cm (23") LED
  • - 1920 x 1080 pixels
  • - 8 ms 1000:1
  • - 17 W
Long product name DELL P2314T computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Touchscreen Tabletop Black, Silver :
The long product name of DELL P2314T computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Touchscreen Tabletop Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P2314T - 23" IPS FHD (1920 x 1080) Multi Touch, 270 cd/m2, 178°, 8ms, 10 ms, DisplayPort, HDMI, VGA, USB 3.0, 17W, 7.10 kg
More>>>
DELL P2314T computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Touchscreen Tabletop Black, Silver:
The official description of DELL P2314T computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Touchscreen Tabletop Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superb picture quality with natural and intuitive touch, myriad connectivity options and guarantees to back them up.
- Engaging touch experience: Use both hands and the responsive 10-point touch capability to quickly and smoothly navigate across the edge-to-edge glass of your P2314T. The ergonomic stand offers optimal application and game control, as well as viewing comfort.
- Outstanding connectivity: VGA, USB, DP and HDMI ports plus MHL connectivity allows direct display of smartphone/tablet content on the touch monitor while charging your mobile device at the same time.
- Peace of mind: Your P2314T is backed by Dell's zero bright dot pixel policy with Premium Panel Guarantee1 and 3-Year Advanced Exchange Service2 for fast problem diagnoses and product replacement.

Engaging touch experience

Work smart and keep your content at your fingertips with your DellTM touch monitor optimized for Windows 8.

- Enjoy two-handed control with an enhanced touch experience that recognizes 10 touch-points at once, enabling fast, efficient application and game control across the smooth, edge-to-edge glass.
- Screen quality comes to life with the amazing clarity and pin-sharp details of Full HD 1920 x 1080 resolution; the excellent picture quality, with deep blacks and bright whites, from an 8 milion:1 dynamic contrast ratio; clean, fluid motion from a fast 8ms (gray-to-gray) response time; and up to 270 cd/m2 brightness.
- Boost collaboration and usability with the ultra-wide 178°/178° viewing angle while gaining optimal application and game control as well as viewing comfort with the adjustable stand.

Seamless connectivity

Transform your smartphone and tablet devices into glorious, widescreen color while charging them at the same time through the MHL port 3 when you display your smartphone/tablet content directly on the P2314T touch monitor. Plus, the integrated VGA, USB, DP and HDMI ports enable efficient connectivity to a whole range of peripheral devices.

VESA compatibility

Explore optional VESA-compatible mounting choices, including the Dell Single Monitor Arm (MSA14) or a wall-mounting kit (both options sold separately), for enhanced viewing flexibility.

Great for home and office

Ideal for work and play, your P2314T is designed for entertainment and browsing the internet on your XPS system at home, or for multimedia applications and team projects at the office on such Dell systems as Latitude or OptiPlex as well as handheld mobile devices.

For instance, connect your smartphone or tablet to the monitor through the MHL port so the rest of your workgroup can gather together to see the latest app you've created on a big 23-inch screen with an ultra-wide viewing angle.

Reliable and efficient

If you need a widescreen touch monitor that is designed to last, the Dell 23 Monitor | P2314T offers you a 23-inch viewable image with efficient performance and long-term reliability.

- 3-year Limited Hardware Warranty 4 and 3-year Advanced Exchange5 Service2
- Premium Panel Guarantee 1
- Meets the latest regulatory and environmental standards, including ENERGY STAR® , EPEAT® Gold and TCO Certified Displays


Energy-conscious design

With 17W normal-operation power consumption (typical) and less than 0.5W in active-off mode, the P2314T can help keep energy costs down. In addition, the PowerNap feature enables you to either dim the monitor to the minimum brightness level or put it into sleep mode when it is not in use.

Complete your Dell Monitor experience

Your Dell 23 Monitor | P2314T is just the start. Look for these great additions when finalizing your purchase.

Short summary description DELL P2314T computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Touchscreen Tabletop Black, Silver:
This short summary of the DELL P2314T computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Touchscreen Tabletop Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P2314T, 58.4 cm (23"), 1920 x 1080 pixels, LED, IPS, 8 ms, Black, Silver

Long summary description DELL P2314T computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Touchscreen Tabletop Black, Silver:
This is an auto-generated long summary of DELL P2314T computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Touchscreen Tabletop Black, Silver based on the first three specs of the first five spec groups.

DELL P2314T. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: IPS. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Height adjustment: 216.40 - 412.70. Product colour: Black, Silver

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Display technology *
LED
LED backlight
Yes
Touchscreen *
Yes
Touchscreen type
Tabletop
Display brightness
270 cd/m²
Response time *
8 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.265 x 0.265 mm
Display diagonal (metric)
58.4 cm
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in microphone
No
Built-in camera *
No
Design
Product colour *
Black, Silver
Glass thickness
1.1 mm
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
VGA (D-Sub) ports quantity
1
HDMI *
Yes
Ports & interfaces
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone outputs
1
Ergonomics
Height adjustment *
216.40 - 412.70
Tilt angle range
-30 - 30°
Power
Power consumption (typical) *
17 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
AC
Weight & dimensions
Width (with stand)
569.9 mm
Depth (with stand)
80.9 mm
Height (with stand)
412.7 mm
Weight (with stand)
7.1 kg
Width (without stand)
569.9 mm
Depth (without stand)
42.2 mm
Height (without stand)
348.1 mm
Weight (without stand)
4.82 kg
Packaging content
Cables included
HDMI, USB
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
IPS
Dimensions (W x D x H) with stand
569.9 x 80.9 x 412.7 mm
Display viewable area (HxV)
286.42 x 509.18 mm
Certification
EPEAT Gold
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 13:09:46
Uk has collected 15 expert reviews for DELL P2314T computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Touchscreen Tabletop Black, Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
digitalversus.com
Updated:
2015-09-10 13:09:46
Dell has announced three new touchscreen monitors for its September menu. The 23" and 27" models have adjustable IPS displays and the less-expensive 19.5" model sports a TN display. It's...
Good Good range of connections (USB hub, video connections), Wide viewing angles, Reasonable power use (17 W at 200 cd/m²)...
Bad Stand isn't the most practical for touchscreen use, Very slight (but still present) trace of reverse ghosting...
Bottom line Essentially, the Dell P2314T is just the same as the P2714T, so it's only logical to see the same strengths and weaknesses in both models. As well as offering decent image quality (Delta E = 3.4), the wide viewing angles and touchscreen controls make this...
80%
itproportal.com
Updated:
2015-09-10 13:09:46
Whether you're a fan of Windows 8 or not, you really need to use a touchscreen monitor to fully appreciate its user interface – and Dell's P2314T is one of the best equipped mid-sized models to hit our labs. It uses 10-point projected capacitive touch tec...
Good Loaded with ports, 10, point touch technology, Solid colour and greyscale performance...
Bad Pricey, Blacks could be darker, Reflective glass coating...
Bottom line There's a lot to like about the Dell P2314T. As a touchscreen monitor it provides smooth and precise swiping, pinching, and zooming gesture control, and its IPS panel delivers rich, accurate colours and wide viewing angles. Toss in a great selection of v...
80%
Digitaltrends.com
Updated:
2015-09-10 13:09:46
While touchscreen all-in-ones have become a popular market, stand-alone monitors remain shockingly few, with only a handful of models from the usual suspects; Acer, Dell, HP, Samsung. In some cases, the monitor is essentially a version of a respective com...
Good Attractive design, Stand can recline display for easier touch use, Good post-calibration color accuracy...
Bad Lack of ergonomic adjustments, Low contrast ratio, Unattractive out-of-the-box picture, Too expensive...
Bottom line The Dell P2314T suffers from the same problem as the larger P2714T – a price that's just too high relative to its image quality. Indeed, the value of the 23-inch model is arguably worse, because even Dell ships Ultrasharp monitors with better picture qu...
100%
chip.com.my
Updated:
2016-11-30 01:29:41
People have been waxing lyrical about Windows 8 being the next big thing about computing, and how its new Metro UI would work perfectly well with touch screen devices. Dell, a company that has made its credentials known as excellent computer display maker...
Good Wellbuilt monitor, touchscreen display works as advertised...
Bad Prone to smudges...
Bottom line The Dell P2314T touchscreen monitor is one of the few models to get touch screen right. Excellent touch response, coupled with a vibrant display and excellent build quality, we definitely recommend this if you're looking for a touch display to go with yo...
0%
maxit.com.my
Updated:
2016-11-30 01:29:41
Sure, just because you use Windows 8 doesn't mean you need to purchase a touch display, but it does make the whole experience a bit more intuitive. Manufacturers have caught on to that, releasing their own touch displays to match the touch-friendly OS. De...
60%
pcworld.com_techhive.com
Updated:
2015-09-10 13:09:46
It's amazing how quickly you can become accustomed to a touchscreen user interface. If you're using Windows 8, you've no doubt reflexively reached out and swiped your finger across your desktop monitor at least once—likely with no effect, since it's proba...
80%
pcmag.com
Updated:
2015-09-10 13:09:46
Whether you're a fan of Windows 8 or not, you really need to use a touch-screen monitor to fully appreciate its user interface and interactive features. Dell's newest entry into the touch-enabled fray, the Dell P2314T%displayPrice% at %seller%, is one of...
Good Loaded with ports. 10-point touch technology. Solid IPS color and grayscale performance.
Bad Pricey. Blacks could be darker. Reflective glass coating...
Bottom line The Dell P2314T is a sleek 23-inch touch-screen monitor equipped with a variety of connectivity ports, 10-point touch technology, and an IPS panel that delivers rich, accurate colors. Like all touch-screen monitors, it's a bit pricey...
80%
pcmag.com
Updated:
2020-06-10 03:31:16
Whether you're a fan of Windows 8 or not, you really need to use a touch-screen monitor to fully appreciate its user interface and interactive features. Dell's newest entry into the touch-enabled fray, the Dell P2314T, is one of the best equipped mid-size...
0%