location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 7330dn 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7330dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-26802 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 7330dn 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - A3 50 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 1000 sheets
  • - Internal memory: 256 MB 500 MHz
Long product name DELL 7330dn 1200 x 1200 DPI A3 :
The long product name of DELL 7330dn 1200 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7330dn A3 Monochrome Laser Printer, 1200x1200dpi, 50ppm, A428ppm, 256MB, USB2.0/Gbit-LAN/parallel(IEEE1284B), duplex, 2x500+100sheet
More>>>
DELL 7330dn 1200 x 1200 DPI A3:
The official description of DELL 7330dn 1200 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Offers printing speeds of up to 50 ppm for A4 and LTR paper formats
- 1200x1200 dpi resolution allows for impressive looking documents and pictures
- Incorporates 256 MB memory (expandable up to 1280 MB)
- Includes standard networking for sharing with other PCs on a network
- Integrated Dell Toner Management System lets you to easily manage supplies

The Dell™ 7330dn A3 Monochrome Laser Printer is an ideal printer for workgroups in a networked environment that needs fast monochrome laser performance. With printing speeds of up to 50 pages per minute (ppm) for A4 and LTR paper formats (actual speed will vary with use), this printer ensures optimum performance every time you print. It delivers professional-quality documents with crisp text and sharp details at resolutions of up to 1200x1200 dpi. Designed for high printing volumes and great usage demands, it has two 500-sheet trays and a 100-sheet multipurpose tray for special print jobs. Moreover, it also provides a duty cycle of up to 300,000 ppm. Equipped with a 500 MHz processor and 256 MB RAM, 7330dn can be effortless setup and installation via USB port or IEEE 1284 Parallel Port. In addition, the 10/100/1000 Base-T enables this printer to have wireless capabilities. This printer includes the Dell Toner Management System™ - an intelligent software program that monitors your toner level and notifies you when your ink levels are low.

Short summary description DELL 7330dn 1200 x 1200 DPI A3:
This short summary of the DELL 7330dn 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 7330dn, 1200 x 1200 DPI, A3, 50 ppm, Duplex printing, Network ready

Long summary description DELL 7330dn 1200 x 1200 DPI A3:
This is an auto-generated long summary of DELL 7330dn 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

DELL 7330dn. Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing. Display: LCD. Network ready

Printing
Colour *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Features
Maximum duty cycle *
30000 pages per month
Input & output capacity
Total input capacity *
1000 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
4100 sheets
Maximum output capacity
4000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3
Multi-Purpose Tray media weight
gsm - 215
Media weight (tray 1)
60 gsm - 105 gsm
Network
Network ready
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
1024 MB
Memory slots
2
Processor frequency
500 MHz
Design
Display
LCD
Weight & dimensions
Weight
44.1 kg
Dimensions (WxDxH)
640 x 525 x 498 mm
Other features
Mac compatibility
Yes
Networking features
Ethernet
Compatible operating systems
Windows Vista 32bit / 64bit (Home Basic, Home Premium, Ultimate & Business), Windows XP 64 bit (Home & Pro), Windows XP 32 bit (Home & Pro), Windows Server 2008 Server, Windows Server 2003 32/64 bit, Windows 2000, Windows Cluster Server,Microsoft Vista, Windows 7 Suse Linux 10.0+, Redhat Linux 3.0, 4.0, 5.0 (AS/ES/WS), Fedora Core Linux 5, Mac OS 9.x, Mac OS X Version 10.4.X, 10.5.X, Apple talk, HP_UX, 11.0, 11i, Solaris 8,9, Sun Solaris 10( CUPS ), IBM AIX 5.1, Novell Netware 5.X/6.5
Country Distributor
United Kingdom 1 distributor(s)