location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Colour Laser Printer 1320C (Network) 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Colour Laser Printer 1320C (Network)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-18042
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Colour Laser Printer 1320C (Network) 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 600 x 600 DPI
  • - A4 16 ppm
  • - Duplex printing
  • - Maximum duty cycle: 35000 pages per month
  • - Internal memory: 64 MB 333 MHz
Long product name DELL Colour Laser Printer 1320C (Network) 600 x 600 DPI A4 :
The long product name of DELL Colour Laser Printer 1320C (Network) 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Colour Laser Printer 1320C - 600 x 600 dpi, 333 MHz, 64 MB, network adapter
More>>>
DELL Colour Laser Printer 1320C (Network) 600 x 600 DPI A4:
The official description of DELL Colour Laser Printer 1320C (Network) 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At a Glance
- Quality: Crisp, fast colour laser printing from a compact design
- Professional: Sharp, professional laser-quality output
- Compact: Stylish, small footprint unit - can fit any home or business environment
- Value: Up to 12 colour pages per minute print speed, up to16 pages per minute in monochrome (actual print speeds will vary with use) with a low printing cost per page.

Fast, Professional Quality Colour
Why spend time and money going to a print shop when you can produce your own professional quality colour printouts from your home or office?
- Crisp, vibrant colour prints at up to 12 pages per minute (actual print speeds will vary with use)
- Easy-fit 1,0001 and 2,0001 page capacity toner refill cartridges available for added flexibility

DellTM Colour Track 2
When sharing the 1320c with PCs on your network with the optional 1320c network adapter, Dell provides you with Colour Track 2 network printer management software to help manage your colour printing costs. Colour Track 2 gives you the ability to create up to 5 user or department accounts and monitor print jobs per account. Enable, disable or set limits for colour and black & white printing - Colour Track 2 lets you control everything remotely using the Dell Printer Web Configuration Tool.

Toner Management
The DellTM Toner Management System makes monitoring and reordering toner easy.
- Intelligent software proactively alerts you when your printer is running low on toner
- Order from the software when it reminds you and get it delivered right to your front door, when you need it

Space Saving
The Dell Colour Laser Printer 1320c is compact, making it the perfect printer to fit small spaces like desktops, so it's always close at hand. The stylish and professional ergonomic design also looks great in the office or home.

Networking Flexibility
The 1320c was designed with the flexibility to grow as your needs grow. The 1320c has an optional network adapter available, which can be purchased with the printer or later when your needs require the ability to share your printer between multiple users.

Protection You Can Count On
Each 1320c comes backed with a full year of all of the benefits of Dell's technical phone support and Next Business Day Exchange Service2. For added peace-of-mind, you can also extend your service to protect your investment for up to five years. Best of all, fuser replacement is covered while your printer is under warranty - so you can rest easy.

Short summary description DELL Colour Laser Printer 1320C (Network) 600 x 600 DPI A4:
This short summary of the DELL Colour Laser Printer 1320C (Network) 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Colour Laser Printer 1320C (Network), Colour, 600 x 600 DPI, A4, 16 ppm, Duplex printing, Network ready

Long summary description DELL Colour Laser Printer 1320C (Network) 600 x 600 DPI A4:
This is an auto-generated long summary of DELL Colour Laser Printer 1320C (Network) 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

DELL Colour Laser Printer 1320C (Network). Colour. Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
12 ppm
Colour *
Yes
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
18 s
Time to first page (colour, normal)
21 s
Features
Maximum duty cycle *
35000 pages per month
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP (HTTP, SMTP, RARP, AutoIP, FTP), UDP/IP (SNMP, DHCP, BOOTP)
Performance
Internal memory *
64 MB
Processor frequency
333 MHz
Design
Certification
EN55022; EN55024; EN61000-3-2; EN 61000-3-3; FCC CFR; ICES-003; CE; GOST; SABS; VCCI; C-tick; WHQL, MIB
Power
Power consumption (standby)
35 W
Power consumption (PowerSave)
3.8 W
Operational conditions
Operating temperature (T-T)
5 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
17.2 kg
Dimensions (WxDxH)
400 x 422 x 378 mm
Packaging data
Package weight
22 kg
Packaging content
Bundled software
Dell Open Manage Printer Manager; Dell Printer Configuration Web Tool; Dell Colour Track 2; Dell Toner Management System
Other features
Media weights by paper path
60 - 215 g/m²
Acoustic pressure emissions
50 dB
Power requirements
220-240V AC, 47-63 Hz
Networking features
Ethernet 10/100 BaseT
Power consumption (active)
265 W
Safety
IEC/EN60950-1:2001; IEC60825-1; CE Mark (EU); NEMKO; GS Mark; GOST and Hygienic; SASO; SABS; UL/cUL Listed (UL60950-1); FDA/DHHS (21CFR, US); NOM
Compatible operating systems
Microsoft Windows Vista (32 bit, 64 bit), XP (32 bit, 64 bit), 2000, Server 2003 (32 bit, 64 bit)
Stand-by LED
Yes
Package dimensions (WxDxH)
543 x 565 x 513 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:17:57
Uk has collected 1 expert review for DELL Colour Laser Printer 1320C (Network) 600 x 600 DPI A4 and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-01-04 01:17:57
The 3010cn is Dells lowest-priced colour laser printer. It costs slightly more than its cheapest entry-level competitors, which can be had for less than £200, but it has a higher specification than most budget models. Dell says it can print at up t...
60%
Brand Image Product code Product Stock Price from
DELL Colour Laser Printer 1320C 600 x 600 DPI A4 DELL Colour Laser Printer 1320C 600 x 600 DPI A4
(show image)
210-18040 Colour Laser Printer 1320C
Country Distributor
United Kingdom 1 distributor(s)