location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T20 server Mini Tower Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 290 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20-3685 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge T20 server Mini Tower Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 290 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Pentium G G3220 3 GHz
  • - 4 GB 1600 MHz DDR3-SDRAM 1 x 4
  • - Mini Tower 290 W
Warranty: 1 year NBD
Long product name DELL PowerEdge T20 server Mini Tower Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 290 W :
The long product name of DELL PowerEdge T20 server Mini Tower Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 290 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerEdge T20 - Intel Pentium G3220 (3M Cache, 3.00 GHz), 4GB 1600MHz DDR3 SDRAM, Intel C226 chipset, Intel HD Graphics, 290W
More>>>
DELL PowerEdge T20 server Mini Tower Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 290 W:
The official description of DELL PowerEdge T20 server Mini Tower Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 290 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance productivity
The PowerEdge T20 server packs large internal storage capacity and capable performance into a quiet mini tower chassis designed to deliver efficient and worry-free operation. With the T20, data and applications from multiple desktops and workstations can be consolidated onto a single server to boost collaboration and productivity.

Get organized
From work to home to the classroom, the T20 helps you improve access to information, simplify processes and helps get more done in less time. Overcome the complexity of data and applications and get organized on a central T20 server:
- Eliminate misplaced and lost data, images and videos due to “sneaker-net” file sharing. Users can share files and collaborate with a central file storage to eliminate the headaches of having multiple copies and versions of files spread out among users.
- Consolidate data, images and videos stored on multiple media and media types in multiple locations. With the storage capacity of a server, you can centrally store user data and organize your stacks of DVDs, USB drives and external hard drives.

Reap the benefits
Depending on your needs, you can attain greater efficiency and productivity for your home or office.
- Save time when moving or copying files between locations. A server offers faster data transfers compared to external storage, cloud storage or email.
- Attain better business-transaction response times.

Quiet, compact and affordable design
With its compact size and low sound levels, the T20 easily integrates into your environment and helps reduce costs.
- Quiet home- and office-level acoustics: The small form factor and desk-side acoustics allow you to install it virtually anywhere.
- Reduce storage and software costs: Help reduce expenses by loading your data onto the T20 and letting users share applications, avoiding the extra costs of additional external storage devices, cloud storage space and copies of software.

Take it to the next level
Move your business to the next level with built-in expandability for growth. The PowerEdge T20 can help you:
- Consolidate data and media files with six internal hard drive bays supporting large storage capacity.
- Drive applications and media quickly with your choice of Intel® Xeon® or Pentium® multi-core processors.
- Support large memory capacity with four DIMM slots to experience enhanced application response times and crisp video performance.
- Enhance flexibility with four PCI/PCIe slots that allow you to grow at your own pace.
- Boost performance with up to 12 USB (four USB 3.0) ports to attach more devices and drive fast video and graphics.

Secure and manageable
With or without an IT staff, the T20 makes it easy to secure your data and files with software RAID and optional backup restore solutions.
- Data protection: Safeguard against data loss with built-in support for file duplication using a software-based redundant array of independent disks (RAID). Error Correction Code (ECC) memory adds another layer of data protection.
- Backup and restore: Add automatic backup and restore functions with the full collaboration suite, Microsoft Windows Small Business Server.
- Easy management: Update software applications in one place instead of on multiple PCs to simplify tasks and save time.

Short summary description DELL PowerEdge T20 server Mini Tower Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 290 W:
This short summary of the DELL PowerEdge T20 server Mini Tower Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 290 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T20, 3 GHz, G3220, 4 GB, DDR3-SDRAM, 290 W, Mini Tower

Long summary description DELL PowerEdge T20 server Mini Tower Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 290 W:
This is an auto-generated long summary of DELL PowerEdge T20 server Mini Tower Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 290 W based on the first three specs of the first five spec groups.

DELL PowerEdge T20. Processor family: Intel Pentium G, Processor frequency: 3 GHz, Processor model: G3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 290 W. Chassis type: Mini Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G3220
Processor frequency *
3 GHz
Processor cores
2
Processor cache
3 MB
Motherboard chipset
Intel® C226
Memory channels supported by processor
Dual
Number of processors installed
1
Thermal Design Power (TDP)
54, 53
Processor cache type
Smart Cache
System bus rate
5 GT/s
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor threads
2
Processor operating modes
64-bit
Stepping
C0
FSB Parity
No
Bus type
QPI
Processor codename
Haswell
Tcase
72 °C
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR1CG
Scalability
1S
Embedded options available
No
Thermal solution specification
PCG 2013C
Graphics & IMC lithography
22 nm
Processor series
Intel Pentium G3000 series for Desktop
Conflict-Free processor
Yes
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Buffered memory type
Unregistered (unbuffered)
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
32 GB
Storage
Maximum storage capacity *
13 TB
HDD interface
Serial ATA
HDD size
3.5"
Number of HDDs supported
4
RAID support *
Yes
Optical drive type *
No
Graphics
On-board graphics card
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model
Intel® HD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
Graphics
Number of displays supported (on-board graphics)
3
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
PCI Express x16 (Gen 2.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
PCI slots
1
PCI Express slots version
3.0
Design
Chassis type *
Mini Tower
Software
Compatible operating systems *
Window Server 2012 R2 Linux RedHat
Processor special features
CPU configuration (max)
1
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
77773
Power
Power supply *
290 W
Number of main power supplies
1
Weight & dimensions
Width
175 mm
Depth
435.7 mm
Height
359.9 mm
Other features
Graphics card
HD Graphics
Graphics card family
Intel
Dell E-Value Code
BASE,FCG 1,PEN,T20,TPM,EMEA
Source Testseek summary Average rating
Reviews
Updated:
2015-03-10 03:36:24
Uk has collected 10 expert reviews for DELL PowerEdge T20 server Mini Tower Intel Pentium G G3220 3 GHz 4 GB DDR3-SDRAM 290 W and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techradar.com
Updated:
2015-03-10 03:36:24
The new baby of the Dell server family, the PowerEdge T20, is designed for small businesses looking for a platform for shared storage and to host applications such as email, web and database servers. Alternatively it could be used as a departmental or bra...
Good Compact mini, tower with easy access to internals, Fast quad, core Xeon processor, Room for six internal disks, On, board RAID, Lots of USB ports...
Bad Single Gigabit network port, No embedded hypervisor option, No hot, swapping of disks, Needs more than 4GB of RAM, Basic Intel AMT management...
Bottom line A lot of server for the price of the average desktop, the PowerEdge T20 is fast and has room for lots of storage. The base configuration is a bit lean, management is lacking and for Windows you'll have to factor in the cost of the operating system, but i...
80%
techradar.com/au/
Updated:
2015-03-10 03:36:24
The new baby of the Dell server family, the PowerEdge T20, is designed for small businesses looking for a platform for shared storage and to host applications such as email, web and database servers. Alternatively it could be used as a departmental or bra...
Good Compact minitower with easy access to internals, Fast quadcore Xeon processor, Room for six internal disks, Onboard RAID, Lots of USB ports...
Bad Single Gigabit network port, No embedded hypervisor option, No hotswapping of disks, Needs more than 4GB of RAM, Basic Intel AMT management...
Bottom line We liked With its quad-core Xeon processor the T20 is a very nippy little server, booting from cold in just a few seconds and handling Windows Server 2012 R2 with ease. We would have liked an embedded hypervisor option, but a bootable SSD can fulfil this...
80%
expertreviews.co.uk
Updated:
2015-03-10 03:36:24
There are plenty of options for small businesses in need of shared storage, from subscription-based cloud services to all manner of NAS devices. However, when it comes to versatility, ease of upgrading and the ability to add software features, your own se...
Bottom line More powerful and flexible than a NAS, this server is great value for small businesses that want to keep their options open...
100%
itpro.co.uk
Updated:
2015-03-10 03:36:24
Dell's latest PowerEdge T20 aims to offer an alternative for small businesses relying on a simple NAS box to provide shared storage to their users. Designed as a purpose built server, the T20 targets a range of home offices, SOHOs and remote offices. Thi...
Good Good value; Quiet; Upgradeable storage; Low power usage...
Bad Basic server management...
Bottom line The PowerEdge T20 is powerful and has has plenty of storage potential making it suitable for SMBs and SOHOs wanting an affordable, purpose built server...
80%
alphr.com
Updated:
2015-03-10 03:36:24
Dell's PowerEdge T20 claims to be the perfect first server for small businesses and SoHos. This compact desktop system packs lots of potential into a tiny, affordable package, making it a rival to HP's ProLiant MicroServer Gen8 . Unlike the beefier Power...
Bottom line Remote-management features are lacking, but Dell's affordable entry-level server has plenty of potential...
83%
crn.com
Updated:
2015-03-10 03:36:24
To NAS, or not to NAS? That is a question being asked by many a small company as soon as their workers need to share files, printers and other office resources. Seeking to fill that void is the Dell PowerEdge T20 , a bare-bones server starting at $299 tha...
Bottom line For the small office, the decision between buying a file server or NAS often puts simplicity over cost. For the quick sale and setup, the NAS would win every time; it's specialized to be easy to set up and maintain, and can be accessed from outside the f...
0%
Country Distributor
United Kingdom 1 distributor(s)