DELL logo

DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80864
Info modified on:
09 Mar 2024, 14:04:25
Warranty:
3 Years PS NBD
Long product name DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:

23.8" FHD (1920 x 1080), Intel Core i5-7500 (6M Cache, up to 3.80 GHz), Intel HD Graphics 630, 8 GB DDR4 2400 MHz, 256 GB SSD, DVD+/-RW, Gigabit Ethernet, WLAN, Bluetooth, Windows 10 Pro 64-bit

DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:

Put ultimate productivity back in your hands.
Premier 23.8" business All-in-One desktop with the greatest level of manageability and security. Featuring optional 4K resolution and touch display.

Superb productivity. Unmatched quality.
Elegant and efficient: The stunningly expansive 23.8" UHD 4K resolution WLED display, also available in FHD (1920x1080) resolution, makes it easy to present, share and display more onscreen information to reduce scrolling and improve productivity.

Feel the difference: Optional multi-point touch screen allows you to interact with your work, so you can have a more hands on approach to success.

Created for collaboration: Engineered with integrated speakers, a dual array microphone, and an HD web camera, along with Microsoft Skype for Business certification, the 7450 delivers collaboration and communication capabilities for both video and telephone conferencing.

Incomparable performance with superior versatility
Power your success: Equipped with up to 7th and 6th Gen Intel® processors for comprehensive Operating System support.

Work remotely, with confidence: Optional Intel® Standard Manageability technology allows for remote out of band management capabilities for increased uptime and productivity.

Upgraded everywhere: With up to 32GB of DDR4 memory, a variety of storage solutions, including high performance solid state drives, and optional next generation AMD discrete graphics, the 7450 All-in-One delivers unrivaled performance.

Less clutter, more versatility: This flexible AIO offers multiple wireless options, while streamlining all connections to one single plug for a cleaner and more functional workspace.

The most advanced workspace solution.
More control, more comfort: Articulating and Height Adjustable stand options allow you to alter the position your monitor for optimal comfort and productivity.

Stay connected with ease: Multiple port options improve the way you work by creating an easy and centralized way to connect and share from your devices.
- Optional Bluetooth and 802.12ac 2x2 wireless LAN enable you to work without wires.
- Packed with eight USB ports, including a USB 3.0 Type C and a side USB 3.0 with PowerShare, for fast data transfers and the ability to conveniently charge other devices even while the system is powered down.
- Standard Media Card Reader SD4.0 allows for fast data transfer from a variety of memory cards.

Multiple ways to display: DisplayPort & HDMI ports provide modern digital connectivity for multi-display usage so you can view more information on screen without minimize or closing applications.

Easy access: With a tool-less design, the 7450 All-in-One is easy to maintain and upgrade, maximizing return on investment.

Short summary description DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:

DELL OptiPlex 7450, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:

DELL OptiPlex 7450. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer DELL OptiPlex 7450 Intel® Core™ i5 i5-7500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black 1YK9H:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.