Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 600GB 15K RPM SAS 6Gbps 2.5i Hot-plug hard disk drive

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600GB 15K RPM SAS 6Gbps 2.5i Hot-plug
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17431671.5-9
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 935
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 07 Sep 2014
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 600GB 15K RPM SAS 6Gbps 2.5i Hot-plug hard disk drive :
The short editorial description of DELL 600GB 15K RPM SAS 6Gbps 2.5i Hot-plug hard disk drive

600GB 15K RPM SAS 6Gbps 2.5in Hot-plug Hard Drive CusKit
More>>>
DELL 600GB 15K RPM SAS 6Gbps 2.5i Hot-plug hard disk drive:
The official marketing text of DELL 600GB 15K RPM SAS 6Gbps 2.5i Hot-plug hard disk drive as supplied by the manufacturer

600GB 15K RPM SAS 6Gbps 2.5in Hot-plug Hard Drive CusKit

Short summary description DELL 600GB 15K RPM SAS 6Gbps 2.5i Hot-plug hard disk drive:
This short summary of the DELL 600GB 15K RPM SAS 6Gbps 2.5i Hot-plug hard disk drive data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 600GB 15K RPM SAS 6Gbps 2.5in Hot-plug Hard Drive CusKit

Long summary description DELL 600GB 15K RPM SAS 6Gbps 2.5i Hot-plug hard disk drive:
This is an auto-generated long summary of DELL 600GB 15K RPM SAS 6Gbps 2.5i Hot-plug hard disk drive based on the first three specs of the first five spec groups.

DELL 600GB 15K RPM SAS 6Gbps 2.5in Hot-plug Hard Drive CusKit

Country Distributor
Nederland 1 distributor(s)
X