location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision T1700 MT Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Mini Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T1700 MT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1700-2853 show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Precision T1700 MT Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Mini Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black
  • - Intel® Core™ i5 i5-4590 3.3 GHz
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 500 GB HDD DVD±RW
  • - AMD FirePro V3900 1.02 TB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 1 year
Long product name DELL Precision T1700 MT Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Mini Tower Workstation Black :
The long product name of DELL Precision T1700 MT Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Mini Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4590 3.3/3.7 GHz, 8GB DDR3 RAM, 500GB SATA HDD, Intel HD Graphics 4600 + AMD FirePro V3900 1GB, DVD+/-RW, Gigabit Ethernet, RAID, Windows 7 Professional 64-bit/Windows 8.1, Mini Tower
More>>>
DELL Precision T1700 MT Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Mini Tower Workstation Black:
The official description of DELL Precision T1700 MT Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Mini Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, affordable and powerful
Get workstation performance for about the price of a desktop with the Dell Precision™ T1700, available in two compact sizes that are perfect for any environment. Available with 4th Gen Intel® Core™ i5 and i7 processors.

Powerful performance
Whether you’re building 2D or 3D models or multitasking with demanding applications, the Dell Precision T1700 workstation can power through intensive tasks easily.
- Intel® Xeon® processor E3-1200 v3 or 4th Generation Intel® Core™ processors enable fast and stable processing.
- Choose Windows 7 Professional or Windows 8 Pro for easy productivity.
- Powerful graphics options include AMD FirePro™ or NVIDIA® Quadro® professional-grade discrete graphics. Integrated Intel® graphics are standard.
- Dell Precision Performance Optimizer helps your professional software run at its peak performance automatically.

Built to be dependable
The Dell Precision T1700 has undergone extensive testing to ensure strong performance now and into the future.
- Optional Dell Data Protection | Security Tools and optional Dell Data Protection | Encryption help make Dell Precision T1700 a secure entry-level workstation.
- Optional mirrored RAID provides redundancy and fast recovery in the event of a drive failure.
- Up to 32GB3 of optional error-correcting code (ECC) memory corrects isolated soft-memory errors and provides a solid foundation for memory and system stability.
- Available self-encrypting drives (SEDs) can reduce security risks and unauthorized access to your data.
- Dell services, including Dell ProSupport, can help you protect your hardware investment through a customizable suite of support options.

Smart design, now in two sizes
The Dell Precision T1700 is available in two sizes: a compact mini tower and one of the industry’s most compact small form factor (SFF) designs.
- The smallest workstation in its class allows you to bring powerful performance to small spaces.
- Two front-mounted USB 3.0 ports enable fast data transfers and easy connectivity to your external media and accessories.
- ENERGY STAR 5.2 qualification makes the Dell Precision T1700 an energy-efficient part of your IT ecosystem.
- A conveniently placed handhold helps you deploy and position your workstation with minimal hassle.

ISV certified
The Dell Precision T1700 is a true workstation that’s compatible with leading independent software vendor (ISV)-certified applications for maximum uptime and productivity.
- An expanded set of ISV-certified applications ensures guaranteed software compatibility with your system and peak performance of your applications.
- Popular ISV-certified applications include AutoCAD, SolidWorks and Creo.
- Triple monitor support comes standard. Optional quad monitor support can enable even greater productivity.

Global services and support
Dell Services can help reduce IT complexity and lower costs by making IT and business solutions work harder for you. The Dell Services team can design a complete solution for your environment and business objectives.

Accessories
Essential Dell accessories help you get the most out of your Dell Precision T1700. The Dell U2413 UltraSharp monitor is perfect for color-critical work. Mount a second monitor to the Dell MDS14 Dual Monitor Stand for a clutter-free workspace and dual-monitor productivity.

Short summary description DELL Precision T1700 MT Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Mini Tower Workstation Black:
This short summary of the DELL Precision T1700 MT Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Mini Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision T1700 MT, 3.3 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T1700 MT Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Mini Tower Workstation Black:
This is an auto-generated long summary of DELL Precision T1700 MT Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Mini Tower Workstation Black based on the first three specs of the first five spec groups.

DELL Precision T1700 MT. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD FirePro V3900. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4590
Processor cores
4
Processor threads
4
Processor boost frequency
3.7 GHz
Processor frequency *
3.3 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
6 MB
Processor cache type
L3
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4500 Desktop Series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
No
RAID support
Yes
RAID levels
0, 1, 5, 10
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
AMD FirePro V3900
Discrete graphics card memory
1.02 TB
Number of discrete graphics cards
1
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
2 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
No
S/PDIF out port
No
DC-in jack
No
SmartCard slot
No
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 (Gen 2.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
PCI slots
1
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Water cooling system
No
Number of 3.5" bays
2
Number of 5.25" bays
2
Design
Product colour *
Black
Performance
Compatible processor series
Intel® Xeon®
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8.1
Trial software
Office
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1QJ
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
80815
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
2.0
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Certificates
Certification
CECP, GS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
435 mm
Height *
360 mm
Weight *
8.4 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Numeric keypad
No
Cables included
AC
AC adapter included
No
Other features
Optical drives quantity
1
Windows keys
No
LightScribe
No
Dell E-Value Code
CA535PT1700MUFWS