Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 3568 Notebook 39.6 cm (15.6") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 1000 GB HDD Windows 10 Pro Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3568
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
146H8+630-ABDD
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5098
This statistic is based on the 96365 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94197 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:36
The date of the most recent change of this product data-sheet in Icecat.
User manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name DELL Vostro 3568 Notebook 39.6 cm (15.6") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 1000 GB HDD Windows 10 Pro Black :
The short editorial description of DELL Vostro 3568 Notebook 39.6 cm (15.6") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 1000 GB HDD Windows 10 Pro Black

Intel Core i5-7200U (3MB Cache, 2.5 GHz), 4GB DDR4 2400MHz, 1TB SATA HDD, 39.624 cm (15.6 ") LED HD 1366 x 768, DVD Super Multi, WebCam, Gigabit LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit + Microsoft Office Home & Business 2016
More>>>
DELL Vostro 3568 Notebook 39.6 cm (15.6") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 1000 GB HDD Windows 10 Pro Black:
The official marketing text of DELL Vostro 3568 Notebook 39.6 cm (15.6") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 1000 GB HDD Windows 10 Pro Black as supplied by the manufacturer

Boost your business with powerfully stylish laptops.
15" (355.6mm) laptop ideal for professionals. Featuring a large screen, numeric keypad and essential security features.

Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.

We love your work
The stylish new Vostro laptops deliver just the right balance of performance and security

Performance you can count on
Boost productivity: The latest Intel® Core™ processors deliver all the power you need to get things done at work or at home. You can opt for the built-in discrete graphics from AMD with 2GB DDR3L vRAM for a performance boost.

More memory: With up to 2 SoDIMM and up to 4GB DDR4 memory, multi-taskers can keep several applications open at the same time and switch between them easily without lag.

Files at your fingertips: Store all your important documents for easy access with up to 1TB HD.

Reliable security
Safeguard your small business data with optional hardware TPM 2.0 for commercial-grade hardware protection and storage for encryption keys. Plus, you can log in quickly and securely without having to use a password with the optional, built-in fingerprint reader and Windows 10 Hello biometric recognition feature. Feel confident that your data and your system is free from malware and cyber threats.

Essential features for professionals
Easy output: HDMI and VGA ports support peripherals and simplify connections to a projector for presentations or a secondary monitor for increased productivity.

Lightning-fast connectivity: Expect faster throughput and reliable connections and transfers with two USB 3.0 ports and an SD media card reader.

Burn, read, write and load: Add a DVD drive to copy or transfer files quickly or to install business software and applications easily.

No IT, no problem: Optional Dell ProSupport or ProSupport Plus offer 24x7 direct access to advanced-level technicians to help you troubleshoot and resolve issues in no time.

Work with style
A 15" anti-glare display with optional FHD 1080p resolution offers rich viewing when you’re working on spreadsheets, budgets or email. Collaborate remotely or take your meetings online with the built-in HD webcam and Waves MaxxAudio® Pro audio enhancing software.

Turn up the heat: From locker rooms to locked cars, we test Vostro laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Vostro laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting Vostro laptops’ base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit: You'll probably never need to remove and reinstall your Vostro’s battery 750, but you can rest easy knowing that we've tested even that.

Short summary description DELL Vostro 3568 Notebook 39.6 cm (15.6") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 1000 GB HDD Windows 10 Pro Black:
This short summary of the DELL Vostro 3568 Notebook 39.6 cm (15.6") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 1000 GB HDD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 3568, 7th gen Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1000 GB

Long summary description DELL Vostro 3568 Notebook 39.6 cm (15.6") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 1000 GB HDD Windows 10 Pro Black:
This is an auto-generated long summary of DELL Vostro 3568 Notebook 39.6 cm (15.6") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 1000 GB HDD Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Vostro 3568. Product type: Notebook, Form factor: Clamshell. Processor family: 7th gen Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
200 cd/m²
Pixel pitch
0.2265 x 0.2265 mm
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor model *
i5-7200U
Processor frequency *
2.5 GHz
Processor boost frequency
3.1 GHz
Processor family *
7th gen Intel® Core™ i5
Processor cores *
2
Processor threads
4
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1,1x4,2x2,4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1000 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1000 GB
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated *
Yes
Compatible memory cards
SD
Graphics
Discrete graphics adapter model *
Not available
On-board graphics adapter *
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
Intel® HD Graphics 620
On-board graphics adapter base frequency
300 MHz
On-board graphics adapter dynamic frequency (max)
1000 MHz
Maximum on-board graphics adapter memory
32 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x5916
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Bundled software
Microsoft Office Home & Business 2016
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0,SSE4.1,SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity (Watt-hours) *
40 Wh
Battery voltage
14.8 V
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Weight & dimensions
Width *
380 mm
Depth *
260 mm
Height
23.6 mm
Weight *
2.18 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
8 GB
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2018-03-30 02:24:55
Uk has collected 32 expert reviews for DELL Vostro 3568 Notebook 39.6 cm (15.6") 1366 x 768 pixels 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 1000 GB HDD Windows 10 Pro Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-30 02:24:55
Nl heeft 32 proffesionele recensies verzameld voor DELL Vostro 3568 Notebook 39,6 cm (15.6") 1366 x 768 Pixels Zevende generatie Intel® Core™ i5 4 GB DDR4-SDRAM 1000 GB HDD Windows 10 Pro Zwart. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-30 02:24:55
Fr a recueilli 32 avis d’experts pour DELL Vostro 3568 Ordinateur portable 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i5 de 7e génération 4 Go DDR4-SDRAM 1000 Go Disque dur Windows 10 Pro Noir et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-30 02:24:55
De hat 32 Expertenmeinungen über DELL Vostro 3568 Notebook 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i5 der siebten Generation 4 GB DDR4-SDRAM 1000 GB Festplatte Windows 10 Pro Schwarz eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-30 02:24:55
Testseek ha raccolto 32 recensioni da parte di esperti per DELL Vostro 3568 Computer portatile 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i5 di settima generazione 4 GB DDR4-SDRAM 1000 GB HDD Windows 10 Pro Nero e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-30 02:24:55
Es ha coleccionado 32 opiniones de expertos para DELL Vostro 3568 Portátil 39,6 cm (15.6") 1366 x 768 Pixeles 7ª generación de procesadores Intel® Core™ i5 4 GB DDR4-SDRAM 1000 GB Unidad de disco duro Windows 10 Pro Negro y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-30 02:24:55
Dk har samlet 32 ekspertanmeldelser for DELL Vostro 3568 Notebook 39,6 cm (15.6") 1366 x 768 pixel 7th gen Intel® Core™ i5 4 GB DDR4-SDRAM 1000 GB HDD Windows 10 Pro Sort og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-30 02:24:55
Testseek получил 32 экспертных оценок для DELL Vostro 3568 Ноутбук 39,6 cm (15.6") 1366 x 768 пикселей Процессор Intel® Core™ i5 7-го поколения 4 GB DDR4-SDRAM 1000 GB Жесткий диск Windows 10 Pro Черный, средний экспертный рейтинг составляет 78 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
78%
Source Testseek summary Average rating
Reviews
Updated:
2018-03-30 02:24:55
Se har samlat in 32 experttester för DELL Vostro 3568 Bärbar dator 39,6 cm (15.6") 1366 x 768 pixlar 7:e generationens Intel® Core™ i5 4 GB DDR4-SDRAM 1000 GB HDD Windows 10 Pro Svart och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
canadalaptopreviews.com
Updated:
2019-11-20 19:22:02
CLR are here to help you in your search for your perfect laptop replacement or upgrade with our Dell Vostro 15 3000 Series (3568) Laptop Review and Specification article. When it comes to buying a laptop you must make the right choice.This type of laptops...
0%
notebookcheck.nl
Updated:
2018-03-30 02:24:55
Dit is de verkorte versie van het originele artikel. Het volledige, Engelse testrapport vind je hier.Het ondermaatse scherm met zijn extreem blauwachtige waas - nooit eerder hebben we het zo erg gezien - is de enige klacht die we hebben bij de nieuwe Dell Vostro...
Good erg betaalbaar, anti-slip behuizing, TPM 2.0, batterij eenvoudig verwisselbaar, prima invoerapparatuur, erg energie-efficiënt, goede batterijduur voor de prijs, stil en koel...
Bad relatief groot en zwaar, kan geopend worden met één hand, trage USB 2.0-kaartlezer, TN-scherm van lage kwaliteit, kleurtemperatuur van 15759 K (doel: 6500 K), extreem blauwe tint, slechts 1 jaar garantie, piepend geluid bij hogere ventilatorsnelheden...
81%
notebookcheck.biz
Updated:
2018-03-30 02:24:55
Tout en bleu. L'écran de ce portable de bureau de 15 pouces de Dell n'est pas très bon, et pas uniquement à cause de sa teinte bleue très marquée. Sinon, il est plutôt bien ajusté à sa cible, comme petite machine de bureau, avec des périphériques d'entrée...
Good très abordable, châssis ne glisse pas, TPM 2.0, la batterie se change facilement, bons périphériques d'entrée, très économe, bonne autonomie pour le prix, silencieux et bien refroidi...
Bad plutôt gros et lourd, ne peut être ouvert d'une main, lecteur de carte USB 2.0 lent, écran TN de mauvaise qualité, teinte bleutée très prononcée, température des couleurs de 15 756K (cible: 6 500K), 1 an de garantie, bruit aigu des ventilateurs...
81%
notebookcheck.com
Updated:
2018-03-30 02:24:55
Blau, blau, blau sind alle meine Farben. Das Display gehört nicht nur wegen seines extremen Blaustichs sicher nicht zu den Highlights des sehr günstigen 15-Zoll-Office-Rechenknechts von Dell. Ansonsten ist der Laptop wegen seiner brauchbaren Eingabegeräte...
Good sehr günstig, sehr griffiges Gehäuse, TPM 2.0, Akku von außen entnehmbar, brauchbare bis gute Eingabegeräte, sehr sparsam, für den Preis gute Akkulaufzeiten, leise und kühl...
Bad relativ groß und schwer, nicht ohne Gegenhalten zu öffnen, lahmer USB-2.0-Kartenleser, insgesamt minderwertiges TN-Display, Farbtemperatur 15.759 K (Soll: 6.500 K), extremer Blaustich, nur 1 Jahr Garantie, Pfeifton bei höheren Lüfter-Drehzahlen...
Bottom line Wenn man (wie erstaunlich viele Nutzer) über den Bildschirm hinwegsehen kann, hat man ein einfach gehaltenes Office-Notebook mit eingeschränkter Mobilität vor sich, das seine Aufgaben ordentlich erfüllt. Der Akku kann einfach getauscht werden, für die Sic...
81%
techstage.de
Updated:
2019-12-23 03:24:01
Wir vergleichen acht Windows-Laptops, Convertibles und 2-in-1-Devices in der Preisklasse bis 500 Euro.In den vergangenen Monaten haben wir insgesamt acht Laptops, Convertibles und 2-in-1-Devices auf Herz und Nieren getestet. Fast alle Geräte zeigen, das...
0%
notebookcheck.it
Updated:
2018-03-30 02:24:55
Blu, blu, blu sono tutti i miei colori. Non solo per la sua tinta blu estrema, il display non è una delle highlights dell'economico portatile da ufficio da 15" Dell. Per il resto, il dispositivo è abbastanza buono per l'utilizzo in ambiente di lavoro con...
Good molto economico, case non scivoloso, TPM 2.0, batteria facilmente removibile, buoni dispositivi di input, energeticamente efficiente, buona autonomia per questo prezzo, silenzioso e fresco...
Bad relativamente grande e pesante, non può essere aperto con una sola mano, lento lettore di schede USB 2.0, display TN di qualità complessivamente bassa, temperatura del colore di 15759 K (target: 6500 K), estrema tinta blu, solo un anno di garanzia, picch...
81%
notebookcheck.org
Updated:
2018-03-30 02:24:55
Azul. No sólo debido a su extremado tinte azulado, el display no es uno de los puntos fuertes del asequible portátil de oficina de 15" de Dell. Por lo demás, el portátil está indicado para el uso para el que se diseñó en una pequeña empresa con sus dispos...
Good muy asequible, carcasa no deslizable, TPM 2.0, batería fácilmente extraible, dispositivos de entrada adecuados a buenos, muy eficiente con la energía, buen aguante de batería para su precio, quedo y fresco...
Bad relativamente grande y pesado, no se puede abrir a una mano, lector de tarjetas USB 2.0 lento, display TN de poca calidad, temperatura de color de 15759 K (objetivo: 6500 K), tinte azulado extremado, sólo 1 año de garantía, ruido agudo cuando los ventila...
81%
notebook-center.ru
Updated:
2018-03-30 02:24:55
Д анный ноутбук можно назвать многофункциональным, он отлично подойдет для решения разнообразных задач. В приоритете Dell Vostro 3568 – возможность гарантировать покупателю комфорт и необходимые ресурсы в ежедневной работе, что, несомненно, прекрасный пов...
Bottom line Несмотря на бюджетность и заметные недостатки, Dell Vostro 3568 оставил после себя позитивное впечатление. Лаконичный и практичный корпус не привлекает к себе внимание, зато хорош в эксплуатации и долговечен. Слабенький дисплей не порадует высококачествен...
0%
notebookcheck.net
Updated:
2018-03-30 02:24:55
Blue, blue, blue are all my colors. Not only because of its extreme blue tint, the display is not one of the highlights of the affordable 15-inch office notebook from Dell. Otherwise, the laptop is quite suited for its envisioned use in a small business w...
Good very affordable, non-slip case, TPM 2.0, battery can be removed easily, suitable to good input devices, very energy efficient, good battery life for the price, quiet and cool...
Bad relatively large and heavy, cannot be opened with one hand, slow USB 2.0 card reader, overall low-quality TN display, color temperature of 15759 K (target: 6500 K), extreme blue tint, only 1 year warranty, high-pitch noise during higher fan speeds...
81%
laptopmedia.com
Updated:
2018-03-30 02:24:55
Here we are with another alteration of the ultra-affordable Vostro laptops from Dell. Last time we reviewed one of these, the Vostro 3559 to be exact, and found quite a few flaws, despite the relatively low price. With the newly updated 3568, however, we...
Bad Inefficient GPU, Poor build quality (flexible base, lid), Spongy keyboard, The screen uses PWM from 0 to 99% brightness (the HealthGuard profile eliminates that)...
Bottom line To be honest, the Vostro 3568 doesn't go too far from the previously reviewed Vostro 3559, which was kind of a disappointment. It inherits the poor build quality, spongy keyboard and underpowered GPU. We honestly think that if Dell decided to just go with...
0%
topnewreview.com
Updated:
2018-04-27 02:33:38
The screen prevents us recommending this, but if you need a Windows 10 laptop on a limited budget it might do the jobA bulky, practical laptop, but its battery and screen fail to impressThat seems remarkable value for the sleek black slab in the pho...
Bottom line The screen prevents us recommending this, but if you need a Windows 10 laptop on a limited budget it might do the job...
60%
notebookcheck.info
Updated:
2018-03-30 02:24:55
Azul, azul, azul são todas as minhas cores. Não é apenas por causa da sua tonalidade azul extrema que a tela não é um dos destaques do portátil acessível de 15 polegadas da Dell. Fora isso, o portátil é bastante adequado para o seu uso previsto em uma peq...
Good Muito acessível, Carcaça anti deslizante, TPM 2.0, A bateria pode ser removida facilmente, Dispositivos de entrada relativamente bons, Muito eficiente com a energia, Boa duração da bateria para o preço, Silencioso e frio...
Bad Relativamente grande e pesado, A tampa não pode ser aberta com uma só mão, Lento leitor de cartões USB 2.0, Tela TN de baixa qualidade, Temperatura de cor de 15759 K (alvo: 6500 K), tonalidade azul extrema, Apenas 1 ano de garantia, Ruído de alta frequênc...
81%
notebookcheck.se
Updated:
2018-03-30 02:24:55
Blå, blå, alla mina färger är blå. Skärmen är inte en av höjdpunkterna hos denna billiga 15-tums laptop från Dell, inte bara på grund av sin extrema blå färgton. I övrigt är denna laptop väl lämpad för sitt tänkta användningsområde i ett litet företag med...
Good väldigt billig, halkskyddat hölje, TPM 2.0, batteriet går lätt att ta bort, lämpliga till bra inmatningsenheter, väldigt energieffektiv, bra batteritid för priset, tyst och sval...
Bad ganska stor och tung, kan inte öppnas med en hand, långsam USB 2.0-kortläsare, överlag låg kvalitet på TN-skärmen, färgtemperatur på 15759 K (mål: 6500 K), extrem blå ton, bara ett års garanti, högfrekvent ljud vid högre fläkthastigheter...
81%
pclab.pl
Updated:
2018-03-30 02:24:55
Testy drogich laptopów mają sporo czytelników, ale typowy użytkownik komputera, który często ma mocno ograniczone fundusze na sprzęt, również zasługuje na zainteresowanie. Dlatego przygotowaliśmy wielki test 20 laptopów dostępnych w cenie do 2500 zł. Któr...
Bottom line Zanim przejdziemy do podsumowania testów, powiemy, czego można się spodziewać w tym segmencie rynku. Jeśli chodzi o wydajność, standardem są procesory od serii i3 (np i3-6006U bądź i3-7100U) w dół (np. Pentium N4200, które jednak nie odstają szczególnie m...
0%
purepc.pl
Updated:
2018-03-30 02:24:55
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%
purepc.pl
Updated:
2018-03-30 02:24:55
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%
purepc.pl
Updated:
2018-03-30 02:24:55
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%
purepc.pl
Updated:
2018-03-30 02:24:55
Laptop dla studenta. temat niczym rzeka. Można by długo opowiadać jaki sprzęt najlepiej by pasował wymaganiom tej grupy. Nie da się ukryć, że najczęściej z powodu ograniczonego budżetu wybierane są typowo multimedialne modele laptopów, na których można...
0%
purepc.pl
Updated:
2018-03-30 02:24:55
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%
purepc.pl
Updated:
2018-03-30 02:24:55
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%
purepc.pl
Updated:
2018-03-30 02:24:55
Jakiego laptopa wybrać? Który model będzie najlepszy w swoim przedziale cenowym? Jaka konfiguracja jest najbardziej opłacalna? Z pewnością wielu naszych czytelników zadaje sobie podobne pytania stojąc przed zakupem sprzętu, ponieważ rynek jest szczelnie w...
0%
kuzniewski.pl
Updated:
2018-03-30 02:24:55
Podstawowe notebooki biurowe cieszą się powodzeniem głównie wśród użytkowników domowych i małych przedsiębiorstw. Niska cena i standardowa funkcjonalność sprzętu zazwyczaj wystarczają, aby po niego sięgnąć. Dell posiada w swoim portfolio laptopa, który św...
Good wydajność ogólna, czas pracy na baterii, przyzwoity wybór portów, kultura pracy, 3letnia gwarancja...
Bad obudowa niskiej klasy, nienajlepsze rozłożenie portów, utrudniony dostęp do podzespołów...
Bottom line Od laptopa z tego przedziału cenowego nie wymaga się zazwyczaj zbyt wiele, jednak stylistyka i sama konstrukcja laptopa nieco nas rozczarowały. Być może to pułapka kontrastu pomiędzy nim a wspominanym już na początku recenzji Vostro 5568, który pozostawił...
70%
notebookcheck.pl
Updated:
2018-03-30 02:24:55
Vostro 3568 jest laptopem biznesowym do podstawowych zastosowań. Postępem w stosunku do poprzednika, Vostro 3558, jest obecność wyjścia HDMI.Obudowa prezentowanego Della Vostro 3568 nie zmieniła się w stosunku do poprzedniego modelu Vostro 3558. Ascetyczn...
Good poprawna klawiatura, niska ciepłota obudowy, dobre czasy pracy na akumulatorze, sztywność pulpitu roboczego...
Bad elastyczność ramki ekranu, brak klapy serwisowej, przeciętne parametry wyświetlacza...
Bottom line Dell Vostro 3568Dell Vostro 3568 to sprzęt poprawny, który dzięki wystarczającej wydajności zastosowanych komponentów oraz niewygórowanej cenie zakupu stanowi rozsądną opcję dla osób poszukujących niskobudżetowego sprzętu biurowego.Do zalet prezentowanej...
0%
prohardver.hu
Updated:
2018-03-30 02:24:55
Elég sok kérdést kapunk arra, hogy ajánljunk valamilyen notebookot maximum százezer forintért. Ilyenkor mindig bajban vagyunk, hiszen a kizárólag árhatárt megszabó érdeklődőket egyrészt ki kell kikérdezni arról, hogy milyen felhasználási célból keresnek o...
Bottom line Nincsenek csodák: ha csak százezer forintunk van egy notebookra, akkor bizony sok kompromisszumot kell kötnünk, de nagyon nem mindegy, hogy ezt a kompromisszumot hogy hozták össze a gyártók. Az Asus a papíron ígéretesebb, négymagos N3710-hez nyúlt, ami az...
0%
little-beans.net
Updated:
2018-03-30 02:24:55
デルの直販サイトでは現在、 Vostro 15 3000(3568)のエントリーモデルを税込2万1578円で買えるキャンペーンを実施中です。期間は4/2までで(3/31と4/1を除く)、 毎朝9時から先着100台限定 で販売が開始されます。詳細は製品ページをご確認ください。デルのVostro(ボストロ) 15 3000(3568)は、15.6インチの液晶ディスプレイを搭載したスタンダードタイプのノートPCです。最大の特徴は、価格が安い点。標準価格は税込4万円台半ばからですが、不定期に実施されるセールや割引...
0%
nattokude.gozaru.jp
Updated:
2018-03-30 02:24:55
今回ご紹介する Vostro 15 3000 シリーズ は、 省電力タイプの第7世代Coreプロセッサや使いやすい15インチ液晶を搭載するビジネス用ノートパソコンです 。Vostro 15 3000の外観。DELL15インチノートの中でも、 予算を抑えた低価格3000シリーズ の位置づけ機種です。(参考)上位の5000シリーズのレビューはこちら :  パソコン納得購入ガイドのVostro 15 5000 レビュー本体サイズは幅:380mm×奥行き:260mm×高さ:23.65、重量は2.18kgです。 ま...
Bad メインノートの買い替えはもちろん、サブノートとしてもおすすめなので、気になる方はご検討ください。...
Bottom line 反面、見た目のデザインと高級感、本体の薄さが欲しいなら、Vostro 15 5000がおすすめです。外観を比較。左がVostro 15 3000、右がVostro 15 5000。大きさはほぼ同じです。本体ボディを比較。左がVostro 15 3000、右がVostro 15 5000。Vostro 15 5000の方が、高級感ある素材が採用されています。天板を比較。左がVostro 15 3000、右がVostro 15 5000。サイズは同じです。天板を比較。左がVostro 15 3000、右がVo...
0%
pasonisan.com
Updated:
2018-03-30 02:24:55
2016年9月に発売した Vostro 15 3000 シリーズ こと、 Vostro 15-3568 レビューする。 Vostro 15-5568 の下位ポジションにあたるエントリーモデルである。素材やインターフェースの充実ではVostro 15-5568に劣るが、とにかく基本を押さえたコストパフォーマンスモデル。ただ一点、光学ドライブを搭載しているところは、必要なユーザーによっては最大のメリット。 以降、ここでレビューするVostro 15 3000 シリーズにおいて、当サイトでは便宜上、Vostr...
Bottom line 単体グラフィックではAMD Radeon R5 M420 が搭載可能。単体グラフィックなしの場合は、各CPUにある内蔵のグラフィックとなり、グラフィックの仕様が異なる。15.6インチ 非光沢ディスプレイを搭載しているが、解像度が1366 × 768とフルHD(1920 × 1080)の2択がある。ストレージではHDDのほかに2.5インチ型のSSDが選択できる。カラーバリエーションには、ブラック 、エラ・グレー(マットメタリック) 、レッド(メタリック)が用意されている。アーキテクチャ Skylake設計ま...
0%
ykr.ykr414.com
Updated:
2019-11-20 19:22:02
デルが販売するノートPC、Vostro 15 3000(3568)シリーズのレビューです。Vostro 15 3000(3568)は、15.6型HD、フルHDの非光沢液晶を搭載するビジネスノートPC。 ビジネス向けのモデルでありながら、個人向けノート並のリーズナブルな価格設定が魅力のシリーズです。これまでのVostroは、シンプル&基本機能搭載で低価格というコンセプトの製品であり、どちらかというとデザインは二の次であるイメージがありましたが、今回のモデルよりカラーバリエーションが充実。Vostro 15...
Bottom line Vostro 15 3000(3568)のレビューは以上となります。比較的、幅広い構成が提供されており、多くのユーザーに使いやすい15.6型ノートです。HDやフルHDの解像度を選べることに加えて、CPUもライトな用途に向くCeleronから上はCore i7まで、ストレージにSSDを選択できる点も魅力ですし、Radeon R5 M420 グラフィックの構成を提供しており、やや負荷のかかる作業を行うような方にも対応できます。カラーバリエーションが、これまでのシンプルなVostroとは異なるところも、デザイン...
0%
ykr.ykr414.com
Updated:
2019-11-20 19:22:02
デルが販売するビジネスノート、Vostro 3000シリーズのレビューです。 先日開催されたデルの新製品発表会にて、14インチのNew Vostro 14 3000(3468)と、15インチのNew Vostro 15 3000(3568)に触れる機会がありましたので、簡単にではありますが製品の内容をご紹介したいと思います。 VostroシリーズはSOHOや中小企業など、小規模オフィス向けとされるビジネスノートのブランド。 ビジネスならではの機能とサポートを提供しながらもコストパフォーマンスを重視したシリ...
0%
thegioididong.com
Updated:
2018-04-27 02:33:38
Ưu điểm:Nhược điểm:Bước sang năm 2018 thì có vẻ như thiết kế vỏ nhựa của thương hiệu Mỹ với màu đen từ đầu đến chân của Vostro 3568 vẫn chưa lỗi thời. Tuy không quá bắt mắt hay như vỏ kim loại nhưng Vostro 3568 vẫn mang một vẻ gì đó khá là khỏe khoắn...
Good Cấu hình ở mức khá, có card đồ họa rời, Đầy đủ các cổng kết nối ngoại vi phổ biến hiện nay, Loa ngoài lớn và tản nhiệt tốt, Giá cả phải chăng...
Bad Thiết kế chưa thực sự ấn tượng, Màn hình độ phân giải thấp, Thời lượng pin thấp...
Bottom line Với mức giá tầm 15 triệu, bạn sẽ có được một chiếc laptop màn hình lớn, cấu hình khá, có thêm card đồ họa rời để phục vụ cho công việc thiết kế hay dùng để chơi game đều phù hợp. Khó mà có thể tìm được sản phẩm nào đa năng như vậy trong tầm phân khúc này...
0%
trangcongnghe.com
Updated:
2018-04-27 02:33:38
Là một trong những thành viên của dòng Vostro 15, Dell Vostro 3568 là dòng laptop chủ yếu dành cho nhân viên văn phòng, sinh viên, người có thu nhập trung bình muốn sở hữu một chiếc laptop vừa tầm mà mà có cấu hình khá nhưng giá cả phải vừa phải.Bước sa...
Good Cấu hình ở mức khá, có card đồ họa rời, Đầy đủ các cổng kết nối ngoại vi phổ biến hiện nay, Loa ngoài lớn và tản nhiệt tốt, Giá cả phải chăng...
Bad Thiết kế chưa thực sự ấn tượng, Màn hình độ phân giải thấp, Thời lượng pin thấp, Thiết kế đơn giản nhưng đầy tính đa dụng, Bước sang năm 2018 thì có vẻ như thiết kế vỏ nhựa của thương hiệu Mỹ với màu đen từ đầu đến chân của Vostro 3568 vẫn chưa lỗi thời...
Bottom line Với mức giá tầm 15 triệu, bạn sẽ có được một chiếc laptop màn hình lớn, cấu hình khá, có thêm card đồ họa rời để phục vụ cho công việc thiết kế hay dùng để chơi game đều phù hợp. Khó mà có thể tìm được sản phẩm nào đa năng như vậy trong tầm phân khúc này...
0%